- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Core material | AWG | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable design | Cable features | Cable Types | Cable use | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Connector version | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of A connectors | No. of B connections | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Screen over stranding | Screen over stranding element | Sold per metre | Specification | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Stranding element | Twisted pair cabling (part 1) | Type A | Type B | Version | Wire ID code | Type | Shielding | Cable length | Insulation | Shielded | Temperature range | Number of cores | Bend radius | Test voltage | Connection type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1032114/1000 Lapp | In Stock | - | - | - | - | - | 4 | 10 | - | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | - | - | - | 1000m | - | Braid, fine strands | 2 x 2 x 0.34 mm² | 0.34mm² | Black | - | - | Yes | TPE (low-odour thermoplastic elastomer ) | - | - | 1032114/1000 | - | - | - | - | +90°C | +90°C | - | -50°C | -40°C | - | - | 4x | - | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | Yes (1) | - | - | - | - | UNITRONIC ROBUST C (TP) 2x2x0,34 | - | - | - | - | - | - | - | - | - | ||
![]() 1120773/500 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 5 G 6 mm² | 6mm² | Black | - | - | No | PVC | - | - | 1120773/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | - | - | 5G | - | 500V | - | - | 300V | - | - | 14.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 5G6 | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1119896/500 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 4 x 1 mm² | 1mm² | Black | - | - | No | PVC | - | - | 1119896/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -15°C | - | - | 4x | - | 500V | - | - | 300V | - | - | 6.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 4X1 BK | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1120742/1000 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | Black | - | - | No | PVC | - | - | 1120742/1000 | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1 | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1120742/500 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | - | - | - | - | - | 500m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | Black | - | - | No | PVC | - | - | 1120742/500 | - | - | - | - | +80°C | +70°C | - | -40°C | -30°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 3G1 | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1311412 Lapp | In Stock | - | - | Copper | - | - | 4 | 12.5 | - | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | Black | Class 5 = flexible | Bare | - | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 2.50 mm² | 2.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311412 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 62 | -40°C | -5°C | - | - | 12G | 2.5 | 500V | - | 500 | 300V | - | 15.5 | 15.50mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | 1311412 | - | - | - | - | - | 12 | - | 4000V | - | ||
![]() 1311212 Lapp | In Stock | - | - | Copper | - | - | 4 | 12.5 | - | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | Black | Class 5 = flexible | Bare | - | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 12 G 1 mm² | 1mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311212 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 46.8 | -40°C | -5°C | - | - | 12G | 1 | 500V | - | 500 | 300V | - | 11.7 | 11.70mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | 1311212 | - | - | - | - | - | 12 | - | 4000V | - | ||
![]() 1311407 Lapp | In Stock | - | - | Copper | - | - | 4 | 12.5 | - | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | - | Black | Class 5 = flexible | Bare | - | Sold per metre | Numbers | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 G 2.50 mm² | 2.50mm² | Black | According to IEC/EN 60332-1-2 | No | No | Polyurethane | No | No | 1311407 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 100m | +80°C | +70°C | 48 | -40°C | -5°C | - | - | 7G | 2.5 | 500V | - | 500 | 300V | - | 12 | 12mm | No | - | -40 - 80 | -5 - 80 | - | None | None | Yes | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | 1311407 | - | - | - | - | - | 7 | - | 4000V | - | ||
![]() 1119112/500 Lapp | In Stock | - | - | - | - | - | 4 | 15 | - | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | - | VDE-Reg. 7030 | - | - | - | - | 500m | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 12 G 0.75 mm² | 0.75mm² | Grey | - | - | - | PVC | - | - | 1119112/500 | PVC | - | - | - | +80°C | +70°C | - | -40°C | -15°C | - | - | 12G | - | 500V | - | - | 300V | Yes | - | 9.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Black wires with white numbering (VDE 0293) | CLASSIC 110 | - | - | - | - | - | - | - | 4000V | - | ||
![]() 1026709/1000 Lapp | In Stock | - | - | - | - | - | 4 | 10 | - | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | - | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | - | 1000m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.75 mm² | 0.75mm² | Grey | - | - | No | PVC | - | - | 1026709/1000 | - | - | - | - | +70°C | +70°C | - | -40°C | 0°C | - | - | 3G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 1026709/1000 | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | - | ||
![]() 1026702/100 Lapp | In Stock | - | - | - | - | - | 4 | 10 | - | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | - | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 0.50 mm² | 0.50mm² | Grey | - | - | No | PVC | - | - | 1026702/100 | - | - | - | - | +70°C | +70°C | - | -40°C | 0°C | - | - | 4G | - | 500V | - | - | 300V | - | - | 6mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX CHAIN 809 4G0,5 | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | - | ||
![]() 73220305 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | - | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220305 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | - | - | 3x | 0.14 | 250V | - | 50 | 50 | - | 3.9 | 15mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | - | 400mm | 400 | 100mm | 100 | - | - | - | - | - | DIN 47100 | 73220305 | - | - | - | No | - | - | - | - | - | ||
![]() 73220308 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | Grey | Class 6 = very flexible | - | - | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | - | No | PUR | - | - | 73220308 | - | - | Polyurethane (PUR) | - | - | +50°C | - | - | -5°C | - | - | 3x | 0.14 | 250V | - | 50 | 50 | - | 3.9 | 15mm | - | (not for heavy current applications) 250V | - | -5 - 50 | Yes | - | - | - | - | 1600mm | 1600 | 400mm | 400 | - | - | - | - | - | DIN 47100 | Lapp | - | - | - | No | - | 3 | - | - | - | ||
![]() 73220361 Lapp | In Stock | - | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | - | 1200 V | - | - | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.25 mm² | 0.25mm² | Grey | - | - | No | PUR | - | - | 73220361 | - | - | - | - | - | +50°C | - | - | -5°C | - | - | 6x | - | 250V | - | - | - | - | - | 20mm | - | (not for heavy current applications) 250V | - | - | Yes | - | - | - | - | 800mm | - | 200mm | - | - | - | - | - | - | DIN 47100 | Lapp | - | - | - | No | - | - | - | - | - | ||
![]() 24441254 Lapp | In Stock | - | - | - | Copper | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | White | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | 7.50m | - | - | - | - | - | - | RJ45 | ||
![]() 24441209 Lapp | In Stock | - | - | - | Copper | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | Red | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | 1.00m | - | - | - | - | - | - | RJ45 | ||
![]() 24441207 Lapp | In Stock | - | - | - | Copper | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | Grey | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | 10.00m | - | - | - | - | - | - | RJ45 | ||
![]() 24441241 Lapp | In Stock | - | - | - | Copper | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | Black | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | 1.00m | - | - | - | - | - | - | RJ45 | ||
![]() 24441238 Lapp | In Stock | - | - | - | Copper | 27 | - | - | Round | incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free | - | Networks | - | - | - | - | straight | - | - | - | - | - | Yellow | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 1x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAT 6A | - | - | - | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | S/FTP | 7.50m | - | - | - | - | - | - | RJ45 | ||
![]() 1600301-50 Lapp | In Stock | - | - | - | - | - | 6 | 10 | - | Flame-retardant,Oil-resistant | NSGAFÖU | - | VDE 0250, part 602. | - | - | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 2.50 mm² | 2.50mm² | Black | - | - | No | Rubber | - | - | 1600301-50 | Compound 5GM3 | - | - | - | +90°C | +90°C | - | -40°C | -25°C | - | - | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | 7.50mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | - | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | - |