- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Approvals | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Wire ID code | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Insulation | Shielded | Temperature range | Rated Voltage | Number of cores | Bend radius | Test voltage | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70002646 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² without gn/ge | 1mm² | - | Grey | No | No | - | Polyurethane | - | - | - | 70002646 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 2x | - | 1 | 500V | 300/500V | 500 | 300V | - | - | - | 5.9 | 5.70mm | - | - | - | -5 - 50 | No | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 2 | - | - | - | - | ||
![]() 26223-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® CLASSIC 810 CY 4G1.0 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 7 x 0.75mm² | 0.75mm² | - | Grey | - | No | - | PVC | - | - | - | 26223-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | 0°C | 7G | - | - | 500V | 300/500V | - | 300V | - | - | - | - | 11.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 810 CY 4G1.0 | - | - | - | - | - | - | - | Yes | Moves: 0 - +70 ° C fixed installation: -40 - +80 ° C. °C | - | - | Minimum bend radius for flexible application: 7.5 x external dia. when laid fixed: 4 x external dia. | - | - | - | ||
![]() 73220233 Lapp | In Stock | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 12 x 0.14mm² | 0.14mm² | - | Black | No | No | - | Polyurethane | - | - | - | 73220233 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 12x | - | 0.14 | 250V | - | 50 | 50 | - | - | - | 7.2 | 27mm | - | - | (not for heavy current applications) 250V | -5 - 50 | No | - | - | Yes | - | 1600mm | 1600 | 400mm | 400 | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | - | - | - | - | Yes | When fixed : -5 - +50°C | - | 12 | - | - | - | - | ||
![]() 0010009-100 Lapp | In Stock | - | - | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 14 G 0.50 mm² | 0.50mm² | - | Grey | - | No | - | PVC | - | - | - | 0010009-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 14G | - | - | 500V | - | - | 300V | - | - | - | - | 9.50mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Round | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | - | 4000V | - | - | ||
![]() 1119104-200 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 200m | - | Finely stranded | 4 G 0.75 mm² | 0.75mm² | - | Grey | - | No | - | PVC | - | - | - | 1119104-200 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | - | 500V | - | - | 300V | Yes | - | - | - | 6.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX CLASSIC 110 4G0,75 | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 70002717 Lapp | In Stock | - | - | BARE COPPER | CE | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 1.50 mm² | 1.50mm² | - | Grey | No | No | LAPP GROUP PVT LTD | Polyurethane | POLYVINYL CHLORIDE | POLYURETHANE | Lapp Group | 70002717 | 70002717 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | - | 2.5 | 500V | 300/500V | 500 | 300V | - | 50 °C | 5 °C | 8.3 | 28.50mm | - | Active | - | -5 - 50 | Yes | 5.22 | Yes | Yes | - | 2500mm | 2500 | 1000mm | 1000 | Black wires with white number printing (VDE 0293) | EAR99 | ÖLFLEX SPIRAL 400 P 3G2,5/1000 | MECHANICAL ENGINEERING, APPARATUS CONSTRUCTION | NO | STRANDED | compliant | 3 | WIRE AND CABLE | - | No | Moved: +5 - +50°C | 300 V | - | - | - | 2.5 mm2 | 8.1 mm | ||
![]() 15702-75 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | - | - | 75m | - | Finely stranded | 2 x 1 mm² | 1mm² | - | Grey | - | Yes | - | PVC | - | - | - | 15702-75 | - | PVC | - | - | - | +70°C | +70°C | -40°C | -5°C | 2x | - | - | 500V | - | - | 300V | - | - | - | - | 8.80mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 150 CY QUATTRO 2X1 | - | - | - | - | - | - | - | - | - | - | - | - | 3000 V | - | - | ||
![]() 1121237-100 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 100m | - | Finely stranded | 5 G 0.75 mm² | 0.75mm² | - | Black | - | No | - | PVC | - | - | - | 1121237-100 | - | PVC | - | - | - | +80°C | +70°C | -40°C | -5°C | 5G | - | - | 1000V | - | - | 600V | - | - | - | - | 12.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 5G0,75 | - | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | - | ||
![]() 1123281-500 Lapp | In Stock | - | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | 500m | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1 mm² | 1mm² | - | Grey | - | Yes | - | - | - | - | - | 1123281-500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 12x | - | - | 500V | - | - | 300V | - | - | - | - | 11.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX CLASSIC 135 CH 12X1 | - | - | - | - | - | - | - | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | - | - | ||
![]() 1123315-500 Lapp | In Stock | - | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | 500m | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 1.50 mm² | 1.50mm² | - | Grey | - | Yes | - | - | - | - | - | 1123315-500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 7x | - | - | 500V | - | - | 300V | - | - | - | - | 10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX CLASSIC 135 CH 7X1,5 | - | - | - | - | - | - | - | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | - | - | ||
![]() 25319-300 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SERVO FD 796 P | - | - | - | 300m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 G 1.50 mm² + 2 x 1.50 mm² | 1.50mm² | 1.50mm² | Black | - | Yes | - | Polyurethane | - | - | - | 25319-300 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 4G | 2x | - | 1000V | - | - | 600V | - | - | - | - | 11.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX SERVO FD 796P 4G1,5+(2x1,5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119880/500 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 1.50 mm² | 1.50mm² | - | Black | - | No | - | PVC | - | - | - | 1119880/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | - | 500V | - | - | 300V | - | - | - | - | 8.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX CLASSIC 110 5G1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 1308304/100 Lapp | In Stock | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | - | - | 100m | - | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 4 G 1.50 mm² | 1.50mm² | - | Silver-grey (RAL 7001) | - | No | - | Polyurethane | - | - | - | 1308304/100 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 4G | - | - | 500V | - | - | 300V | - | - | - | - | 7.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX 408 P 4G1,5 | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 1119873/500 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 500m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 0.75 mm² | 0.75mm² | - | Black | - | No | - | PVC | - | - | - | 1119873/500 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 5G | - | - | 500V | - | - | 300V | - | - | - | - | 6.70mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | 1119873/500 | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 00136333/500 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | - | 500m | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 G 2.50 mm² | 2.50mm² | - | Orange | - | No | - | Polyurethane | - | - | - | 00136333/500 | - | Polyurethane | - | - | - | +90°C | +90°C | -50°C | -40°C | 5G | - | - | 750V | - | - | 450V | - | - | - | - | 13.10mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P 2X0.75 | - | - | - | - | - | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | - | - | ||
![]() 73220375 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 18 x 0.25 mm² | 0.25mm² | - | Grey | According to IEC/EN 60332-1-2 | No | - | PUR | - | - | - | 73220375 | - | - | - | Polyurethane (PUR) | - | - | +50°C | - | -5°C | 18x | - | 0.25 | 250V | - | 50 | 50 | - | - | - | 8.5 | 31mm | - | - | (not for heavy current applications) 250V | -5 - 50 | - | - | - | Yes | - | 400mm | 400 | 100mm | 100 | DIN 47100 | - | Lapp | - | - | - | - | - | - | - | No | - | - | 18 | - | - | - | - | ||
![]() 13621-100 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | - | - | 100m | - | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | - | Orange | - | No | - | Polyurethane | - | - | - | 13621-100 | - | Polyurethane | - | - | - | +90°C | +90°C | -50°C | -40°C | 3G | - | - | 750V | - | - | 450V | - | - | - | - | 8.90mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P 2X0.75 | - | - | - | - | - | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | - | - | ||
![]() 1123307-100 Lapp | In Stock | - | - | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | - | - | 100m | - | Finely stranded | 3 G 1.50 mm² | 1.50mm² | - | Grey | - | Yes | - | - | - | - | - | 1123307-100 | - | - | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | - | 500V | - | - | 300V | - | - | - | - | 7.60mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX CLASSIC 135 CH 3G1,5 | - | - | - | - | - | - | - | - | - | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | - | - | ||
![]() 10019935-50 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 50m | - | Finely stranded | 12 G 1.50 mm² | 1.50mm² | - | Grey | - | Yes | - | - | - | - | - | 10019935-50 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 12G | - | - | 500V | - | - | 300V | - | - | - | - | 12.20mm | Yes | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 12G1,5 N | - | - | - | - | - | - | - | - | - | - | - | - | 4000V | - | - | ||
![]() 12825-1 Lapp | In Stock | - | - | - | - | 4 | 15 | PUR coating,Halogen-free,Flame-retardant | 440 P | - | - | - | Sold per metre | - | - | 2 x 1 mm² without gn/ge | 1mm² | - | Grey | - | Yes | - | - | - | - | - | 12825-1 | - | - | - | - | 300m | +90°C | +90°C | -50°C | -40°C | 2x | - | - | 500V | 300/500V | - | 300V | Yes | - | - | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® 440 P 2X1 | - | - | - | - | - | - | - | - | - | - | - | Flexible range: 15 x outer-Ø, fixed laid: 4 x outer-Ø | 3000V | - | - |