- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Color | Shielding | Halogen Free | Insulation | Shielded | Temperature range | Outside Diameter | Standards | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 460283-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 5 x 4mm² | 4mm² | Red,Brown | - | Yes | Silicone | 460283-1 | - | - | - | 100m | +180°C | - | -50°C | - | 5G | - | 500V | 300/500V | - | 300V | - | - | 14.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SIHF | - | - | - | - | - | -50 - +180°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | ||
![]() 1591302-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 3 x 2 x 6mm | 0.60mm | Grey | - | No | PVC | 1591302-1 | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 6x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 6.30mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | Yes | When permanently installed: -30 - +70°C | - | J-Y(ST)Y | 10 x external dia. | - | ||
![]() 16001143-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Oil-resistant,Harmonised,Cold-resistant,UV-resistant | H07RN-F | - | - | - | Sold per metre | - | Fine wire | 4 G 35 mm² | 35mm² | Black | - | No | Rubber | 16001143-1 | - | - | - | 250m | +60°C | +60°C | -40°C | -25°C | 4G | - | 750V | - | - | 450V | - | - | 41.40mm | Yes | - | - | - | - | Yes | No | - | - | - | - | - | - | - | H07RN-F 4G35 | - | - | - | - | No | - | - | - | - | 2500V | ||
![]() 28502-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.5 mmmm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | PVC | 28502-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.70mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LIYY 2X0.5 | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | ||
![]() 10035058-50 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | - | - | 50m | - | Finely stranded | 4 G 1 mm² | 1mm² | Grey | - | Yes | - | 10035058-50 | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 4G | - | 500V | - | - | 300V | - | - | 8.90mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 4G1 N | - | - | - | Halogen-free special mixture | - | - | - | - | - | 4000V | ||
![]() 22602-1 Lapp | In Stock | - | - | - | 22 | 6 | 15 | Flame-retardant | LiYY | VDE 0815 | - | - | Sold per metre | - | 7-strand | 2 x 0.34mm² | 0.34mm² | Grey | - | No | PVC | 22602-1 | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 2x | - | - | 300V | - | - | - | - | 4.80mm | No | 250 V (not for heavy current applications) | - | - | - | Yes | Yes | - | - | - | - | - | - | 47100 | UNITRONIC® LIYY UL/CSA DIN 2xAWG22/7 | - | - | - | - | No | When fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | ||
![]() 0034408-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.25mm² | 0.25mm² | Grey | - | No | PVC | 0034408-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.10mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONIC® LiYCY 8X0.25 | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 1032055/500 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | - | - | 500m | - | Braid, fine strands | 7 x 0.14 mm² | 0.14mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032055/500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 7x | - | 350V | - | - | - | - | - | 4.90mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST C 7x0,14 | - | - | - | - | Yes | - | - | - | - | 1200V | ||
![]() 7027063-100 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,Oil-resistant | ÖLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | 100m | - | Braid, finely stranded according to DIN/ISO 6722-4 | 4 x 1 mm² | 1mm² | Black | - | No | PVC | 7027063-100 | PVC | - | - | - | +85°C | - | -40°C | - | 4x | - | 60V | - | - | - | - | - | 6.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | ISO 4141-3 | ÖLFLEX TRUCK 170 FLRYY 4X1 | - | - | - | - | - | -40 - +85 °C Application area Class A°C | - | - | - | - | ||
![]() 18020099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | PVC | 18020099-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | Yes | - | 5.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® SMART 108 | - | - | - | PVC | - | - | - | - | - | 4000V | ||
![]() 1119404-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Grey | - | No | - | 1119404-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 4G2.5 | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 1600203-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 0.75 mm² without gn/ge | 0.75mm² | Black | - | No | Rubber | 1600203-1 | Rubber mixture EM3 | - | - | 500m | +60°C | +60°C | -25°C | -25°C | 2x | - | 500V | 300/500V | - | 300V | - | - | 7.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F 3G1.5 | - | - | - | - | No | -25 - +60°C | - | H05RR-F | 6 x external dia. for a flexible use | 2500V | ||
![]() 16001073-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 6mm² | 6mm² | Black | - | No | Rubber | 16001073-1 | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | -25°C | 4G | - | 750V | 450/750V | - | 450V | - | - | 20mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F (NCC) | - | - | - | - | No | Moving: -25 - +60°C | - | - | 6 x external dia. for a flexible use | 2500V | ||
![]() 1601338 Lapp | In Stock | - | - | Cable | - | - | - | Harmonised | H03VVH2-F | - | - | - | 10m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1601338 | - | - | - | - | - | - | - | - | 2x | - | 300V | - | - | 300V | - | - | 5.25mm | Yes | - | - | - | Compliant | Yes | No | - | - | - | - | - | - | - | H03VV-F | Black | Unshielded | Not Halogen Free | - | No | - | 5.25 mm | - | - | - | ||
![]() 66244-1 Lapp | In Stock | - | - | - | 20 | 6 | 15 | Shielded,Flame-retardant | LiYCY(TP)UL/CSA DIN | In accordance with VDE 0812. | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.5mm² | 0.50mm² | Dark grey | - | No | PVC | 66244-1 | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | - | - | - | - | - | 8.50mm | No | (not for heavy current applications) 250V | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | Yes | -30 - +80 ºC°C | - | - | For flexible use: 15 x external Ø · When fixed: 6 x external Ø | - | ||
![]() 44658-1 Lapp | In Stock | - | - | - | 24 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.23 mm² | 0.23mm² | Grey | - | No | PVC | 44658-1 | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 6.40mm | No | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY A | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 70002753 Lapp | In Stock | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 3 G 1.50 mm² | 1.50mm² | Black | No | No | Polyurethane | 70002753 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 3G | 1.5 | 750V | - | 750 | 450V | - | 9 | 31mm | - | - | -25 - 50 | Yes | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | - | SPIRAL H07BQ-F BLACK 3G1,5/2000 | - | - | - | - | No | - | - | - | - | - | ||
![]() 70002669 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Grey | No | No | Polyurethane | 70002669 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 1 | 500V | 300/500V | 500 | 300V | - | 8.2 | 8mm | - | - | -5 - 50 | Yes | - | Yes | - | 6000mm | 5000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | ||
![]() 1032121/100 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | 4 x 2 x 0.50 mm² | 0.50mm² | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032121/100 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 8x | - | - | - | - | - | - | - | 9.40mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | UNITRONIC ROBUST C (TP) 4x2x0,5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1032012/500 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant | UNITRONIC® ROBUST | - | - | - | 500m | - | - | 2 x 0.25 mm² | 0.25mm² | Black | - | Yes | - | 1032012/500 | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 2x | - | - | - | - | - | - | - | 3.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | - | UNITRONIC ROBUST 2x0,25 | - | - | - | - | - | - | - | - | - | - |