- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Range of uses | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Min Operating Temperature | Color | Shielding | Impedance | Halogen Free | Insulation | Shielded | Temperature range | Outside Diameter | Standards | Number of cores | Bend radius | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71220132 Lapp | In Stock | - | - | Cable | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | Polyurethane | 71220132 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 4G | 1 | 500V | - | 500 | 300V | - | 8.2 | 30mm | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 2000mm | 2000 | 600mm | 600 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | -30 °C | Yellow | Unshielded | - | Halogen Free | - | No | moves: -30 - +50°C | 30 mm | - | - | - | - | - | ||
![]() 34222-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC® SENSOR LiYCY...BD | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Braid, much strand, VDE 0295, Class 2/IEC 60228 Class 2 | 8 x 2 x 0.50 mm² | 0.50mm² | Sky blue | - | No | PVC | 34222-1 | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 16x | - | - | - | - | - | - | - | 13mm | No | 225V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | according to VDE 0815 | UNITRONIC® EB JE-LiYCY...BD | - | - | - | - | - | - | Yes | - | - | - | - | - | 2000V | - | ||
![]() 1591511-1 Lapp | In Stock | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0472, Teil 804 Prüfart C | - | - | Sold per metre | - | Plain copper | 20 x 2 x 0.8mm | 0.80mm | Grey | - | No | PVC | 1591511-1 | - | - | - | 100m | +70°C | +50°C | -30°C | -5°C | 40x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 16.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | - | - | Yes | When permanently installed: -30 - +70°C | - | - | - | 6 x external dia. | - | - | ||
![]() 1121232-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 2 x 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1121232-1 | PVC | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 1000V | - | - | 600V | - | - | 10.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | PVC | - | - | - | - | - | - | 4000V | - | ||
![]() 10400-1 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 YELLOW | In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 G 1.50 mm² | 1.50mm² | Yellow | - | No | PVC | 10400-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | No | - | 8.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | - | PVC | - | - | - | - | - | - | 4000V | - | ||
![]() 49900001 Lapp | In Stock | - | - | Cable | 6 | - | - | - | - | - | - | Sold per metre | - | Copper stranded conductor, tinned stranded conductor class 5 according to IEC 60228, HD 383/VDE 0295 | 2 x 0.50 mm² | 0.50mm² | Black | - | No | - | 49900001 | - | - | - | - | +180°C | - | -50°C | - | 2x | - | 300V AC | - | - | - | - | - | 4.50mm | No | - | - | - | - | Non-Compliant | Yes | Yes | - | - | - | - | - | - | - | SiL-(N)2GFAZ | -50 °C | Black | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 2.15mm | ||
![]() 1135903-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,Flexible | LFLEX CLASSIC 110 CY | VDE-Reg. No. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 55 | 3 x 1.50 mm² | 1.50mm² | Transparent | - | No | - | 1135903-1 | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | 8.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed: -40 - +80°C | - | - | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 4000V | - | ||
![]() 70002643 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 0.75 mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002643 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 5G | 0.75 | 500V | 300/500V | 500 | 300V | - | 6.9 | 6.70mm | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | ||
![]() 1121268-1 Lapp | In Stock | - | - | - | 6 | 20 | Shielded,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 3 x 1 mm² | 1mm² | Black | - | No | PVC | 1121268-1 | PVC | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 3x | - | 1000V | - | - | 600V | - | - | 11.20mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® CLASSIC 110 CY | - | - | - | - | - | PVC | - | - | - | - | - | - | 4000V | - | ||
![]() 70002637 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 G 0.75 mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002637 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | 6.4 | 6.20mm | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | 4 | - | - | - | ||
![]() 11009-1 Lapp | In Stock | - | - | - | 4 | 12 | Harmonised,Oil-resistant | ÖLFLEX® 140 | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 0.75 mm² | 0.75mm² | Grey | - | No | - | 11009-1 | - | - | - | - | +70°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | Yes | - | 7.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Black with white numbers according to VDE 0293 | CAT 5e/CCA | - | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | ||
![]() 70002631 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 0.75 mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002631 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | 0.75 | 500V | 300/500V | 500 | 300V | - | 5.9 | 5.70mm | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | 3 | - | - | - | ||
![]() 27442-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 4 x 0.34 mm² | 0.34mm² | Grey | - | No | PVC | 27442-1 | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | - | - | - | - | - | 6.30mm | No | 500V | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | - | - | - | Yes | - | - | - | - | - | 1500V | - | ||
![]() 465133-1 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | ÖLFLEX® HEAT 180 EWKF | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1.50 mm² | 1.50mm² | Black | - | Yes | Silicone | 465133-1 | Sheath: notch-resistant to EWKF Silicon-base | - | - | 100m | +180°C | - | -50°C | - | 4G | - | 500V | - | - | 300V | - | - | 9.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | ÖLFLEX® HEAT 180 EWKF | - | - | - | - | - | - | - | - | - | - | - | - | 2000V | - | ||
![]() 91200-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Acid-resistant,Heat-resistant | ÖLFLEX® HEAT 205 MC | - | - | - | Sold per metre | - | Fine-stranded, tin-plated copper conductor according to VDE 0295, Class 5/IEC 60228 | 2 x 0.25 mm² | 0.25mm² | Black | - | No | Fluorinated ethylene propylene | 91200-1 | Wire insulation and sheath of FEP (Fluorinated ethylene propylene) | - | - | 100m | +205°C | - | -100°C | - | 2x | - | 500V | - | - | 300V | - | - | 3.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Colored according to VDE 0293-308 | ÖLFLEX® HEAT 205 MC | - | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | ||
![]() 1600200-10 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Harmonised | H05RR-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | 10m | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Cl.5 | 1.5mm² | 1.50mm² | Black | - | No | Rubber | 1600200-10 | Rubber mixture EM3 | - | - | - | +60°C | +60°C | -25°C | -25°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 10.40mm | Yes | - | - | - | - | - | Yes | No | - | - | - | - | - | - | Up to 5 wires: according to VDE 0293-308 | H05RR-F 3G1.5 | - | - | - | - | - | - | No | -25 - +60°C | - | H05RR-F | - | 6 x external dia. for a flexible use | 2500V | - | ||
![]() 70002754 Lapp | In Stock | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | No | No | Polyurethane | 70002754 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | -25°C | -25°C | 4G | 1.5 | 750V | - | 750 | 450V | - | 10 | 38mm | - | - | -25 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/500 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 2170000-100 Lapp | In Stock | - | - | - | 6 | - | Braided shield,flexible core | RG58 C/U | - | - | - | 100m | - | - | - | - | Black | - | No | PVC | 2170000-100 | - | - | - | - | +80°C | +80°C | -40°C | -40°C | - | - | - | - | - | - | - | - | 4.95mm | Yes | - | - | - | For wireless and computer systems | - | - | No | - | - | - | - | - | - | - | Coaxial-, RGB-cable | - | - | - | 50Ω | - | - | - | -40 - +80°C | - | - | - | - | - | - | ||
![]() 161052-100 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC-C-PVC | 2 x 0.22 mm² | 0.22mm² | Black | - | No | PVC | 161052-100 | PVC | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 4.90mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162005-100 Lapp | In Stock | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | GL-GL oval | 2 x 1.50 mm² | 1.50mm² | Green | - | No | - | 162005-100 | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Glass fiber insulated version 1.5 mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm |