- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 152035-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | SIL-SIL-S oval | 2 x 0.75 mm² | 0.75mm² | Green | No | - | 152035-100 | - | - | - | - | - | 2x | - | - | - | - | - | Yes | No | - | - | - | Thermal and compensation cable 0.75 mm² | - | - | - | - | - | 4.4mm | ||
![]() 11009-50 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 11009-50 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 6.80mm | Yes | No | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 3G0,75 | - | - | - | - | 3000V | - | ||
![]() 162030-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 500m | SIL-SIL-S oval | 2 x 0.50 mm² | 0.50mm² | Green | No | - | 162030-500 | - | - | - | - | - | 2x | - | - | - | - | - | Yes | No | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | 4.4mm | ||
![]() 162040-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC | 2 x 0.50 mm² | 0.50mm² | Green | No | PVC | 162040-100 | PVC | - | - | - | - | 2x | - | - | - | - | 5.40mm | Yes | No | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - | ||
![]() 152011-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC-S | 2 x 1.50 mm² | 1.50mm² | Green | No | PVC | 152011-100 | PVC | - | - | - | - | 2x | - | - | - | - | 8mm | Yes | No | - | - | - | PVC insulated version 1.5 mm² | - | - | - | - | - | - | ||
![]() 1121306-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | 100m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1121306-100 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 1000V | - | 600V | - | 11.80mm | Yes | No | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 2X1,5 | PVC | - | - | - | 4000V | - | ||
![]() 1600103-100 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Harmonised,Cold-resistant,UV-resistant | H07RN-F | - | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Black | No | Rubber | 1600103-100 | - | +60°C | +60°C | -40°C | -25°C | 3G | 750V | - | 450V | - | 11.90mm | Yes | No | - | - | Up to 5 wires: according to VDE 0293-308 · From 6 wires black with white numbers | H07RN-F 3G1,5 | - | No | - | - | 2500V | - | ||
![]() 11037-100 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 11037-100 | PVC | +70°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | 12.40mm | Yes | No | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 5G2,5 | - | - | - | - | 3000V | - | ||
![]() 123543-100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | 100m | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 4 G 1.50 mm² | 1.50mm² | Orange | Yes | Polyurethane | 123543-100 | Outer cover/jacket: Polyurethane | +80°C | +80°C | -50°C | -40°C | 4G | 500V | 300/500V | 300V | - | 9.30mm | Yes | No | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | - | ||
![]() 34191-250 Lapp | In Stock | - | - | 6 | - | Flame-retardant | JE-Y(ST)Y...BD | In accordance with VDE 0815 | 250m | Single-wire | 4 x 2 x 0.50 mm² | 0.50mm² | Grey | No | PVC | 34191-250 | - | +70°C | +50°C | -30°C | -5°C | 8x | - | - | - | - | 8.50mm | Yes | No | - | Yes (1) | VDE 0815 | JE-Y(ST)Y...BD 4X2X0,8 | - | Yes | - | - | - | - | ||
![]() 35703-50 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 50m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 35703-50 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 12.20mm | Yes | No | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 7G0,5 | - | - | - | - | 3000V | - | ||
![]() 12852-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | 50m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | Yes | Polyurethane | 12852-50 | PUR | +90°C | +90°C | -50°C | -40°C | 5G | 500V | - | 300V | - | 11.20mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 5G2,5 | - | - | - | - | 3000V | - | ||
![]() 1600012-100 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 100m | - | 1 G 16 mm² | 16mm² | Grey | No | PVC | 1600012-100 | - | +70°C | +60°C | -40°C | +5°C | 1G | 500V | 300/500V | 300V | - | 9.60mm | Yes | No | - | - | - | NYM-J 1G16 | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | When permanently installed: 4 x external dia. | - | - | ||
![]() 1026732-50 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1026732-50 | - | +70°C | +70°C | -40°C | 0°C | 3G | 500V | - | 300V | - | 8.40mm | Yes | No | - | - | - | ÖLFLEX CHAIN 809 3G2,5 | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | - | ||
![]() 1026763-100 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1026763-100 | - | +70°C | +70°C | -40°C | 0°C | 7G | 500V | - | 300V | - | 9.10mm | Yes | No | - | - | - | ÖLFLEX CHAIN 809 CY 7G0,75 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | - | ||
![]() 100933-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 2.50 mm² | 2.50mm² | Grey | No | PVC | 100933-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 750V | - | 450V | - | 9.60mm | Yes | No | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | - | ||
![]() 11023-50 Lapp | In Stock | - | - | 4 | 12 | Harmonised,Oil-resistant,Flexible | H05VV-F | HD 21.13 S1, VDE 0281-13 | 50m | Finely stranded | 25 G 1 mm² | 1mm² | Grey | No | PVC | 11023-50 | PVC | +70°C | +70°C | -40°C | -5°C | 25G | 500V | - | 300V | - | 18.80mm | Yes | No | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX 140 25G1 | - | - | - | - | 3000V | - | ||
![]() 12827-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | 50m | Finely stranded | 4 G 1 mm² | 1mm² | Grey | Yes | Polyurethane | 12827-50 | PUR | +90°C | +90°C | -50°C | -40°C | 4G | 500V | - | 300V | - | 7.70mm | Yes | No | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 4G1 | - | - | - | - | 3000V | - | ||
![]() 11140-150 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,Flexible | ÖLFLEX® CLASSIC 191 | UL AWM Style 21098 · CSA AWM I A/B II A/B | 150m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 11140-150 | PVC | +70°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | Yes | 9.90mm | Yes | No | No | - | Black with white numbers according to VDE 0293 | ÖLFLEX 191 7G1,5 | - | - | - | - | 4kV | - | ||
![]() 10025-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 6 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 10025-100 | PVC | +80°C | +70°C | -40°C | -5°C | 6G | 500V | - | 300V | - | 7.30mm | Yes | No | - | - | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | - |