- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10071-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 10071-50 | PVC | +80°C | +70°C | -40°C | -5°C | 12G | 500V | - | 300V | - | 12mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 101254-50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 101254-50 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | - | 300V | - | 5.70mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 136033-100 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | 100m | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 G 0.75 mm² | 0.75mm² | Orange | No | Polyurethane | 136033-100 | Polyurethane | +90°C | +90°C | -50°C | -40°C | 5G | 500V | - | 300V | - | 8.50mm | Yes | No | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | ||
![]() 104053-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 YELLOW | In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Yellow | No | PVC | 104053-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 750V | - | 450V | No | 11.80mm | Yes | No | - | Round | PVC | - | - | - | 4000V | ||
![]() 35289-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 35289-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 750V | - | 450V | No | 15.90mm | Yes | No | Coloured according to VDE 0293 or VDE 0293-308 | Round | - | - | - | - | 4kV | ||
![]() 1119112-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 12 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119112-100 | PVC | +80°C | +70°C | -40°C | -15°C | 12G | 500V | - | 300V | Yes | 9.90mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G0,75 | - | - | - | - | 4000V | ||
![]() 1119804-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 4 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119804-200 | PVC | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | Yes | 6.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4X0,75 | - | - | - | - | 4000V | ||
![]() 1119407-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 7 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1119407-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 11.10mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G2,5 | - | - | - | - | 4000V | ||
![]() 1119607-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 25m | Finely stranded | 7 G 6 mm² | 6mm² | Grey | No | PVC | 1119607-25 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 16mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G6 | - | - | - | - | 4000V | ||
![]() 1600071-50 Lapp | In Stock | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | 50m | - | 7 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1600071-50 | - | +70°C | +60°C | -40°C | +5°C | 7G | 500V | 300/500V | 300V | - | 13.70mm | Yes | No | - | NYM-J 7G2,5 | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | When permanently installed: 4 x external dia. | - | ||
![]() 104033-100 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 YELLOW | In accordance with: IEC 60227-5 HD 21.5 S3 · VDE 0281 Part 5 · HD 21.13 S1 · VDE 0281 Part 13 | 100m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Yellow | No | PVC | 104033-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 750V | - | 450V | No | 10mm | Yes | No | - | Round | PVC | - | - | - | 4000V | ||
![]() 10035061-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 7 G 1 mm² | 1mm² | Grey | Yes | - | 10035061-50 | - | +80°C | +70°C | -40°C | -30°C | 7G | 500V | - | 300V | - | 10.30mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 7G1 N | Halogen-free special mixture | - | - | - | 4000V | ||
![]() 1135025-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 25 G 0.50 mm² | 0.50mm² | Transparent | No | PVC | 1135025-50 | PVC | +80°C | +70°C | -40°C | -15°C | 25G | 500V | - | 300V | - | 15.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 25G0,5 | - | - | - | - | 4000V | ||
![]() 123533-500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | 500m | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 5 G 1.50 mm² | 1.50mm² | Orange | Yes | Polyurethane | 123533-500 | Outer cover/jacket: Polyurethane | +80°C | +80°C | -50°C | -40°C | 5G | 500V | 300/500V | 300V | - | 10.40mm | Yes | No | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | ||
![]() 1119105-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119105-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | Yes | 6.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G0,75 | - | - | - | - | 4000V | ||
![]() 1119210-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 10 G 1 mm² | 1mm² | Grey | No | PVC | 1119210-50 | PVC | +80°C | +70°C | -40°C | -15°C | 10G | 500V | - | 300V | Yes | 10.20mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 10G1 | - | - | - | - | 4000V | ||
![]() 1119007-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 100m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 1119007-100 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | Yes | 6.70mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 7G0,5 | - | - | - | - | 4000V | ||
![]() 16043-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 100 SY | - | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Transparent | No | PVC | 16043-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 8.80mm | Yes | No | Up to 5 wires: according to VDE 0293-308 (Annex T9) · From 6 wires ÖLFLEX ® color code (Annex T7) | Round | PVC | - | - | - | 4000V | ||
![]() 1120462-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,Cold-resistant,High flexural strength,UV-resistant | ÖLFLEX® CLASSIC 100 BK POWER | - | 100m | Cu, bare copper, fine strands | 2 x 1.50 mm² | 1.50mm² | Black | No | PVC | 1120462-100 | PVC | +80°C | +70°C | -40°C | -30°C | 2x | 1000V | - | 600V | - | 9.60mm | Yes | No | Up to 5 wires: according to VDE 0293-308 · From 6 wires ÖLFLEX ® color code | ÖLFLEX CLASSIC 100 BK 0,6/1 KV 2X1,5 | PVC | - | - | - | 4000V | ||
![]() 1120339-100 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 100m | Finely stranded | 2 x 2.50 mm² | 2.50mm² | Black | No | PVC | 1120339-100 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 1000V | - | 600V | - | 10.80mm | Yes | No | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X2,5 | PVC | - | - | - | 4000V |