- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Wire ID code | Type | Insulation resistance | Insulation | Shielded | Temperature range | Number of cores | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00102044/500 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1 mm² | 1mm² | Grey | - | No | PVC | 00102044/500 | - | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 500V | - | - | 300V | - | 7.70mm | Yes | - | - | - | No | - | - | - | - | - | - | 00102044/500 | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 1123111/500 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | - | - | 500m | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Silver-grey | - | Yes | - | 1123111/500 | - | - | - | +70°C | +70°C | -40°C | -15°C | 5G | - | 500V | U0/U: 300/500V | - | 300V | - | 8.10mm | Yes | - | - | - | Yes | - | - | - | - | No | Black wires with white number printing (VDE 0293) | 1123111/500 | > 10 GΩ x km | - | - | Moving: -15 - +70 °C · Fixed laid: -40 - +70°C | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1026769/500 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | Grey | - | No | PVC | 1026769/500 | - | - | - | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | 7.50mm | Yes | - | - | - | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | Wire: PVC · Sheath: PVC | Yes | - | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 1119871/50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | - | - | 50m | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 0.75 mm² | 0.75mm² | Black | - | No | PVC | 1119871/50 | - | - | - | +80°C | +70°C | -40°C | -15°C | 3G | - | 500V | - | - | 300V | - | 5.70mm | Yes | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | 1119871/50 | - | - | - | - | - | - | 4000V | ||
![]() 1026549/100 Lapp | In Stock | - | - | 3 | 7.5 | UV-resistant,Suitable for drag chains,Oil-resistant,highly flexible,Halogen-free,Shielded,Flame-retardant,PUR coating,Cold-resistant | ÖLFLEX® CHAIN 90 CP | - | - | - | 100m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 1 x 4 mm² | 4mm² | Black | - | Yes | Polyurethane | 1026549/100 | - | - | - | +80°C | +80°C | -50°C | -35°C | 1x | - | 1000V | - | - | 600V | - | 7.90mm | Yes | - | - | - | No | - | - | - | - | - | Black | 1026549/100 | - | - | Yes | - | - | - | 4000V | ||
![]() 7038903/100 Lapp | In Stock | - | - | - | - | UV-resistant | UNITRONIC® SENSOR LifYY A | UL | - | - | 100m | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 3 x 0.25 mm² | 0.25mm² | Black | - | No | - | 7038903/100 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | +80°C | +80°C | -30°C | -10°C | 3x | - | - | - | - | - | - | 4.30mm | Yes | - | - | - | No | - | - | - | - | - | - | 7038903/100 | - | - | No | - | - | - | - | ||
![]() 73220255 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220255 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 5x | 0.25 | 250V | - | 50 | 50 | 6 | 21mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | DIN 47100 | Lapp | - | - | Yes | - | 5 | - | - | ||
![]() 73220240 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Black | - | No | PUR | 73220240 | - | - | - | - | +50°C | - | -5°C | 2x | - | 250V | - | - | - | - | 18mm | - | (not for heavy current applications) 250V | - | Yes | - | 400mm | - | 100mm | - | - | DIN 47100 | Lapp | - | - | Yes | - | - | - | - | ||
![]() 73220254 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 4 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220254 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 4x | 0.25 | 250V | - | 50 | 50 | 5.6 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | DIN 47100 | Lapp | - | - | Yes | - | - | - | - | ||
![]() 73220242 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220242 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 2x | 0.25 | 250V | - | 50 | 50 | 4.7 | 18mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | DIN 47100 | Lapp | - | - | Yes | - | - | - | - | ||
![]() 73220273 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220273 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 12x | 0.25 | 250V | - | 50 | 50 | 8.4 | 30mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | DIN 47100 | Lapp | - | - | Yes | - | 12 | - | - | ||
![]() 73220265 Lapp | In Stock | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.25 mm² | 0.25mm² | Black | No | No | PUR | 73220265 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | - | -5°C | 7x | 0.25 | 250V | - | 50 | 50 | 7.3 | 26mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 400mm | 400 | 100mm | 100 | - | DIN 47100 | Lapp | - | - | Yes | - | - | - | - | ||
![]() 73220301 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220301 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 2x | 0.14 | 250V | - | 50 | 50 | 3.4 | 14mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | DIN 47100 | Lapp | - | - | No | - | - | - | - | ||
![]() 73220309 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220309 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 3x | 0.14 | 250V | - | 50 | 50 | 3.9 | 15mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 2000mm | 2000 | 500mm | 500 | - | DIN 47100 | Lapp | - | - | No | - | 3 | - | - | ||
![]() 73220306 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220306 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 3x | 0.14 | 250V | - | 50 | 50 | 3.9 | 15mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | DIN 47100 | 73220306 | - | - | No | - | - | - | - | ||
![]() 73220318 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220318 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 5x | 0.14 | 250V | - | 50 | 50 | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1600mm | 1600 | 400mm | 400 | - | DIN 47100 | Lapp | - | - | No | - | - | - | - | ||
![]() 73220322 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220322 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 6x | 0.14 | 250V | - | 50 | 50 | 4.8 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 1200mm | 1200 | 300mm | 300 | - | DIN 47100 | Lapp | - | - | No | - | - | - | - | ||
![]() 73220333 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | - | - | 1pc(s) | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 12 x 0.14 mm² | 0.14mm² | Grey | - | No | PUR | 73220333 | - | - | - | - | +50°C | - | -5°C | 12x | - | 250V | - | - | - | - | 21mm | - | (not for heavy current applications) 250V | - | Yes | - | 1600mm | - | 400mm | - | - | DIN 47100 | Lapp | - | - | No | - | - | - | - | ||
![]() 73220316 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 5 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220316 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 5x | 0.14 | 250V | - | 50 | 50 | 4.5 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | DIN 47100 | 73220316 | - | - | No | - | - | - | - | ||
![]() 73220321 Lapp | In Stock | - | - | - | - | UV-resistant,PUR coating,Oil-resistant,Unshielded,highly flexible | UNITRONIC® SPIRAL LiF2Y11Y | 1200 V | Grey | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 6 x 0.14 mm² | 0.14mm² | Grey | According to IEC/EN 60332-1-2 | No | PUR | 73220321 | - | - | Polyurethane (PUR) | - | +50°C | - | -5°C | 6x | 0.14 | 250V | - | 50 | 50 | 4.8 | 19mm | - | (not for heavy current applications) 250V | -5 - 50 | Yes | - | 800mm | 800 | 200mm | 200 | - | DIN 47100 | Lapp | - | - | No | - | 6 | - | - |