- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Core resistance | Cross section | Cross section (each core) | Cross section (each core) (part 2) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. frequency | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of leads (part 2) | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Operating capacity | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Specification | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wave impedance | Wire ID code | Type | Shielding | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1032115/100 Lapp | In Stock | - | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | - | - | 100m | - | Braid, fine strands | - | 3 x 2 x 0.34 mm² | 0.34mm² | - | Black | - | Yes | TPE (low-odour thermoplastic elastomer ) | 1032115/100 | - | - | - | - | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | - | - | - | - | - | - | - | 7.80mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Yes (1) | - | - | UNITRONIC ROBUST C (TP) 3x2x0,34 | - | - | - | - | - | - | ||
![]() 2170264-1 Lapp | In Stock | - | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | CAN BUS CAN UL/CSA | Approvals UL/CSA-genormt (UL/CSA). | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 2 x 2 x 0.34mm² | 0.34mm² | - | Violet | - | Yes | PVC | 2170264-1 | - | - | - | - | 500m | +75°C | +70°C | -40°C | -30°C | 4x | - | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | 8.50mm | No | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | 120Ω | - | CAN BUS CAN UL/CSA | - | PVC | Yes | Fixed: -40 - +75 °C, active : -30 - +70°C | 15 x external dia. for wide range of applications, 8 x external dia. when permanently installed | Ader/Ader: 1500V | ||
![]() 2170260-1 Lapp | In Stock | - | - | - | 8 | 15 | Halogen-free,Flame-retardant,Oil-resistant | BUS CAN | Approvals UL/CSA-genormt (UL/CSA). | - | - | Sold per metre | - | - | UNITRONIC® Bus CAN UL/CSA (loop): max 186 Ω/km · UNITRONIC® Bus FD P CAN UL/CSA (loop) max. 159.8Ω/km | 1 x 2 x 22mm² | 0.22mm² | - | Violet | - | Yes | PVC | 2170260-1 | - | - | - | - | 300m | +75°C | +70°C | -40°C | -30°C | 2x | - | - | - | - | - | - | - | (800 Hz) max. 40nF/km | - | 5.70mm | No | (not for heavy current applications) 250V | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | 120Ω | - | UNITRONIC® BUS CAN | - | PVC | No | Fixed: -40 - +75 °C, active : -30 - +70°C | 15 x external dia. for wide range of applications, 8 x external dia. when permanently installed | Ader/Ader: 1500V | ||
![]() 1020061/100 Lapp | In Stock | - | - | - | 6 | 15 | UV-resistant,Oil-resistant,Flame-retardant | ÖLFLEX® SERVO 719 | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 5 G 1.50 mm² + 2 x 0.75 mm² | 1.50mm² | 0.75mm² | Black | - | No | PVC | 1020061/100 | - | - | - | - | - | +80°C | +70°C | -40°C | -5°C | 5G | 2x | - | 1000V | - | - | 600V | - | - | - | 10.60mm | Yes | - | - | - | - | No | - | - | - | - | - | No | - | - | Power wires black with imprint | 1020061/100 | - | - | - | - | - | 4000V | ||
![]() 00100653 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 4 x 1.5 mmmm² | 1.50mm² | - | Grey | - | No | PVC | 00100653 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4G | - | - | 500V | U0/U: 300/500V | - | 300V | No | - | - | 8.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | ÖLFLEX® CLASSIC 100 4 x 1.5 mm² | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 1600308-1 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | - | 1 x 50 mm² | 50mm² | - | Black | - | No | Rubber | 1600308-1 | Compound 5GM3 | - | - | - | 300m | +90°C | +90°C | -40°C | -25°C | 1x | - | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | - | 18mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | ||
![]() 35810-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | - | 2 x 2 x 0.5mm² | 0.50mm² | - | Grey | - | No | PVC | 35810-1 | - | - | - | - | 500m | +70°C | - | -30°C | - | 4x | - | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 8.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | UNITRONIC® LiYCY (TP) | - | - | Yes | Fixed installation: -30 - +70°C | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | ||
![]() 0034607-1 Lapp | In Stock | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | - | 7 x 0.5mm² | 0.50mm² | - | Grey | - | No | PVC | 0034607-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 7x | - | - | - | 250 V (not for heavy current applications) | - | - | - | - | - | 7.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY | - | - | Yes | When laid fixed : -30 - +80°C | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 30017798-100 Lapp | In Stock | - | - | - | 6 | - | Halogen-free,Shielded,Flame-retardant | J-H(St)H | - | - | - | 100m | - | Single-wire | - | 2 x 2 x 0.8 mm | 0.8mm | - | Red | - | Yes | - | 30017798-100 | - | - | - | - | - | +70°C | +50°C | -30°C | -5°C | 4x | - | - | 300V | - | - | - | - | - | - | 9mm | Yes | - | - | - | - | No | - | - | - | - | - | - | Yes (1) | - | - | J-H(ST)H...BD 2X2X0,8 BMK | - | - | Yes | - | - | - | ||
![]() 73220250 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 5pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 4 x 0.25 mm² | 0.25mm² | - | Black | No | No | PUR | 73220250 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | -5°C | 4x | - | 0.25 | 250V | - | 50 | 50 | - | - | 5.6 | 20mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | - | 400mm | 400 | 100mm | 100 | - | - | - | DIN 47100 | 73220250 | - | - | Yes | - | - | - | ||
![]() 73220274 Lapp | In Stock | - | - | - | - | - | Oil-resistant,highly flexible,PUR coating,Common shield | UNITRONIC® SPIRAL | 1200 V | Black | Class 6 = very flexible | 1pc(s) | Colour | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | - | 12 x 0.25 mm² | 0.25mm² | - | Black | No | No | PUR | 73220274 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | +50°C | - | -5°C | 12x | - | 0.25 | 250V | - | 50 | 50 | - | - | 8.4 | 30mm | - | (not for heavy current applications) 250V | -5 - 50 | - | Yes | - | - | 2000mm | 2000 | 500mm | 500 | - | - | - | DIN 47100 | Lapp | - | - | Yes | - | - | - | ||
![]() 70002734 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | - | 18 G 0.75 mm² | 0.75mm² | - | Grey | No | No | Polyurethane | 70002734 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | +50°C | +50°C | -5°C | -5°C | 18G | - | 0.75 | 500V | 300/500V | 500 | 300V | - | - | 11.9 | 11.70mm | - | - | -5 - 50 | Yes | Yes | - | - | 1500mm | 1500 | 500mm | 500 | - | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | No | Moved: +5 - +50°C | - | - | ||
![]() 2170234-1 Lapp | In Stock | - | - | - | 10 | - | Flame-retardant | UNITRONIC® BUS | - | - | - | Sold per metre | - | Copper conductor, solid, bare | (Loop): Max. 44Ω/km | 1 x 2 x 1 mm² | 1mm² | - | Blue | - | No | PVC | 2170234-1 | - | - | - | - | 500m | +80°C | +50°C | -30°C | -5°C | 2x | - | - | - | - | - | - | - | - | - | 8mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | 100 ± 20Ω | - | UNITRONIC® BUS PA | - | - | Yes | - | - | Wire/wire: 1500V | ||
![]() 2170204-1 Lapp | In Stock | - | - | - | 8 | 20 | Shielded,Flame-retardant | UNITRONIC® BUS | - | - | - | Sold per metre | - | Stranded wire, finely stranded, 7-strand | (Loop): Max. 186 Ohm/km | 2 x 2 x 0.22 mm² | 0.22mm² | - | Violet | - | No | PVC | 2170204-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250V | 250V | - | - | - | - | - | 7.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | 100 - 120Ω | - | UNITRONIC® BUS LD | - | PVC | Yes | Fixed laying: -40 to +80°C, moving: -5 to +70°C | For fixed laying: 8 x external Ø | Wire/Wire: 1500 V eff | ||
![]() 2170296-1 Lapp | In Stock | - | - | 24 | - | - | Halogen-free,Flame-retardant,Simplex | Cat. 5 | - | - | - | Sold per metre | - | - | - | 4 x 2 x 0.22mm² | 0.22mm² | - | Blue | - | - | - | 2170296-1 | - | - | - | 100MHz | 100m | +80°C | +60°C | -30°C | -5°C | 8x | - | - | - | - | - | - | - | - | - | 6.10mm | No | - | - | - | Yes | Yes | CAT 5e | - | - | - | - | - | Yes (1) | - | - | UNITRONIC® EtherLine®-H CAT.5 | SF/UTP | - | - | -30 - +80°C | - | - | ||
![]() 10019934-100 Lapp | In Stock | - | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | - | - | 100m | - | Finely stranded | - | 7 G 1.50 mm² | 1.50mm² | - | Grey | - | Yes | - | 10019934-100 | - | - | - | - | - | +80°C | +70°C | -40°C | -30°C | 7G | - | - | 500V | - | - | 300V | - | - | - | 9mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 H 7G1,5 N | - | - | - | - | - | 4000V | ||
![]() 0010042 Lapp | In Stock | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | 3 x 1mm² | 1mm² | - | Grey | - | No | PVC | 0010042 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 3G | - | - | 500V | U0/U 300 500 MLV | - | 300V | No | - | - | 6.90mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | ÖLFLEX® CLASSIC 100 3 x 1 mm² | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 22720-1 Lapp | In Stock | - | - | - | 6 | 20 | UV-resistant,Halogen-free,Shielded | OILFLEX® ROBUST 215 C | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 4 x 0.75mm² | 0.75mm² | - | Black | - | Yes | - | 22720-1 | - | - | - | - | 100m | +80°C | +80°C | -50°C | -40°C | 4G | - | - | 500V | 300/500V | - | 300V | Yes | - | - | 7.10mm | No | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | OILFLEX® ROBUST 215 C | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | For flexible use: 20 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 1600305-50 Lapp | In Stock | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | 50m | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | - | 1 x 16 mm² | 16mm² | - | Black | - | No | Rubber | 1600305-50 | Compound 5GM3 | - | - | - | - | +90°C | +90°C | -40°C | -25°C | 1x | - | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | - | 13mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | ||
![]() 1600187-1 Lapp | In Stock | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | - | 2 x 2.5 mm² without gn/ge | 2.50mm² | - | Black | - | No | Rubber | 1600187-1 | Rubber mixing EM2 | - | - | - | 500m | - | +60°C | - | -25°C | 2x | - | - | 750V | 450/750V | - | 450V | - | - | - | 10.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F 2X2.5 | - | - | No | Moving: -25 - +60°C | 6 x external dia. for a flexible use | 2500V |