- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material Type | Approvals | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Range | RoHS | Thickness (mm) | Wire Gauge Range | Series | Connector Type | Type | Color | Applications | Subcategory | Shielding | Style | Current Rating | Output | Output Type | Number of Ports | Response Time | Adhesive | Product Type | Number of Positions/Contacts | Max Frequency | Wire Type | Frequency Range | Legend | Quantity | Background Color | Text Color | Language | Connection Type | Features | Operating Voltage | Product Category | Strain Relief | Power Type | Insulated | IP Rating | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX5MGR Panduit | 28 |
| - | DIN Rail | - | - | - | CE, cULus | - | Panduit | Cat 6a | 1 | - | Autonics | ACS-50T | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Green | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | Screw Clamp | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 16.405 Feet | - | ||
![]() UTP6AX14OR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Honeywell | HVFDSB3B0020G130/U | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | 320 Hz | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 14 Feet | - | ||
![]() UTP6AX2.5MRD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | CE, CSA, UL | - | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Corp | PDG33P0600P5DK | Panduit Corp | Panel | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | 600 A | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 8.2025 Feet | - | ||
![]() UTP6AX12MBU Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | Wieland | 05.511.2953.7 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Blue | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 39.372 Feet | - | ||
![]() UTP6AX45OR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Klockner-Moeller, Div of Eaton | DILER-31-G-C(110VDC) | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 45 Feet | - | ||
![]() UTP6AX50VL Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | ABB | ACH580-01-027A-4+K465+L512 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Violet | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 50 Feet | - | ||
![]() UTP6AX2MOR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Stearns | 105604200 BF | Panduit Corp | End Mount | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Orange | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | 190 VAC;230 VAC | Ethernet Cables / Networking Cables | Yes | - | - | IP54 | - | 6.562 Feet | - | ||
![]() UTP6AX5MBL Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Siemens Building Technologies | 172E-10330S | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Black | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | Threaded | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 16.405 Feet | - | ||
![]() UTP6AX1BL Panduit | 39 |
| - | Free Hanging (In-Line) | - | Polyamide | - | CSA;UR | - | Panduit | Cat 6a | 1 | - | WECO Electrical Connectors | 110-A-111/11 | Panduit Corp | - | Bulk | Active | - | Yes | - | 30~16 AWG | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Gray | - | Cable Assemblies | No | Cat6a | - | - | - | 11 | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 1 Feet | - | ||
![]() UTP6AX20MBU Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | Plastic | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | Brady | 4002-F | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Blue | Pipe & Valve Marking | Cable Assemblies | No | Cat6a | - | - | - | - | - | No | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Air | 0 | Blue | White | English | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 65.62 Feet | - | ||
![]() UTP6AX35GY Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Ohmite | 6114-S-20 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Gray | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 35 Feet | - | ||
![]() UTP6AX30BU Panduit | 42 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | Honeywell | HVFDSB3B0020G230/U | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Blue | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | 320 Hz | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 30 Feet | - | ||
![]() UTP6AX5VL Panduit | 40 |
| - | Free Hanging (In-Line) | Tinned Copper | - | - | CE, cULus | - | Panduit | Cat 6a | 1 | 6.5 mm | NVENT ERIFLEX, ERICO | 563603 | Panduit Corp | - | Bulk | Active | - | Yes | 1.1 mm | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Violet | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | Yes | - | - | 5 Feet | 200 mm | ||
![]() UTP6AX20MGR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Johnson Controls | A19ABC-27C | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Green | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 65.62 Feet | - | ||
![]() UTP6AX3.5MGR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Co | E57SBL30A2SA | Panduit Corp | - | Bulk | Active | 10 mm | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Green | - | Cable Assemblies | Shielded | Cat6a | - | - | NC | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | 3 Pin Micro | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | AC, DC | - | - | 30 mm | 11.4835 Feet | - | ||
![]() UTP6AX2MYL Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Johnson Controls | Y4XPCOMIDL | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Yellow | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 6.562 Feet | - | ||
![]() UTP6AX3MRD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Siemens-West Germany | UTP6AX3MRD | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 9.843 Feet | - | ||
![]() UTP6AX7VL Panduit | 64 |
| - | Free Hanging (In-Line) | - | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Miscellaneous | 2N1542 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Violet | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 7 Feet | - | ||
![]() UTP6AX50RD Panduit | 28 |
| - | Free Hanging (In-Line) | Tinned Copper | - | - | CE, cULus | - | Panduit | Cat 6a | 1 | 6.5 mm | NVENT ERIFLEX, ERICO | 563608 | Panduit Corp | - | Bulk | Active | - | Yes | 1.1 mm | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Red | - | Cable Assemblies | No | Cat6a | - | - | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | Yes | - | - | 50 Feet | 200 mm | ||
![]() UTP6AX5MBU Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | - | CE | UTP6AX | Panduit | Cat 6a | 1 | - | Honeywell | CTS-V-50 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Blue | - | Cable Assemblies | No | Cat6a | - | 0-10 VDC | - | - | 600 ms | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | 50-600 Hz | - | - | - | - | - | - | Molded Plugs | - | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 16.405 Feet | - |