- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Approvals | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Hole Diameter (mm) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Range | RoHS | Thickness (mm) | Wire Gauge Range | Series | Connector Type | Type | Composition | Color | Subcategory | Shielding | Style | Current Rating | Output Type | Configuration | Number of Ports | Product Type | Number of Positions/Contacts | Wire Type | VA Rating | Connection Type | Features | Product Category | Strain Relief | Power Type | Phase | Insulated | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX30OR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Panduit | UTP6AX30OR | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 30 Feet | - | ||
![]() UTP6AX24GR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Panduit | UTP6AX24GR | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Green | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 24 Feet | - | ||
![]() UTP6AX45GR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Thomas & Betts | CH118-250SS | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | Stainless Steel | Green | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 45 Feet | - | ||
![]() UTP6AX9MRD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Panduit | UTP6AX9MRD | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Red | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 29.529 Feet | - | ||
![]() UTP6AX30RD Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | CSA, UL | - | Panduit | Cat 6a | 1 | - | Acme Electric | WI075K22 | Panduit Corp | Floor | Bulk | Active | - | No | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Dry Sealed | - | Red | Cable Assemblies | No | Cat6a | - | - | Delta Primary/Wye Secondary | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | 75 kVA | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 3 | - | - | 30 Feet | - | ||
![]() UTP6AX20OR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Wieland | 05.517.2727.0 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 20 Feet | - | ||
![]() UTP6AX11BU Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | CE, CSA, UL | UTP6AX | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Corp | PDG33P0600P5WJ | Panduit Corp | Panel | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Blue | Cable Assemblies | No | Cat6a | 600 A | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 11 Feet | - | ||
![]() UTP6AX7 Panduit | 124 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | IDEC | LBW6ML-A1T11VS | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 7 Feet | - | ||
![]() UTP6AX14MYL Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Co | E57LAL12T110E3 | Panduit Corp | - | Bulk | Active | 4 mm | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Yellow | Cable Assemblies | Unshielded | Cat6a | - | NO NPN | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | Cable Connection | Molded Plugs | Ethernet Cables / Networking Cables | Yes | DC | - | - | 12 mm | 45.934 Feet | - | ||
![]() UTP6AX0.5MGY Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Miscellaneous | UTP6AX0.5MGY | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Gray | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 1.6405 Feet | - | ||
![]() UTP6AX24GY Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Wieland | 05.518.3010.0 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Gray | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 24 Feet | - | ||
![]() UTP6AX13VL Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL | - | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Corp | HJD3250VH09 | Panduit Corp | Panel | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Violet | Cable Assemblies | No | Cat6a | 250 A | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 13 Feet | - | ||
![]() UTP6AX24OR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Panduit | UTP6AX24OR | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Orange | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 24 Feet | - | ||
![]() UTP6AX5 Panduit | 38 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | ABB | QT550-10W | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 5 Feet | - | ||
![]() UTP6AX8GR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | ABB | ACH580-01-027A-6+B056+L501 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Green | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 8 Feet | - | ||
![]() UTP6AX50BL Panduit | 28 |
| - | Free Hanging (In-Line) | - | Polyamide | CSA;UR | - | Panduit | Cat 6a | 1 | - | WECO Electrical Connectors | 110-A-111/24 | Panduit Corp | - | Bulk | Active | - | Yes | - | 30~16 AWG | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Gray | Cable Assemblies | No | Cat6a | - | - | - | 24 | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Solid Wire;Stranded Wire | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 50 Feet | - | ||
![]() UTP6AX4.5M Panduit | 21 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | - | Pepperl Fuchs | 245285 | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 14.7645 Feet | - | ||
![]() UTP6AX35BU Panduit | 30 |
| - | Free Hanging (In-Line) | - | - | UL | UTP6AX | Panduit | Cat 6a | 1 | - | Cutler Hammer, Div of Eaton Corp | HJD3250W | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Blue | Cable Assemblies | No | Cat6a | 250 A | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 35 Feet | - | ||
![]() UTP6AX45 Panduit | 28 |
| - | Free Hanging (In-Line) | Tinned Copper | - | CE, cULus | UTP6AX | Panduit | Cat 6a | 1 | 6.5 mm | NVENT ERIFLEX, ERICO | 563611 | Panduit Corp | - | Bulk | Active | - | Yes | 1.1 mm | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | White, Off | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | Yes | - | 45 Feet | 300 mm | ||
![]() UTP6AX1MGR Panduit | 28 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | - | Panduit | UTP6AX1MGR | Panduit Corp | - | Bulk | Active | - | Yes | - | - | TX6Aâ„¢ 10Gigâ„¢ | UTP | Cat 6a | - | Green | Cable Assemblies | No | Cat6a | - | - | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | - | - | - | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | - | - | - | 3.281 Feet | - |