- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Twisted pair cabling (part 1) | Wire ID code | Type | Reach Compliance Code | Connector Support Type | Insulation | Shielded | Temperature range | Number of cores | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220162 Lapp | In Stock | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220162 | 73220162 | Polyurethane | Other | Polyurethane (PUR) | +50°C | +50°C | -30°C | -30°C | 3G | 2.5 | 750V | - | 750 | 450V | - | 10.6 | 40mm | - | Active | -30 - 50 | Yes | 5.57 | Yes | - | 5000mm | 5000 | 1700mm | 1700 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 3G2,5/1700 | unknown | WIRE AND CABLE | - | No | moves: -30 - +50°C | - | - | - | ||
![]() 152045-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | PVC-PVC | 2 x 0.75 mm² | 0.75mm² | Green | - | No | - | PVC | - | 152045-500 | - | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 6mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Thermal and compensation cable 0.75 mm² | - | - | - | - | - | - | - | - | ||
![]() 1591222-100 Lapp | In Stock | - | - | 10 | - | Shielded,UV-resistant | A-2YF(L)2Y | - | - | - | 100m | - | - | 10 x 2 x 0.80 mm | 0.80mm | Black | - | No | - | Polyethylene (PE) | - | 1591222-100 | - | - | - | - | +70°C | +50°C | -40°C | -20°C | 20x | - | 225V | - | - | - | - | - | 15.50mm | Yes | - | - | - | - | - | No | - | - | - | - | Yes (1) | - | A-2YF(L)2Y...ST III BD 10X2X0,8 | - | - | - | Yes | - | - | - | Wire/Wire: 500 V<br>Wire/shield: 2000V | ||
![]() 151003-500 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 500m | - | SIL | 2 x 1.50 mm² | 1.50mm² | Blue | - | No | - | - | - | 151003-500 | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 5.40mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Silicone insulated versions 1.5 mm² | - | - | - | - | - | - | - | - | ||
![]() 162052-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | 100m | - | PVC-PVC-C-PVC | 2 x 0.22 mm² | 0.22mm² | Green | - | No | - | PVC | - | 162052-100 | - | PVC | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 4.90mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | - | - | - | ||
![]() 15102-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | - | - | 150m | - | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 15102-150 | - | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | - | - | 6.30mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 2X0,75 | - | - | PVC | - | - | - | - | 3000V | ||
![]() 71220137 Lapp | In Stock | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220137 | - | Polyurethane | Other | Polyurethane (PUR) | +50°C | +50°C | -30°C | -30°C | 5G | 1 | 500V | - | 500 | 300V | - | 9 | 32mm | - | - | -30 - 50 | Yes | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX SPIRAL 540 P 5G1/1000 | - | - | - | No | moves: -30 - +50°C | 5 | - | - | ||
![]() 15105-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | - | - | 150m | - | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 15105-150 | - | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | - | 8.10mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 5G0,75 | - | - | PVC | - | - | - | - | 3000V | ||
![]() 101284-500 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 500m | - | Finely stranded | 3 x 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 101284-500 | - | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | - | - | 300V | - | - | 6.70mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Round | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | 4000V | ||
![]() 1121236-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,for underground installation,UV-resistant | ÖLFLEX® CLASSIC 110 CY BLACK | In accordance with VDE 0250-1 and HD627 S1 | - | - | 50m | - | Finely stranded | 4 x 0.75 mm² | 0.75mm² | Black | - | No | - | PVC | - | 1121236-50 | - | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 1000V | - | - | 600V | - | - | 11.40mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CLASSIC 110 CY BK 0,6/1KV 4X0,75 | - | - | PVC | - | - | - | - | 4000V | ||
![]() 12952-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | - | - | 50m | - | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Silver-grey | - | Yes | - | Polyurethane | - | 12952-50 | - | PUR | - | - | +90°C | +90°C | -50°C | -40°C | 5G | - | 500V | - | - | 300V | - | - | 14mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 5G2,5 | - | - | PUR | - | - | - | - | 3000V | ||
![]() 00100014-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | 00100014-100 | - | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 3G | - | 750V | - | - | 450V | - | - | 5.10mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Round | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | 4000V | ||
![]() 123663-100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | - | - | 100m | - | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 5 G 2.50 mm² | 2.50mm² | Orange | - | Yes | - | Polyurethane | - | 123663-100 | - | Outer cover/jacket: Polyurethane | - | - | +80°C | +80°C | -50°C | -40°C | 5G | - | 500V | 300/500V | - | 300V | - | - | 12.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | - | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | - | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | ||
![]() 15205-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | - | - | 150m | - | Finely stranded | 5 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 15205-150 | - | PVC | - | - | +70°C | +70°C | -40°C | -5°C | 5G | - | 500V | - | - | 300V | - | - | 8.60mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 5G1 | - | - | PVC | - | - | - | - | 3000V | ||
![]() 1119752-100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 100m | - | Finely stranded | 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | 1119752-100 | - | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 2x | - | 500V | - | - | 300V | Yes | - | 4.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 2X0,5 | - | - | - | - | - | - | - | 4000V | ||
![]() 12467-50 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | 50m | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 2 x 2.50 mm² | 2.50mm² | Yellow | - | Yes | - | Polyurethane | - | 12467-50 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | +90°C | +90°C | -50°C | -40°C | 2x | - | 750V | - | - | 450V | - | - | 9.70mm | - | - | - | - | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | - | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | - | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | ||
![]() 124543-50 Lapp | In Stock | - | - | - | - | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | 50m | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 4 G 0.75 mm² | 0.75mm² | Yellow | - | Yes | - | Polyurethane | - | 124543-50 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | +90°C | +90°C | -50°C | -40°C | 4G | - | 500V | - | - | 300V | - | - | 7.30mm | - | - | - | - | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | ÖLFLEX® 540 P 2X0.75 | - | - | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | - | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | ||
![]() 1119412-25 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | - | - | 25m | - | Finely stranded | 12 G 2.50 mm² | 2.50mm² | Grey | - | No | - | PVC | - | 1119412-25 | - | PVC | - | - | +80°C | +70°C | -40°C | -15°C | 12G | - | 500V | - | - | 300V | Yes | - | 14.80mm | Yes | - | - | - | - | - | No | - | - | - | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 12G2,5 | - | - | - | - | - | - | - | 4000V | ||
![]() 1026713-500 Lapp | In Stock | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026713-500 | - | - | - | - | +70°C | +70°C | -40°C | 0°C | 12G | - | 500V | - | - | 300V | - | - | 10.30mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX CHAIN 809 12G0,75 | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | Wire/Wire: 4000V | ||
![]() 10071-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | 100m | - | Finely stranded | 12 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 10071-100 | - | PVC | - | - | +80°C | +70°C | -40°C | -5°C | 12G | - | 500V | - | - | 300V | - | - | 12mm | Yes | - | - | - | - | - | No | - | - | - | - | - | - | Round | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | - | 4000V |