- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | RoHS-compliant | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation resistance | Shielded | Temperature range | Standards | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46002-1 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | Sold per metre | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 3 x 0.75mm² | 0.75mm² | Red,Brown | Yes | Silicone | 46002-1 | - | 500m | +180°C | - | -50°C | - | 3G | 500V | 300/500V | 300V | - | 6.80mm | No | - | Yes | Yes | - | - | Color after VDE 0293 or VDE 0293-308 | ÖLFLEX® HEAT 180 SIHF 3G0.75 | - | - | -50 - +180°C | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | ||
![]() 1136403-1 Lapp | In Stock | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | - | 1136403-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 3G | 500V | U0/U: 300/500V | 300V | Yes | 8.90mm | No | - | Yes | Yes | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | Specific contact resistance : >20 GΩx cm | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | ||
![]() 1119807-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 0.75 mm² without gn/ge | 0.75mm² | Grey | No | - | 1119807-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 7x | 500V | 300/500V | 300V | Yes | 7.30mm | No | - | Yes | Yes | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | 4000V | ||
![]() 1136854-1 Lapp | In Stock | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 1 mm² without green/yellow | 1mm² | Grey | No | - | 1136854-1 | - | 300m | +75°C | +70°C | -30°C | -5°C | 4x | 500V | U0/U: 300/500V | 300V | Yes | 7.30mm | No | - | Yes | Yes | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX® CLASSIC 115 CY | Specific contact resistance : >20 GΩx cm | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | A/A 4000 V A/S 2000V | ||
![]() 1600252-100 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | 100m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 0.75 mm² | 0.75mm² | Black | No | Rubber | 1600252-100 | Rubber hose line EM2 | - | +60°C | +60°C | -25°C | -25°C | 3G | 500V | - | 300V | - | 8.10mm | Yes | - | - | No | - | - | bis 5 Adern: nach VDE 0293-308 | H05RN-F 3G0,75 | - | No | -25 - +60°C | - | For flexible use: 6 x external dia. | - | ||
![]() 4533009-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 70 mm² | 70mm² | Black | Yes | Rubber | 4533009-500 | - | - | +90°C | +90°C | -50°C | -40°C | 1x | 750V | - | 450V | - | 23.30mm | Yes | - | - | No | - | - | Like VDE 0293-308 | H07RN-F1X70 | - | No | - | - | - | - | ||
![]() 4533010-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 95 mm² | 95mm² | Black | Yes | Rubber | 4533010-500 | - | - | +90°C | +90°C | -50°C | -40°C | 1x | 750V | - | 450V | - | 26mm | Yes | - | - | No | - | - | Like VDE 0293-308 | H07RN-F1X95 | - | No | - | - | - | - | ||
![]() 2310026-100 Lapp | In Stock | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | 100m | Plain copper | 1 x 10 mm² | 10mm² | Black | No | Rubber | 2310026-100 | Mixture EMV5 | - | +85°C | +85°C | -40°C | -25°C | 1x | 100V | 100/100V | 100V | - | 9.70mm | Yes | - | - | No | - | - | - | H01N2-D 1X10 | - | No | -25 - +85°C | - | 12 x external dia. for a wide range of applications | 1000V | ||
![]() 2210702-50 Lapp | In Stock | - | - | - | 12 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H01N2-D | VDE 0282 part 6 or HD 22.6 S2. | 50m | Plain copper | 1 x 35 mm² | 35mm² | Black | No | Rubber | 2210702-50 | Mixture EMV5 | - | +85°C | +85°C | -40°C | -25°C | 1x | 100V | 100/100V | 100V | - | 14.20mm | Yes | - | - | No | - | - | - | H01N2-D 1X35 | - | No | -25 - +85°C | - | 12 x external dia. for a wide range of applications | 1000V | ||
![]() 1600199-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 2 x 0.5 mm² without green/yellow | 1.50mm² | Black | No | Rubber | 1600199-1 | Rubber mixing EM2 | 500m | - | +60°C | - | -25°C | 2x | 750V | 450/750V | 450V | - | 11mm | No | - | Yes | Yes | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F 2X1,5 | - | No | Moving: -25 - +60°C | - | 6 x external dia. for a flexible use | 2500V | ||
![]() 1600250-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | Sold per metre | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 2 x 0.75 mm² without gn/ge | 0.75mm² | Black | No | Rubber | 1600250-1 | Rubber hose line EM2 | 500m | +60°C | +60°C | -25°C | -25°C | 2x | 500V | - | 300V | - | 7.40mm | No | - | Yes | Yes | - | - | bis 5 Adern: nach VDE 0293-308 | H05RN-F | - | No | -25 - +60°C | - | For flexible use: 6 x external dia. | - | ||
![]() 16002583-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H05RN-F | VDE 0282 Teil 4 / HD 22.4 S3 | Sold per metre | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 4 G 0.75 mm² | 0.75mm² | Black | No | Rubber | 16002583-1 | Rubber hose line EM2 | 500m | +60°C | +60°C | -25°C | -25°C | 4G | 500V | - | 300V | - | 8.80mm | No | - | Yes | Yes | - | - | bis 5 Adern: nach VDE 0293-308 | H05RN-F | - | No | -25 - +60°C | - | For flexible use: 6 x external dia. | - | ||
![]() 12202-1 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,PUR coating | ÖLFLEX® 450 P | According to: VDE 0250/0281 | Sold per metre | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5mm² | 1.50mm² | Yellow | No | Polyurethane | 12202-1 | Polyurethane | 100m | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300/500V | 300V | - | 9.30mm | No | - | Yes | Yes | - | - | Coloured according to VDE 0293 or VDE 0293-308 | ÖLFLEX® 450 P | - | No | Moving: -5 - +70 °C, when fixed : -30 - +80°C | - | For flexible use: 15 x external dia. · When fixed: 4 x external dia. | 3000V | ||
![]() 1600197-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Oil-resistant,Cold-resistant,UV-resistant,Harmonised | H07RN-F | - | Sold per metre | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 1 x 50 mm² | 50mm² | Black | No | Rubber | 1600197-1 | Rubber hose line EM2 | 300m | +60°C | +60°C | -40°C | -25°C | 1x | 750V | 450/750V | 450V | - | 20.60mm | No | - | Yes | Yes | - | - | Up to 5 wires: according to VDE 0293-308 | H07RN-F | - | No | -25 - +60°C | - | For flexible use: 6 x external dia. | 2500V | ||
![]() 16001093-1 Lapp | In Stock | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 10mm² | 10mm² | Black | No | Rubber | 16001093-1 | Rubber mixing EM2 | 300m | - | +60°C | - | -25°C | 5G | 750V | 450/750V | 450V | - | 29.10mm | No | - | Yes | Yes | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F | - | No | Moving: -25 - +60°C | H07RN-F | 6 x external dia. for a flexible use | 2500V | ||
![]() 7038893/100 Lapp | In Stock | - | - | 5 | 10 | UV-resistant,Halogen-free,Flame-retardant,Suitable for drag chains,PUR coating,Unshielded | UNITRONIC® SENSOR FD Li9Y11Y | - | 100m | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 5 x 0.34 mm² | 0.34mm² | Black | No | - | 7038893/100 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | +80°C | +80°C | -40°C | -25°C | 5x | - | - | - | - | 4.50mm | Yes | 300 V (not for heavy current applications) | - | No | - | - | - | 7038893/100 | - | No | - | - | - | - | ||
![]() 35142-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY (TP) | In Following an VDE 0814 (DIN 47414) and VDE 0812 | Sold per metre | Braid, fine strands | 20 x 2 x 0.14mm² | 0.14mm² | Grey | No | PVC | 35142-1 | - | 100m | +70°C | - | -30°C | - | 40x | - | 250 V (not for heavy current applications) | - | - | 11.10mm | No | - | Yes | Yes | - | Yes (1) | DIN 47100 | UNITRONIC® LiYCY TP | - | Yes | Fixed installation: -30 - +70°C | - | For flexible Application: 15 x Outer-Ø, fixed installation: 6 x Outer-Ø | - | ||
![]() 0034707-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 7 x 0.75mm² | 0.75mm² | Grey | No | PVC | 0034707-1 | - | 100m | +80°C | +70°C | -40°C | -5°C | 7x | - | 250 V (not for heavy current applications) | - | - | 8.20mm | No | - | Yes | Yes | - | - | DIN 47100 | UNITRONIC® LIYCY 7X0.75 | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 0034703-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 3 x 0.75 mmmm² | 0.75mm² | Grey | No | PVC | 0034703-1 | - | 300m | +80°C | +70°C | -40°C | -5°C | 3x | - | 250 V (not for heavy current applications) | - | - | 6.30mm | No | - | Yes | Yes | - | - | DIN 47100 | UNITRONIC® LIYCY 3X0.75 | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | ||
![]() 0034504-1 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 4 x 0.34mm² | 0.34mm² | Grey | No | PVC | 0034504-1 | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | 250 V (not for heavy current applications) | - | - | 5.70mm | No | - | Yes | Yes | - | - | DIN 47100 | UNiTRONiC® LiYY | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - |