- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | AWG (min.) | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wave impedance | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Insulation resistance | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Outside Diameter | Number of cores | Number of Cores | Number of Strands | Bend radius | Outer Diameter | Test voltage | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2170220-1 Lapp | In Stock | - | - | - | - | 22 | - | - | Flame-retardant | Bus HFFR L2/FIP PVC RD/GN | - | - | - | Sold per metre | - | - | 1 x 2 x 0.64mm² | 0.64mm | Violet | - | No | - | PVC | - | 2170220-1 | - | - | - | - | 500m | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | 8mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | 150 ± 15Ω | - | - | Bus L2/FIP (PVC) RD/GN | - | - | - | - | - | - | - | PVC | Yes | - | - | - | - | - | - | - | Wire/Wire: 1500 V eff | - | - | ||
![]() 73220217 Lapp | In Stock | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 5 x 0.14mm² | 0.14mm² | Black | No | No | - | Polyurethane | - | 73220217 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 5x | 0.14 | 250V | - | 50 | 50 | - | 4.8 | 20mm | - | - | (not for heavy current applications) 250V | -5 - 50 | No | - | - | Yes | - | 1200mm | 1200 | 300mm | 300 | - | - | - | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | - | - | - | - | - | Yes | When fixed : -5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 1119107-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | - | 1119107-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 7.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 21811-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 3 x 2.5mm² | 2.50mm² | Black | - | Yes | - | - | - | 21811-1 | - | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 750V | 450/750V | - | 450V | No | - | 10.40mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | - | ÖLFLEX® ROBUST 200 | - | - | - | - | - | - | - | - | - | Moving: -40 - +80 °C, when permanently installed: -50 - +80°C | - | - | - | - | Minimum bend radius for flexible application: 10 x external dia. when laid fixed: 4 x external dia. | - | 4000V | - | - | ||
![]() 1600304-1 Lapp | In Stock | - | - | - | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 10mm² | 10mm² | Black | - | No | - | Rubber | - | 1600304-1 | - | Compound 5GM3 | - | - | 300m | +90°C | +90°C | - | -40°C | -25°C | - | 1x | - | 3000V | U<sub>0</sub>/U: 1800/3000V | - | 1800V | - | - | <br> <ca/> 9mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | NSGAFÖU | - | - | - | - | - | - | - | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | - | - | - | - | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 6000V | - | - | ||
![]() 32804-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PURCP | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 7 x 0.25mm² | 0.25mm² | Grey | - | No | - | Polyurethane | - | 32804-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® PUR CP | - | - | - | - | - | - | - | - | Yes | When permanently installed: -30 - +80°C | - | - | - | - | Wide range of applications: 15 x external dia., when permanently installed: 6 x external dia. | - | - | - | - | ||
![]() 91306-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Heat-resistant | ÖLFLEX® HEAT 260 MC PTFE | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 228 Class 5 | 3 x 0.75mm² | 0.75mm² | Black | - | No | - | Polytetrafluoroethylene (PTFE) | - | 91306-1 | - | - | - | - | 100m | +260°C | - | - | -190°C | - | - | 3G | - | 500V | U<sub>0</sub>/U: 300/500V | - | 300V | - | - | 4.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293-308 | - | ÖLFLEX® HEAT 260 MC PTFE | - | - | - | - | > 1 TΩ x cm | - | - | - | - | -190 - +260 °C, short term: +300°C | - | - | - | - | For flexible use: 15 x external Ø. when laid fixed: 4 x external Ø. | - | 3400V | - | - | ||
![]() 28510-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 10 x 0.5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28510-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 10x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 73220206 Lapp | In Stock | - | - | - | - | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | SPIRAL DATA | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 3 x 0.14mm² | 0.14mm² | Black | No | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220206 | 73220206 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 3x | 0.14 | 250V | - | 50 | 50 | - | 4.3 | 18mm | - | Active | (not for heavy current applications) 250V | -5 - 50 | No | 5.06 | - | Yes | - | 800mm | 800 | 200mm | 200 | - | - | - | - | - | DIN 47100 | - | UNITRONIC® SPIRAL DATA | - | - | - | unknown | - | WIRE AND CABLE | - | - | Yes | When fixed : -5 - +50°C | - | 3 | - | - | - | - | - | - | - | ||
![]() 0034302-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 0034302-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 3.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 70002687 Lapp | 45 |
| - | - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002687 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | +5°C | 3G | 1.5 | 500V | 300/500V | 500 | 300V | - | 6.9 | 6.70mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1500mm | 1500 | 500mm | 500 | CE | - | - | 500 V | - | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | 3 | 30 | - | 6.7mm | - | 500mm | 0.5m | ||
![]() 0034402-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 2 x 0.25mm² | 0.25mm² | Grey | - | No | - | PVC | - | 0034402-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 2X0.25 | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 21928-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | Black | - | Yes | - | - | - | 21928-1 | - | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 6.40mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 2X1.5 | - | - | - | - | - | - | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | - | - | - | ||
![]() 70002702 Lapp | In Stock | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002702 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 5000 | 2000mm | 2000 | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | - | - | - | - | - | - | - | - | ||
![]() 0034525-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 25 x 34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034525-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 25x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 1136803-1 Lapp | In Stock | - | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 x 0.75 mm² without gn/ge | 0.75mm² | Grey | - | No | - | - | - | 1136803-1 | - | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 3x | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | Black conductors with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | Specific contact resistance : >20 GΩx cm | - | - | - | - | Temperature range -5 to +70 °C, when laid fixed: -30 to +70°C | - | - | - | - | For flexible use: 20 x external dia. · When laid fixed: 6 x external dia. | - | A/A 4000 V A/S 2000V | - | - | ||
![]() 0034508-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034508-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 71220115 Lapp | In Stock | - | - | Cable | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 547 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 4 x 0.75mm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 71220115 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 4G | 0.75 | 500V | 300/500V | 500 | 300V | - | 7.6 | 29mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 1000mm | 1000 | 300mm | 300 | - | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPRL 540 P 4G0.75 | -30 °C | Yellow | Unshielded | - | - | - | Halogen Free | - | No | moves: -30 - +50°C | 29 mm | - | - | - | - | - | - | - | - | ||
![]() 469063-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | H05SS-F EWKF | HD 22.15 S1 (H05SS-F) | - | - | Sold per metre | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 4 x 1mm² | 1mm² | Black | - | Yes | - | Silicone | - | 469063-1 | - | - | - | - | 500m | +180°C | - | - | -50°C | - | - | 4G | - | 500V | 300/500V | - | 300V | - | - | 7.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Coloured according to VDE 0293 or VDE 0293-308 | - | OILFLEX® HEAT 180 H05SS-F EWKF 4G1 NCC | - | - | - | - | - | - | - | - | - | -50 - +180°C | - | - | - | - | For flexible use: 15 x external dia. · When fixed: 4 x external dia. | - | - | - | - | ||
![]() 0034312-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x0.14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 0034312-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - |