- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Temperature range | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136104-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136104-100 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | Yes | 7mm | Yes | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 4G0,75 | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1314012-50 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 50m | Finely stranded | 18 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1314012-50 | PUR | +80°C | +70°C | -40°C | -5°C | 18G | 500V | - | 300V | - | 11.50mm | Yes | No | - | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 18G0,5 | - | - | - | A/A 4000 V<br>A/S: 2000V | ||
![]() 1314021-50 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 50m | Finely stranded | 4 x 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1314021-50 | PUR | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | - | 7mm | Yes | No | - | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 4X0,75 | - | - | - | A/A 4000 V<br>A/S: 2000V | ||
![]() 1312005-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312005-50 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | 6.20mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G0,5 | - | - | - | - | ||
![]() 1312804-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312804-100 | PUR | +80°C | +70°C | -40°C | -5°C | 4x | 500V | - | 300V | - | 5.70mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 4X0,5 | - | - | - | - | ||
![]() 1312405-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | Polyurethane | 1312405-50 | PUR | +80°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | - | 10mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 5G2,5 | - | - | - | - | ||
![]() 1136857-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded | 7 x 1 mm² | 1mm² | Grey | No | PVC | 1136857-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7x | 500V | - | 300V | Yes | 8.80mm | Yes | No | No | - | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 7X1 | - | - | - | A/A 4000 V A/S 2000V | ||
![]() 1119605-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 G 6 mm² | 6mm² | Grey | No | PVC | 1119605-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | Yes | 14.50mm | Yes | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G6 | - | - | - | 4000V | ||
![]() 12640-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flame-retardant | ÖLFLEX® EB CY | In accordance with VDE-Guideline VDE 0250 | 100m | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Blue | No | PVC | 12640-100 | - | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 6.20mm | Yes | No | - | - | - | ÖLFLEX EB CY 2X0,75 | - | - | When fixed -40 to +70 ºC°C | 2000V | ||
![]() 1123051-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 18 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123051-100 | - | +80°C | +70°C | -40°C | -15°C | 18G | 500V | - | 300V | - | 12mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 18G0,75 | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1135307-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 1135307-100 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 11.30mm | Yes | No | - | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7G1,5 | - | - | - | 4000V | ||
![]() 1123033-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123033-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | - | 5.80mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,75 | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123035-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123035-50 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | - | 6.30mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G0,75 | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1123144-100 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 1123144-100 | - | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | - | 10.10mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 5G2,5 | - | - | - | Wire/wire: 4000 V, Wire/shield: 2000V | ||
![]() 1313103-50 Lapp | In Stock | - | - | 4 | 20 | PUR coating,Shielded,Oil-resistant | ÖLFLEX® CLASSIC 400 CP | {DIN} VDE following VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1313103-50 | PUR | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 7.90mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 CP 3G0,75 | - | - | - | - | ||
![]() 1312007-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312007-100 | PUR | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 6.70mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 7G0,5 | - | - | - | - | ||
![]() 31360-500 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC® Li2YCYv (TP) | - | 500m | Multi-wired | 2 x 2 x 0.50 mm² | 0.50mm² | Black | No | PVC | 31360-500 | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 50V | - | - | 10.10mm | Yes | No | - | Yes (1) | - | UNITRONIC LI2YCYV (TP) 2X2X0,5 | Reinforced PVC outer sheath (Yv) | Yes | - | Wire/Wire: 2000 V · Wire/shield: 1000V | ||
![]() 1314020-100 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 100m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | No | Polyurethane | 1314020-100 | PUR | +80°C | +70°C | -40°C | -5°C | 4G | 500V | - | 300V | - | 7mm | Yes | No | - | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 4G0,75 | - | - | - | A/A 4000 V<br>A/S: 2000V | ||
![]() 1123204-100 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 100m | Finely stranded | 4 x 0.50 mm² | 0.50mm² | Grey | Yes | - | 1123204-100 | - | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | - | 6.60mm | Yes | No | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 4X0,5 | - | - | - | Wire/Wire: 4000 V<br>Wire/shield: 2000V | ||
![]() 1125307-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Grey,Transparent | No | PVC | 1125307-50 | PVC | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 11.90mm | Yes | No | - | - | - | ÖLFLEX CLASSIC 110 SY 7G1,5 | - | - | - | 4000V |