Filters
  • Manufacturer
    • Panduit
    • Tripp Lite
    • Molex
    • Belden
    • Amphenol
    • HARTING
    • Phoenix Contact
    • CONEC CORPORATION
    • Weidmuller
    • HellermannTyton
    • Lumberg Automation
    • ASSMANN WSW Components
    • Quest Technology
    • Bel Fuse Inc
    • TE Connectivity
    • Alpha Wire
    • Bulgin
    • Cinch Connectivity Solutions
    • Samtec
    • Stewart Connector
    • Omron
    • Cicoil
    • Hirose
    • Hirschmann
  • Factory Pack QuantityFactory Pack Quantity
  • Jacket Material
  • RoHS
  • IP Rating
  • Unit Weight
  • Length
  • Cable Length
  • Connector End A
  • Jacket Color
  • Part # Aliases
  • Connector End B
  • Series

Attribute column

Categories

Modular Cables

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Bend radius (no. of ODs for fixed installation)

Bend radius (no. of ODs for flexible installation)

Cable features

Cable Types

Content

Core layout

Cross section

Cross section (each core)

Factory colour

Halogen-free

Insulation Materials

Manufacturer part #

Max. temperature range (fixed installation)

Max. temperature range (flexible installation)

Min. temperature range (fixed installation)

Min. temperature range (flexible installation)

No. of leads

Nominal voltage

Nominal voltage U0

Outside Ø

Package

Sold per metre

Twisted pair cabling (part 1)

Wire ID code

Type

Test voltage

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant

UNITRONIC® ROBUST

500m

-

2 x 0.14 mm²

0.14mm²

Black

Yes

-

1032000/500

+90°C

+90°C

-50°C

-40°C

2x

350V

-

3.20mm

Yes

No

-

-

UNITRONIC ROBUST 2x0,14

1200V

In Stock

-

-

4

10

Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded

UNITRONIC® ROBUST C (TP)

1000m

Braid, fine strands

3 x 2 x 0.14 mm²

0.14mm²

Black

Yes

TPE (low-odour thermoplastic elastomer )

1032101/1000

+90°C

+90°C

-50°C

-40°C

6x

-

-

5.80mm

Yes

No

Yes (1)

-

UNITRONIC ROBUST C (TP) 3x2x0,14

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

3 G 1 mm²

1mm²

Black

No

PVC

1119244/500

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

6mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 3G1 BK

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

2 x 1.50 mm²

1.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308952/500

+80°C

+70°C

-40°C

-15°C

2x

500V

300V

6.30mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 2X1,5

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

2 x 1 mm²

1mm²

Black

Yes

Polyolefin

1024315/500

+125°C

+120°C

-55°C

-35°C

2x

500V

300V

6.60mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 2X1

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

100m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

5 G 6 mm²

6mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308605/100

+80°C

+70°C

-40°C

-15°C

5G

500V

300V

14.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 5G6

4000V

In Stock

-

-

-

-

Braided shield,Flame-retardant,Oil-resistant,Halogen-free

ÖLFLEX® HEAT 125 C MC

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

4 G 1 mm²

1mm²

Black

Yes

Polyolefin

1024417/500

+125°C

+120°C

-55°C

-35°C

4G

500V

300V

8.60mm

Yes

No

-

Color coded according to VDE 0293-308

ÖLFLEX HEAT 125 C MC 4G1

-

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

3 G 2.50 mm²

2.50mm²

Black

No

PVC

1119885/500

+80°C

+70°C

-40°C

-15°C

3G

500V

300V

8.10mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 3G2,5 BK

4000V

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

4 G 0.75 mm²

0.75mm²

Black

No

Polyurethane

1311104/500

+80°C

+70°C

-40°C

-5°C

4G

500V

300V

7.70mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 4G0,75

4000V

In Stock

-

-

4

15

High flexural strength,UV-resistant,Cold-resistant

ÖLFLEX® CLASSIC 110 LT

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5

4 G 2.50 mm²

2.50mm²

Black

No

PVC

1120764/500

+80°C

+70°C

-40°C

-30°C

4G

500V

300V

8.90mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 LT 4G2,5

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

12 G 1 mm²

1mm²

Black

No

PVC

1119248/500

+80°C

+70°C

-40°C

-15°C

12G

500V

300V

10.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 12G1 BK

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

4 G 4 mm²

4mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308504/500

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

10.80mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 4G4

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

500m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 6 mm²

6mm²

Black

No

PVC

1119918/500

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

13mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G6 BK

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

1000m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

10 G 1 mm²

1mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308210/1000

+80°C

+70°C

-40°C

-15°C

10G

500V

300V

10.20mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 10G1

4000V

In Stock

-

-

4

12.5

Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant

ÖLFLEX® 409 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

12 G 2.50 mm²

2.50mm²

Black

No

Polyurethane

1311412/500

+80°C

+70°C

-40°C

-5°C

12G

500V

300V

15.50mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 409 P 12G2,5

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

1000m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

4 G 2.50 mm²

2.50mm²

Black

No

PVC

1119886/1000

+80°C

+70°C

-40°C

-15°C

4G

500V

300V

8.90mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 4G2,5 BK

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

100m

Finely stranded according to VDE 0295, Class 5/IEC 60228

3 G 0.50 mm²

0.50mm²

Black

Yes

Polyolefin

1024301/100

+125°C

+120°C

-55°C

-35°C

3G

500V

300V

6.30mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 3G0.5

4000V

In Stock

-

-

4

15

Oil-resistant,UV-resistant,High flexural strength

ÖLFLEX® CLASSIC 110 BK

100m

Finely stranded according to DIN EN 60228 (VDE 0295), Class 5

2 x 0.75 mm²

0.75mm²

Black

No

PVC

1119809/100

+80°C

+70°C

-40°C

-15°C

2x

500V

300V

5.40mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX CLASSIC 110 2X0,75 BK

4000V

In Stock

-

-

4

12.5

Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant

ÖLFLEX® 408 P

500m

Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228

18 G 1.50 mm²

1.50mm²

Silver-grey (RAL 7001)

No

Polyurethane

1308318/500

+80°C

+70°C

-40°C

-15°C

18G

500V

300V

14.40mm

Yes

No

-

Black with white numbers according to VDE 0293-1

ÖLFLEX 408 P 18G1,5

4000V

In Stock

-

-

4

15

Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant

ÖLFLEX® HEAT 125 MC

500m

Finely stranded according to VDE 0295, Class 5/IEC 60228

4 G 1.50 mm²

1.50mm²

Black

Yes

Polyolefin

1024325/500

+125°C

+120°C

-55°C

-35°C

4G

750V

450V

9mm

Yes

No

-

-

ÖLFLEX HEAT 125 MC 4G1.5

4000V