- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1120762/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength,UV-resistant,Cold-resistant | ÖLFLEX® CLASSIC 110 LT | - | 50m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 Class 5 | 2 x 2.50 mm² | 2.50mm² | Black | No | PVC | 1120762/50 | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | 300V | 7.50mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 LT 2X2,5 | - | - | 4000V | ||
![]() 1024307/100 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2 x 0.75 mm² | 0.75mm² | Black | Yes | Polyolefin | 1024307/100 | - | +125°C | +120°C | -55°C | -35°C | 2x | 500V | 300V | 6.30mm | Yes | No | - | - | ÖLFLEX HEAT 125 MC 2X0.75 | - | - | 4000V | ||
![]() 1119915/500 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 500m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 3 G 4 mm² | 4mm² | Black | No | PVC | 1119915/500 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | 9.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 3G4 BK | - | - | 4000V | ||
![]() 1032110/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 100m | Braid, fine strands | 4 x 2 x 0.25 mm² | 0.25mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032110/100 | - | +90°C | +90°C | -50°C | -40°C | 8x | - | - | 7.60mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 4x2x0,25 | - | - | - | ||
![]() 1308952/100 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ÖLFLEX® 408 P | - | 100m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 2 x 1.50 mm² | 1.50mm² | Silver-grey (RAL 7001) | No | Polyurethane | 1308952/100 | - | +80°C | +70°C | -40°C | -15°C | 2x | 500V | 300V | 6.30mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 408 P 2X1,5 | - | - | 4000V | ||
![]() 1120802/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 4 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1120802/50 | - | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | 8.90mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 4G2,5 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1311303/1000 Lapp | In Stock | - | - | 4 | 12.5 | Oil-resistant,Acid-resistant,UV-resistant,Ozone-resistant | ÖLFLEX® 409 P | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 3 G 1.50 mm² | 1.50mm² | Black | No | Polyurethane | 1311303/1000 | - | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | 8.20mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX 409 P 3G1,5 | - | - | 4000V | ||
![]() 1032119/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 100m | Braid, fine strands | 2 x 2 x 0.50 mm² | 0.50mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032119/100 | - | +90°C | +90°C | -50°C | -40°C | 4x | - | - | 7.90mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 2x2x0,5 | - | - | - | ||
![]() 1024318/100 Lapp | In Stock | - | - | 4 | 15 | Flame-retardant,Halogen-free,Heat-resistant,Cold-resistant,Oil-resistant | ÖLFLEX® HEAT 125 MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 5 G 1 mm² | 1mm² | Black | Yes | Polyolefin | 1024318/100 | - | +125°C | +120°C | -55°C | -35°C | 5G | 500V | 300V | 8.60mm | Yes | No | - | - | ÖLFLEX HEAT 125 MC 5G1 | - | - | 4000V | ||
![]() 1120801/100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1120801/100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | 8.10mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 3G2,5 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1119875/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 0.75 mm² | 0.75mm² | Black | No | PVC | 1119875/100 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | 9.90mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G0,75 BK | - | - | 4000V | ||
![]() 1119880/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 5 G 1.50 mm² | 1.50mm² | Black | No | PVC | 1119880/100 | - | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | 8.10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 5G1,5 BK | - | - | 4000V | ||
![]() 1032051/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 500m | Braid, fine strands | 3 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032051/500 | - | +90°C | +90°C | -50°C | -40°C | 3x | 350V | - | 4.10mm | Yes | No | - | - | UNITRONIC ROBUST C 3x0,14 | - | Yes | 1200V | ||
![]() 1032062/100 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C | - | 100m | Braid, fine strands | 2 x 0.25 mm² | 0.25mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032062/100 | - | +90°C | +90°C | -50°C | -40°C | 2x | - | - | 4.50mm | Yes | No | - | - | UNITRONIC ROBUST C 2x0,25 | - | Yes | - | ||
![]() 1120806/100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 4 mm² | 4mm² | Grey | No | PVC | 1120806/100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | 9.90mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 3G4 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1119248/100 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 BK | - | 100m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1 mm² | 1mm² | Black | No | PVC | 1119248/100 | - | +80°C | +70°C | -40°C | -15°C | 12G | 500V | 300V | 10.50mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 12G1 BK | - | - | 4000V | ||
![]() 1120806/50 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 50m | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 3 G 4 mm² | 4mm² | Grey | No | PVC | 1120806/50 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | 9.90mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 300/500V 3G4 | Specific contact resistance: > 20 GΩ x cm | - | 4000V | ||
![]() 1032101/500 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,chemical-resistant,Cold-resistant,suitable for outdoor use,UV-resistant,Shielded | UNITRONIC® ROBUST C (TP) | - | 500m | Braid, fine strands | 3 x 2 x 0.14 mm² | 0.14mm² | Black | Yes | TPE (low-odour thermoplastic elastomer ) | 1032101/500 | - | +90°C | +90°C | -50°C | -40°C | 6x | - | - | 5.80mm | Yes | No | Yes (1) | - | UNITRONIC ROBUST C (TP) 3x2x0,14 | - | - | - | ||
![]() 1024435/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 4 G 2.50 mm² | 2.50mm² | Black | Yes | Polyolefin | 1024435/100 | - | +125°C | +120°C | -55°C | -35°C | 4G | 750V | 450V | 11.60mm | Yes | No | - | Color coded according to VDE 0293-308 | ÖLFLEX HEAT 125 C MC 4G2.5 | - | - | - | ||
![]() 1024483/100 Lapp | In Stock | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ÖLFLEX® HEAT 125 C MC | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 7 x 0.75 mm² | 0.75mm² | Black | Yes | Polyolefin | 1024483/100 | - | +125°C | +120°C | -55°C | -35°C | 7x | 500V | 300V | 10mm | Yes | No | - | Black with white numbers | ÖLFLEX HEAT 125 C MC 7x0.75 (bk cores) | - | - | - |