- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Cable Types | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Shielding | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Output Configuration | Lead Style | Current - Output | Spread Spectrum Bandwidth | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Reference Type | Number of Positions/Contacts | Voltage - Output (Max) | Absolute Pull Range (APR) | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Features | Strain Relief | Height | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX23BL Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Cat 6a | Panduit | UTP6AX23BL | Panduit Corp | Bulk | Active | Yes | - | - | - | - | TX6A™ 10Gig™ | - | - | - | - | UTP | Cat 6a | - | - | - | - | Black | - | - | - | - | - | No | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Molded Plugs | Yes | - | - | 23 Feet | - | - | ||
![]() UTP6AX9RD Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Cat 6a | Panduit | UTP6AX9RD | Panduit Corp | Bulk | Active | Yes | - | - | - | - | TX6A™ 10Gig™ | - | - | - | - | UTP | Cat 6a | - | - | - | - | Red | - | - | - | - | - | No | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Molded Plugs | Yes | - | - | 9 Feet | - | - | ||
![]() UTP6AX1GR Panduit | 41 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Cat 6a | Panduit | UTP6AX1GR | Panduit Corp | Bulk | Active | Yes | - | - | - | - | TX6A™ 10Gig™ | - | - | - | - | UTP | Cat 6a | - | - | - | - | Green | - | - | - | - | - | No | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Molded Plugs | Yes | - | - | 1 Feet | - | - | ||
![]() UTP6AX6GR Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Cat 6a | Panduit | UTP6AX6GR | Panduit Corp | Bulk | Active | Yes | - | - | - | - | TX6A™ 10Gig™ | - | - | - | - | UTP | Cat 6a | - | - | - | - | Green | - | - | - | - | - | No | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Molded Plugs | Yes | - | - | 6 Feet | - | - | ||
![]() 120108-8819 Molex | In Stock | - | - | - | - | - | - | 120108 | - | - | - | Molex | Bulk | Active | - | - | - | 150 V | - | * | - | 1 % | - | 100 ppm/°C | - | - | 1.32 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 6XV18703RH60 Siemens | 18 |
| - | Free Hanging (In-Line) | - | - | - | 6XV18703 | Round Cable | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | - | - | - | - | Green | - | - | - | - | - | Shielded | Cat6a, Industrial Environments - IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | 19.69 (6.00m) | - | - | ||
![]() NKU6PC5 Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | NKU6PC | Round Cable | - | - | Vishay Sfernice | Bag | Active | - | - | - | - | - | * | - | - | - | - | Plug to Plug | - | - | - | - | - | White, Off | - | - | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | 5.00 (1.52m) | - | - | ||
![]() NK6PC3BU-LBL1 Panduit | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | Round Cable | - | - | Microchip Technology | Bag | Active | - | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | Plug to Plug | XO (Standard) | - | - | - | - | Blue | - | - | - | - | 1.8V ~ 3.3V | Unshielded | Cat6 | 3.59 MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | 3.00 (914.4mm) | - | AEC-Q100 | ||
![]() NKU6PC3M Panduit | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | NKU6PC | Round Cable | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | 630V | - | - | -55°C ~ 125°C | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | - | C0G, NP0 | Plug to Plug | - | - | - | - | - | White, Off | General Purpose | - | 15 pF | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Non-Magnetic | - | - | - | 9.84 (3.00m) | 0.086 (2.18mm) | - | ||
![]() NK6PC20MGRY Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | 120087 | Round Cable | - | - | Molex | Bulk | Active | - | - | - | - | - | * | - | - | - | - | Plug to Plug | - | - | - | - | - | Green | - | - | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | 65.62 (20.00m) | - | - | ||
![]() NKU6PC25RD Panduit | In Stock | - | - | Free Hanging (In-Line) | Radial | - | - | NKU6PC | Round Cable | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | Active | - | - | - | - | -55°C ~ 125°C | S | 1.200 L x 0.260 W (30.48mm x 6.60mm) | ±0.1% | 2 | ±2ppm/°C | Plug to Plug | - | 10.86 Ohms | - | - | Metal Foil | Red | - | 2W | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.413 (10.49mm) | 25.00 (7.62m) | - | - | ||
![]() NKU6PC15RD Panduit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | NKU6PC | Round Cable | - | - | National Semiconductor | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | - | ±0.1% | - | 50ppm/°C | Plug to Plug | - | - | - | - | - | Red | - | - | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | 15 mA | - | - | - | 2.5V | - | - | - | - | - | Shunt | 8p8c (RJ45, Ethernet) | - | - | 65 µA | - | 41µVrms | - | - | - | - | 15.00 (4.57m) | - | - | ||
![]() NK6PC7MORY Panduit | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | 1206 | - | TNPW1206 | Round Cable | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | TNPW | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±50ppm/°C | Plug to Plug | - | 2.8 kOhms | - | - | Thin Film | Orange | - | 0.25W, 1/4W | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Military | - | - | 0.026 (0.65mm) | 22.97 (7.00m) | - | - | ||
![]() NK6PC10MY Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | DIV44E15 | Round Cable | - | - | TE Connectivity Deutsch Connectors | Bag | Active | - | - | - | - | - | * | - | - | - | - | Plug to Plug | - | - | - | - | - | White, Off | - | - | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | 32.81 (10.00m) | - | - | ||
![]() NK6PC1.5MYLY Panduit | In Stock | - | - | Free Hanging (In-Line) | Axial | Axial | - | - | Round Cable | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 150°C | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | 2 | ±10ppm/°C | Plug to Plug | - | 400 kOhms | - | - | Metal Film | Yellow | - | 0.25W, 1/4W | - | - | - | Unshielded | Cat6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Moisture Resistant | - | - | - | 49.21 (15.00m) | - | - | ||
![]() NK6PC2MY Panduit | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | MAX887 | Round Cable | - | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Plug to Plug | - | - | - | - | - | White, Off | - | - | - | - | - | Unshielded | Cat6 | - | - | - | - | - | 100 µA | 6.5V | Fixed | - | - | - | Positive | - | 150mA | - | Enable | - | 3.2V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 180 µA | 0.165V @ 150mA (Typ) | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | 6.56 (2.00m) | - | - | ||
![]() UTP6ASDL25ML/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP6ASDL17MBU Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP6ASD15MF/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTP6AX12M Panduit | 21 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | UTP6AX | Cat 6a | Panduit | UTP6AX12M | Panduit Corp | Bulk | Active | Yes | - | - | - | - | TX6A™ 10Gig™ | - | - | - | - | UTP | Cat 6a | - | - | - | - | White, Off | - | - | - | - | - | No | Cat6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Molded Plugs | Yes | - | - | 39.372 Feet | - | - |