- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Twisted pair cabling (part 1) | Wire ID code | Type | Insulation | Shielded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10019946-50 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 50m | Finely stranded | 4 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 10019946-50 | - | +80°C | +70°C | -40°C | -30°C | 4G | 500V | - | 300V | - | 9mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 4G2,5 N | - | - | ||
![]() 1123310-50 Lapp | In Stock | - | - | 4 | 15 | Shielded,Halogen-free | ÖLFLEX® CLASSIC 135 CH | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 4 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 1123310-50 | - | +80°C | +70°C | -40°C | -15°C | 4x | 500V | - | 300V | - | 8.40mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 135 CH 4X1,5 | - | - | ||
![]() 1119604-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 4 G 6 mm² | 6mm² | Grey | No | PVC | 1119604-50 | PVC | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | Yes | 13mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 4G6 | - | - | ||
![]() 10019919-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 9 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 10019919-100 | - | +80°C | +70°C | -40°C | -30°C | 9G | 500V | - | 300V | - | 9.60mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 9G0,75 N | - | - | ||
![]() 1312325-50 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 50m | Finely stranded | 25 G 1.50 mm² | 1.50mm² | Grey | No | Polyurethane | 1312325-50 | PUR | +80°C | +70°C | -40°C | -5°C | 25G | 500V | - | 300V | - | 16.90mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 25G1,5 | - | - | ||
![]() 1314033-100 Lapp | In Stock | - | - | 6 | 20 | PUR coating,Oil-resistant,Shielded | ÖLFLEX® 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | 100m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | No | Polyurethane | 1314033-100 | PUR | +80°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | - | 6.80mm | Yes | No | - | Black wires with white digits according to VDE 0293 | ÖLFLEX CLASSIC 415 CP 3G1 | - | - | ||
![]() 1119605-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 5 G 6 mm² | 6mm² | Grey | No | PVC | 1119605-50 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | - | 300V | Yes | 14.50mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 5G6 | - | - | ||
![]() 12640-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flame-retardant | ÖLFLEX® EB CY | In accordance with VDE-Guideline VDE 0250 | 100m | Finely stranded | 2 x 0.75 mm² | 0.75mm² | Blue | No | PVC | 12640-100 | - | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 6.20mm | Yes | No | - | - | ÖLFLEX EB CY 2X0,75 | - | - | ||
![]() 1135307-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Transparent | No | PVC | 1135307-100 | PVC | +80°C | +70°C | -40°C | -15°C | 7G | 500V | - | 300V | - | 11.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7G1,5 | - | - | ||
![]() 1123033-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 3 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123033-50 | - | +80°C | +70°C | -40°C | -15°C | 3G | 500V | - | 300V | - | 5.80mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 3G0,75 | - | - | ||
![]() 1123035-50 Lapp | In Stock | - | - | - | 15 | Halogen-free,Flexible,Flame-retardant | ÖLFLEX® CLASSIC 130 H | In accordance with VDE 0281 Part 14 | 50m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Grey | Yes | - | 1123035-50 | - | +80°C | +70°C | -40°C | -15°C | 4G | 500V | - | 300V | - | 6.30mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 130 H 4G0,75 | - | - | ||
![]() 1312007-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with VDE reg. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Grey | No | Polyurethane | 1312007-100 | PUR | +80°C | +70°C | -40°C | -5°C | 7G | 500V | - | 300V | - | 6.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 7G0,5 | - | - | ||
![]() 31360-500 Lapp | In Stock | - | - | 6 | 15 | Shielded,Flame-retardant | UNITRONIC® Li2YCYv (TP) | - | 500m | Multi-wired | 2 x 2 x 0.50 mm² | 0.50mm² | Black | No | PVC | 31360-500 | - | +80°C | +70°C | -40°C | -5°C | 4x | - | 50V | - | - | 10.10mm | Yes | No | Yes (1) | - | UNITRONIC LI2YCYV (TP) 2X2X0,5 | Reinforced PVC outer sheath (Yv) | Yes | ||
![]() 10087-500 Lapp | In Stock | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 10087-500 | - | +80°C | +70°C | -40°C | -5°C | 3G | 750V | - | - | No | 9.60mm | Yes | No | - | - | ÖLFLEX CLASSIC 100 3G2,5 | Specific contact resistance: > 20 GΩ x cm | - | ||
![]() 26330-500 Lapp | In Stock | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CLASSIC FD 810 P | - | 500m | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 2 x 1 mm² | 1mm² | Grey | No | Polyurethane | 26330-500 | - | +80°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | - | 6.10mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC FD 810 P 2X1 | - | - | ||
![]() 1312902-500 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 500m | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 2 x 1 mm² | 1mm² | Grey | No | Polyurethane | 1312902-500 | - | +85°C | +70°C | -40°C | -5°C | 2x | 500V | 300/500V | 300V | - | 5.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 2X1 | - | - | ||
![]() 1312902-100 Lapp | In Stock | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | 100m | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 2 x 1 mm² | 1mm² | Grey | No | Polyurethane | 1312902-100 | - | +85°C | +70°C | -40°C | -5°C | 2x | 500V | 300/500V | 300V | - | 5.70mm | Yes | No | - | Black wires with white number printing (VDE 0293) | ÖLFLEX CLASSIC 400 P 2X1 | - | - | ||
![]() 26103-500 Lapp | In Stock | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,highly flexible | ÖLFLEX® FD Classic 810 | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | 500m | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 5 G 0.50 mm² | 0.50mm² | Grey | No | - | 26103-500 | - | +80°C | +70°C | -40°C | 0°C | 5G | 500V | 300/500V | 300V | - | 6.80mm | No | Yes | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX CLASSIC FD 810 5G0,5 | - | No | ||
![]() 4533020-100 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 100m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 2 x 1.50 mm² | 1.50mm² | Black | Yes | Rubber | 4533020-100 | - | +90°C | +90°C | -50°C | -40°C | 2x | 750V | - | 450V | - | 11mm | Yes | No | - | Like VDE 0293-308 | H07RN-F2X1,5 | - | No | ||
![]() 4533027-500 Lapp | In Stock | - | - | 4 | 6 | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,High flexural strength | H07RN-F | According to EN 50525-2-21 | 500m | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 blank | 3 G 1 mm² | 1mm² | Black | Yes | Rubber | 4533027-500 | - | +90°C | +90°C | -50°C | -40°C | 3G | 750V | - | 450V | - | 10.70mm | Yes | No | - | Like VDE 0293-308 | H07RN-F3G1 | - | No |