- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Insulation | Shielded | Number of Cores | Number of Strands | Outer Diameter | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22405-1 Lapp | In Stock | - | - | - | 26 | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | Sold per metre | - | 7-strand | 5 x 14mm² | 0.14mm² | Grey | - | No | PVC | 22405-1 | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 300V | - | - | - | - | 4.40mm | No | 250 V (not for heavy current applications) | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY UL/CSA DIN | - | No | - | - | - | - | - | ||
![]() 70002700 Lapp | 19 |
| - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | Polyurethane | 70002700 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | -5 - 50 | Yes | Yes | - | 3000mm | 2500 | 1000mm | 1000 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | No | 5 | 30 | 8.1mm | 1000mm | 1m | ||
![]() 21801-1 Lapp | In Stock | - | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | Black | - | Yes | - | 21801-1 | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 750V | 450/750V | - | 450V | No | - | 8.40mm | No | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | - | ÖLFLEX® ROBUST 200 | - | - | - | - | - | - | - | ||
![]() 22751-1 Lapp | In Stock | - | - | - | - | 6 | 20 | UV-resistant,Halogen-free,Shielded | OILFLEX® ROBUST 215 C | In accordance with VDE: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 4 x 1.5mm² | 1.50mm² | Black | - | Yes | - | 22751-1 | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 8.40mm | No | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® ROBUST 215 C | - | - | - | - | - | - | - | ||
![]() 70002661 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1mm² | 1mm² | Grey | No | No | Polyurethane | 70002661 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 5G | 1 | 500V | 300/500V | 500 | 300V | - | 7.3 | 7.10mm | - | - | -5 - 50 | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | No | - | - | - | - | - | ||
![]() 32851-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | PUR CP (TP) | {DIN} VDE following VDE 0814 (DIN 47414) or VDE 0812. | - | - | Sold per metre | - | Braid, fine strands | 3 x 2 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | Polyurethane | 32851-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.10mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | DATA CABLE UNITRONIC® PUR CP 3X2X0,25 | - | Yes | - | - | - | - | - | ||
![]() 30922-1 Lapp | In Stock | - | - | - | 24 | 4 | 7.5 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Cold-resistant,Suitable for drag chains,High flexural strength | CP (TP) | CMX (UL/CSA) | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295 Cl. 6 | 5 x 2 x 0.25mm² | 0.25mm² | Grey | - | No | Polyurethane | 30922-1 | - | - | - | 100m | +80°C | +80°C | - | -40°C | -40°C | - | 10x | - | - | - | - | - | - | - | 8.90mm | No | 250V | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC®-FD CP (TP) PLUS UL | - | Yes | - | - | - | - | - | ||
![]() 70002642 Lapp | 16 |
| - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 0.75 mmmm² | 0.75mm² | Grey | No | No | Polyurethane | 70002642 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 5G | 0.75 | 500V | 300/500V | 500 | 300V | - | 6.9 | 6.70mm | - | - | -5 - 50 | Yes | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400 P | - | No | - | - | - | - | - | ||
![]() 1120311-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Black | - | No | - | 1120311-1 | - | - | - | 300m | +80°C | +70°C | - | -30°C | -5°C | - | 5G | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | 11.70mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | ||
![]() 26304-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Flame-retardant,Oil-resistant,Suitable for drag chains,Suitable for drag chains | CLASSIC 810 P | - | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 7 x 0.5mm² | 0.50mm² | Grey | - | No | Polyurethane | 26304-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | - | - | 8.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | ÖLFLEX® FD CLASSIC 810 P 7G0.5 | - | No | - | - | - | - | - | ||
![]() 1136103-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 x 0.75 mmmm² | 0.75mm² | Grey | - | No | - | 1136103-1 | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | - | - | ||
![]() 1119309-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 9 x 1.5mm² | 1.50mm² | Grey | - | No | - | 1119309-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 9G | - | 500V | 300/500V | - | 300V | Yes | - | 11.40mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | ||
![]() 26002-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flame-retardant,Heat-resistant | HEAT 105 MC | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 | 3 x 0.75 mmmm² | 0.75mm² | Black | - | No | PVC | 26002-1 | - | - | - | 300m | +90°C | +90°C | - | -20°C | -5°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 6.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | SINGLE WIRE OILFLEX® HEAT 105 MC 3G0,75 | - | - | - | - | - | - | - | ||
![]() 12457-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 2 x 1 mm² without gn/ge | 1mm² | Yellow | - | Yes | Polyurethane | 12457-1 | Hydrolysis resistant one PUR-MIXTURE | - | - | 300m | +90°C | +90°C | - | -50°C | -40°C | - | 2x | - | 500V | - | - | 300V | - | - | 7mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P 2X1.0 | - | No | - | - | - | - | - | ||
![]() 124543-1 Lapp | In Stock | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 4 x 0.75mm² | 0.75mm² | Yellow | - | Yes | Polyurethane | 124543-1 | Hydrolysis resistant one PUR-MIXTURE | - | - | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 4G | - | 500V | - | - | 300V | - | - | 7.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P 4X0.75 | - | No | - | - | - | - | - | ||
![]() 12440-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flame-retardant | ÖLFLEX® EB | Based on: VDE-Provision: VDE 0250 (NYM) | - | - | Sold per metre | - | - | 2 x 1 mm² without gn/ge | 1mm² | Sky blue | - | No | PVC | 12440-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 500V | - | - | 300V | Yes | - | 5.70mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® EB 2X1 | - | - | - | - | - | - | - | ||
![]() 70002731 Lapp | 23 |
| - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | 416 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 12 x 0.75mm² | 0.75mm² | Grey | No | No | Polyurethane | 70002731 | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | - | 12G | 0.75 | 500V | 300/500V | 500 | 300V | - | 9.9 | 9.90mm | - | - | -5 - 50 | Yes | Yes | - | 1500mm | 1500 | 500mm | 500 | - | - | - | - | Black wires with white number printing (VDE 0293) | - | SPIRAL C.OILFLEX® SPRL 400 P 12G0,75/500 | - | No | - | - | - | - | - | ||
![]() 1314003-1 Lapp | In Stock | - | - | - | - | 6 | 20 | PUR coating,Halogen-free,Shielded | 415 CP | In protecting a conductor according to VDE 0245 / 0281 casing after VDE 0250 / 0282 | - | - | Sold per metre | - | Flexible to VDE 0295, Class 5/IEC 60,228 CI. 5 | 4 x 0.5mm² | 0.50mm² | Grey | - | Yes | - | 1314003-1 | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | U<sub>0</sub>/U IEC: 300/500V | - | 300V | Yes | - | 7mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black cores with white Numbers per VDE 0293 | - | ÖLFLEX® 415 CP 4G0.5 | - | - | - | - | - | - | - | ||
![]() 7038864-1 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Flame-retardant,PUR coating | UNITRONIC® SENSOR FD Li9Y11Y | AWM UL Style 20549 | - | - | Sold per metre | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 3 x 34mm² | 0.34mm² | Black | - | No | - | 7038864-1 | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | 500m | +80°C | +80°C | - | -40°C | -25°C | - | 3x | - | - | - | - | - | - | - | 4.60mm | No | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 1 = brown, 2 = blue, 3 = black | - | UNITRONIC® SENSOR FD UL-LI9Y11Y | Wires: modified polypropylene (PP) · Outer sheath: halogen-free polyurethane (PUR), matt | No | - | - | - | - | - | ||
![]() 1136203-1 Lapp | In Stock | - | - | - | - | 6 | 20 | - | CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | Grey | - | No | - | 1136203-1 | - | - | - | 300m | +75°C | +70°C | - | -30°C | -5°C | - | 3G | - | 500V | U0/U: 300/500V | - | 300V | Yes | - | 6.50mm | No | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 115 CY | - | - | - | - | - | - | - |