- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Frequency-Max | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Product Status | Protective conductor | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Tradename | Twisted pair cabling (part 1) | Unit Weight | Wire ID code | Operating Temperature | Series | Connector Type | Type | Number of Positions | Min Operating Temperature | Color | Gender | Fastening Type | Shielding | Reach Compliance Code | Wire Gauge | Connector Support Type | Cable Length | Usage | Halogen Free | Insulation | Shielded | Cable Connectors | Wire Gauge - AWG | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034603-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.5 mmmm² | 0.50mm² | Grey | - | - | - | No | - | PVC | - | 0034603-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | 5.90mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | DIN 47100 | - | - | - | UNiTRONiC® LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 44604-1 Lapp | In Stock | - | - | - | 26 | - | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | - | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.14 mm² | 0.14mm² | Grey | - | - | - | No | - | PVC | - | 44604-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 4x | - | - | 300 V (not for heavy current applications) | - | - | - | 4.70mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | DIN 47100 | - | - | - | UNITRONIC® LiYCY A | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 7038861-1 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,UV-resistant | UNITRONIC SENSOR S-LifY11Y | - | - | - | - | - | - | - | Sold per metre | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | 4 x 0.34 mm² | 0.34mm² | Black | - | - | - | No | - | - | - | 7038861-1 | - | Conductor: Cu-strand, blank, fine-wired according to DIN VDE 0295, Class 6 | - | - | 500m | +80°C | +80°C | - | -30°C | -10°C | 4x | - | - | - | - | - | - | 4.80mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | 1 = brown, 2 = white, 3 = blue, 4 = black | - | - | - | UNITRONIC® SENSOR LifY11Y 4x0,34 BK | - | - | - | - | - | - | - | - | - | - | - | - | Wires: PVC · Outer sheath: PUR | No | - | - | - | - | - | ||
![]() 22508-1 Lapp | In Stock | - | - | - | 24 | - | 6 | 15 | Flame-retardant | LiYY | VDE 0815 | - | - | - | - | - | - | Sold per metre | - | 7-strand | 8 x 23mm² | 0.23mm² | Grey | - | - | - | No | - | PVC | - | 22508-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 8x | - | - | 300V | - | - | - | 5.70mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | 47100 | - | - | - | UNITRONIC® LIYY UL/CSA DIN 8xAWG24/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 66234-1 Lapp | In Stock | - | - | - | 24 | - | 6 | 15 | Shielded,Flame-retardant | LiYCY(TP)UL/CSADIN | In accordance with VDE 0812. | - | - | - | - | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 23mm² | 0.23mm² | Dark grey | - | - | - | No | - | PVC | - | 66234-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | 8x | - | - | - | - | - | - | 6.90mm | No | - | (not for heavy current applications) 250V | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | - | - | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 0034306-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | - | - | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 6 x 14 mmmm² | 0.14mm² | Grey | - | - | - | No | - | PVC | - | 0034306-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | 4.80mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | DIN 47100 | - | - | - | UNITRONIC® LiYCY | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 26331-500 Lapp | In Stock | - | - | - | - | - | 4 | 7.5 | Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CLASSIC FD 810 P | - | - | - | - | - | - | - | 500m | - | Extra-fine strands according to VDE 0295, Class 6/IEC 60228. 6 | 3 G 1 mm² | 1mm² | Grey | - | - | - | No | - | Polyurethane | - | 26331-500 | - | - | - | - | - | +80°C | +70°C | - | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | 6.60mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Black with white numbers according to VDE 0293-1 | - | - | - | ÖLFLEX CLASSIC FD 810 P 3G1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1026700-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | - | - | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.50 mm² | 0.50mm² | Grey | - | - | - | No | - | PVC | - | 1026700-1 | - | - | - | - | 500m | +70°C | +70°C | - | -40°C | 0°C | 2x | - | 500V | - | - | 300V | - | 5.20mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | - | - | - | - | - | - | - | - | - | - | Wire: PVC · Sheath: PVC | - | - | - | - | - | - | ||
![]() 28893-1 Lapp | In Stock | - | - | - | 24 | - | - | 7.5 | Halogen-free,Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® FD CP plus | CMX (UL/CSA) | - | - | - | - | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295, single wire diameter 0.1 mm | 7 x 0.25 mm² | 0.25mm² | Grey | - | - | - | Yes | - | - | - | 28893-1 | - | - | - | - | 500m | +80°C | +80°C | - | -40°C | -40°C | 7x | - | - | - | - | - | - | 7mm | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | According to DIN 47100, see Annex T9 | - | - | - | UNITRONIC® FD CP plus | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 16000003-100 Lapp | In Stock | - | - | - | - | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | - | - | - | - | - | - | 100m | - | - | 3 G 1.50 mm² | 1.50mm² | Grey | - | - | - | No | - | PVC | - | 16000003-100 | - | - | - | - | - | +70°C | +60°C | - | -40°C | +5°C | 3G | - | 500V | 300/500V | - | 300V | - | 8.40mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | NYM-J 3G1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 1550004 Lapp | In Stock | - | - | Cable | - | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | - | - | - | - | - | - | Sold per metre | - | - | 7 x 1.5mm² | 1.50mm² | Black | - | - | - | No | - | PVC | - | 1550004 | - | - | - | - | 500m | +70°C | +50°C | - | -40°C | -5°C | 7x | - | 1000V | U<sub>0</sub>/U: 600/1000V | - | 600V | - | 15mm | No | - | - | - | - | - | - | Compliant | - | Yes | Yes | - | - | - | - | - | - | - | Like VDE 0293-308 | - | - | - | NYY-J | - | -5 °C | Black | - | - | Unshielded | - | - | - | - | - | Not Halogen Free | - | No | - | - | - | - | - | ||
![]() 201591-1015 Molex | 2676 |
| - | - | - | 201591 | - | - | - | Round, Twin Axial | - | - | - | Plug | 76 Position | Plug | 76 Position | - | - | - | - | - | - | 20 | - | 56Gbps | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | QSFP-DD | - | 8.553936 oz | - | -20°C ~ 85°C | 201591 | Plug to Plug | Fiber Channel | 76 | - | Black | Male | Latch Lock, Push-Pull | Unshielded | - | 30 AWG | - | 1.5 m | Network | - | - | - | QSFP | 30 AWG | - | - | 4.92 (1.50m) | ||
![]() 201591-3015 Molex | 2459 |
| - | - | - | 201591 | - | - | - | Round, Twin Axial | - | - | - | Plug | - | Plug | - | - | - | - | - | - | - | 20 | - | 56Gbps | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | 10.471076 oz | - | -20°C ~ 85°C | 201591 | Plug to Plug | Cable Assembly | 76 | - | Black | Male | Latch Lock, Push-Pull | Unshielded | - | 28 AWG | - | 1.5 m | Network | - | - | - | QSFP | 28 AWG | - | - | 4.92 (1.50m) | ||
![]() 70002712 Lapp | In Stock | - | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | - | - | - | - | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 18 G 1.50 mm² | 1.50mm² | Grey | - | No | - | No | - | Polyurethane | - | 70002712 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | - | -5°C | -5°C | 18G | 1.5 | 500V | 300/500V | 500 | 300V | 14.2 | 52mm | - | - | - | -5 - 50 | - | Yes | - | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | Black wires with white number printing (VDE 0293) | - | - | - | ÖLFLEX SPIRAL 400 P 18G1,5/1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 70002755 Lapp | In Stock | - | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | - | - | - | - | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | - | No | - | No | - | Polyurethane | - | 70002755 | - | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -25°C | -25°C | 4G | 1.5 | 750V | - | 750 | 450V | 10 | 38mm | - | - | - | -25 - 50 | - | Yes | - | - | - | Yes | - | 3000mm | 3000 | 1000mm | 1000 | - | - | - | - | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() 70002756 Lapp | In Stock | - | - | - | - | - | - | - | Oil-resistant,PUR coating | SPIRAL H07BQ-F | - | Black | Class 5 = flexible | - | - | - | - | 1pc(s) | Colour | Finely stranded according to VDE 0295, Class 5/IEC 60228, class 5, tinned ends | 4 G 1.50 mm² | 1.50mm² | Black | - | No | - | No | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 70002756 | 70002756 | - | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -25°C | -25°C | 4G | 1.5 | 750V | - | 750 | 450V | 10 | 38mm | - | Active | - | -25 - 50 | - | Yes | 5.23 | - | Yes | Yes | - | 4500mm | 4500 | 1500mm | 1500 | - | - | - | - | - | - | - | SPIRAL H07BQ-F BLACK 4G1,5/1500 | - | - | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | No | - | - | - | - | - | ||
![]() 1591053-100 Lapp | In Stock | - | - | - | - | - | 10 | - | Shielded,UV-resistant | A-2Y(L)2Y | - | - | - | - | - | - | - | 100m | - | Plain copper | 10 x 2 x 0.60 mm | 0.60mm | Black | - | - | - | No | - | Polyethylene (PE) | - | 1591053-100 | - | - | - | - | - | +70°C | +50°C | - | -40°C | -20°C | 20x | - | 225V | - | - | - | - | 13mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes (1) | - | - | - | - | - | A-2Y(L)2Y...ST III BD 10X2X0,6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() 151040-100 Lapp | In Stock | - | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | - | - | - | - | 100m | - | SIL-SIL-S oval | 2 x 0.50 mm² | 0.50mm² | Blue | - | - | - | No | - | - | - | 151040-100 | - | - | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Thermal and compensation cable 0.5 mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | ||
![]() 151010-100 Lapp | In Stock | - | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | - | - | - | - | 100m | - | PVC-PVC round | 2 x 1.50 mm² | 1.50mm² | Blue | - | - | - | No | - | PVC | - | 151010-100 | - | PVC | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 7.10mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | PVC insulated version 1.5 mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161052-500 Lapp | In Stock | - | - | - | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | - | - | - | - | - | - | 500m | - | PVC-PVC-C-PVC | 2 x 0.22 mm² | 0.22mm² | Black | - | - | - | No | - | PVC | - | 161052-500 | - | PVC | - | - | - | - | - | - | - | - | 2x | - | - | - | - | - | - | 4.90mm | Yes | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |