- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Housing Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Content | Core layout | Cross section | Cross section (each core) | Description/Function | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Insulation Materials | Jacket Material | Manufacturer Lifecycle Status | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ć | Package | Part # Aliases | Product Status | RoHS | Sold per metre | Tradename | Voltage, Rating | Wire ID code | Packaging | Series | Connector Type | Type | Color | Gender | Shielding | Ingress Protection | Style | Current Rating | Cable Length | Jacket Color | Usage | Number of Positions/Contacts | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Wire Gauge - AWG | Features | USOC Codes | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024483/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Braided shield,Flame-retardant,Oil-resistant,Halogen-free | ĆLFLEXĀ® HEAT 125 C MC | - | - | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 7 x 0.75 mm² | 0.75mm² | - | Black | - | Yes | Polyolefin | - | - | 1024483/500 | +125°C | +120°C | - | -55°C | -35°C | 7x | 500V | 300V | 10mm | Yes | - | - | - | No | - | - | Black with white numbers | - | - | - | ĆLFLEX HEAT 125 C MC 7x0.75 (bk cores) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1308807/1000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | 4 | 12.5 | Oil-resistant,UV-resistant,Ozone-resistant,Acid-resistant | ĆLFLEXĀ® 408 P | - | - | - | - | - | 1000m | Finely stranded according to VDE 0295,<br>Class 5 / IEC 60228 | 7 x 0.50 mm² | 0.50mm² | - | Silver-grey (RAL 7001) | - | No | Polyurethane | - | - | 1308807/1000 | +80°C | +70°C | - | -40°C | -15°C | 7x | 500V | 300V | 6.70mm | Yes | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | - | - | - | ĆLFLEX 408 P 7X0,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119248/1000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | 4 | 15 | Oil-resistant,UV-resistant,High flexural strength | ĆLFLEXĀ® CLASSIC 110 BK | - | - | - | - | - | 1000m | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5 | 12 G 1 mm² | 1mm² | - | Black | - | No | PVC | - | - | 1119248/1000 | +80°C | +70°C | - | -40°C | -15°C | 12G | 500V | 300V | 10.50mm | Yes | - | - | - | No | - | - | Black with white numbers according to VDE 0293-1 | - | - | - | ĆLFLEX CLASSIC 110 12G1 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSF1PXA3MBL-V Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ | 20 Position | SFP+ | 20 Position | - | - | - | - | SFP+ Direct Attach Passive Copper Cable Assemblies | - | 5 | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | SFP Twin Axial Cable | - | Male / Male | - | - | - | - | 3 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | ||
![]() QPCUDBWXB10 Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Plug | 12 Position | Cassette | 12 Position | - | - | - | - | QuickNet Switch Port Harness | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cat 6a | - | Male / Female | - | - | - | - | 10 ft | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | ||
![]() QPCUDBRSB10 Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed Plug Pack | 6 Position | Cassette | 6 Position | - | - | - | - | QuickNet Switch Port Harness | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cat 6a | - | Male / Female | - | - | - | - | 10 ft | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | ||
![]() CA82-020M-01 Stewart Connector | In Stock | - | - | - | Free Hanging (In-Line) | Polycarbonate (PC) | - | - | - | CA82-020M | - | - | - | Round Cable | - | ARJ45 | 8 Position | ARJ45 | 8 Position | - | - | - | - | - | - | 10 | - | - | FRNC | - | - | - | - | Stewart Connector | - | - | - | - | - | - | Bag | - | Active | Details | - | - | - | - | - | ARJ45Ā® | - | Cat 8.2 | Gray | Male / Male | Shielded | - | Cat8.2 | - | 2 m | Gray | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Plugs | - | - | 6.56 (2.00m) | ||
![]() SCRES-G-00.20-D-C5E Samtec, Inc. | 2284 |
| - | - | - | Polybutylene (PBT) | - | - | - | - | - | - | - | - | - | Receptacle | 8 Position | Receptacle | 8 Position | - | - | - | - | Cat 5e | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCRES | - | Ethernet Cable | - | Female / Female | - | - | - | - | 200 mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | RJ45 | IP68 | - | ||
![]() SCPE-G-01.00-S-O-NP Samtec, Inc. | 46 |
| - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | ||
![]() SCPFE-17-G-02-NP Samtec, Inc. | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCPFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | ||
![]() 1201088554 Molex | 49 |
| - | - | - | - | - | - | - | 120108 | - | - | - | - | - | Plug | 8 Position | Plug | 8 Position | - | - | - | - | - | - | 1 | - | - | Thermoplastic | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | E66A06012M003 | Active | - | - | - | - | - | - | 120108 | - | Ethernet Cable | - | Male / Male | - | - | - | - | 300 mm | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | ||
![]() 1201080254 Molex | 19 |
| - | - | - | - | - | - | - | 120108 | - | - | - | - | D Coded | M12 | 4 Position | RJ45 | 8 Position | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | ERWPAU7011M030 | Active | - | - | Brad Ultra-Lock | - | - | - | 120108 | - | - | - | Female / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1201080678 Molex | 19 |
| - | - | - | Polycarbonate (PC) | - | - | - | 120108 | - | - | - | - | - | Plug | 8 Position | Plug | 8 Position | - | - | - | - | - | - | 1 | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | E66A06005M060 | Active | - | - | Brad | 30 V | - | - | 120108 | - | Cat 5e | - | Male / Male | - | - | - | 1.5 A | 6 m | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | RJ45 | - | - | ||
![]() 1201080214 Molex | 2444 |
| - | - | - | - | - | - | - | 120108 | - | - | - | - | - | M12 | 4 Position | RJ45 | 8 Position | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | E17A06011M010 | Active | - | - | Brad | - | - | - | 120108 | - | - | - | Male / Male | - | - | - | - | 1 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1201080125 Molex | 2339 |
| - | - | - | - | Free Hanging (In-Line) | - | Free Hanging (In-Line) | 120108 | - | - | - | Round | D Coded | M12 | 4 Position | No Connector | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | E11A06002M340 | Active | Details | - | Brad | - | - | - | 120108 | - | Cable Assembly | - | Male | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 34 m | - | Cat5e, Industrial Environments | - | Male Pins | All | Receptacle | 4 | Standard | Receptacle | D | M12 | Male Pins | 4 | All | D | M12 | - | - | - | - | 111.5 (34.0m) | ||
![]() 1201088502 Molex | 49 |
| - | - | - | - | - | - | - | 120108 | - | - | - | - | - | M12 | 4 Position | Plug | 8 Position | - | - | - | - | - | - | 1 | - | - | Polyurethane (PUR) | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | ERWPAU7016M040 | Active | - | - | Brad | 125 V | - | - | 120108 | - | Cat 5e | - | Male / Female | - | - | - | 1.5 A | 4 m | Blue (Teal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | RJ45 | IP67 | - | ||
![]() 67PPD-020-K Stewart Connector | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | 67PPD | - | - | - | Round Cable | - | Plug | 8 Position | Plug | 8 Position | - | - | - | - | IP67 Plug to IP67 Plug Patch Cord Assembly | - | 15 | - | - | Polyurethane (PUR) | - | - | - | - | Stewart Connector | - | - | - | - | - | - | Box | - | Active | Details | - | - | - | - | - | SealJack⢠| Plug to Plug | Cat 6a | Black | Male / Male | Shielded | - | Cat6a, Industrial Environments - IP67 | - | 2 m | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Bayonet Coupling, Molded Plugs | - | - | 6.56 (2.00m) | ||
![]() SCPE-G-10.00-BC-O-NP Samtec, Inc. | 2367 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | ||
![]() SCPE-G-05.00-D-NP Samtec, Inc. | 2834 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | ||
![]() SCRES-G-03.00-BC-C5E Samtec, Inc. | 2255 |
| - | - | - | Polybutylene (PBT) | - | - | - | - | - | - | - | - | - | Receptacle | 8 Position | No Connector | - | - | - | - | - | Cat 5e | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | AccliMate | - | - | Bulk | SCRES | - | Ethernet Cable | - | Female | - | - | - | - | 3 m | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | RJ45 | IP68 | - |