- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Shape | Package Cooled | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Frequency | Case Code (Metric) | Case Code (Imperial) | ELV | Wire/Cable Type | RAM Size | Cable Length | Number of Bits | Bearing Type | Connector Type A | Connector Type B | Feed Type | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F6E3-10JM10 Panduit | In Stock | - | - | - | Push Pin | - | Aluminium | Fins, Square | ASIC | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.9974 mm | 29.9974 mm | - | - | ||
![]() F6E3-10EM6 Panduit | In Stock | - | - | - | Push Pin | - | Aluminium | Fins, Square | ASIC | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | - | - | ||
![]() F6E3-10AM30 Panduit | In Stock | - | - | - | - | 196 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | 128 kB | - | 24 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() F6E3-10BM10 Panduit | In Stock | - | - | - | Cable | - | - | - | - | Compliant | Bulk | - | - | - | Duplex LC, Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 10 m | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F6E10W-10WM15 Panduit | In Stock | - | - | - | - | - | - | - | - | Compliant | - | 0.2 % | 4 | 0.2 ppm/°C | - | 3.1 Ω | - | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | 6440 | 2516 | - | - | - | - | - | - | - | - | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | - | - | ||
![]() F6E10W-10M4 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | Mechanical | - | - | - | - | - | - | ||
![]() F6E10W-10M10 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | - | - | - | - | - | - | - | - | - | ||
![]() F6E10W-10M1 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6E10S-10SM20 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F5LD3-3M9 Panduit | In Stock | - | - | - | Cable | - | - | - | - | Compliant | Bulk | - | - | - | Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 9 m | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5PD3-3M30 Panduit | In Stock | - | - | - | Cable | - | - | - | - | Non-Compliant | Bulk | - | - | - | Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 30 m | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F6D3-3M15Y Panduit | In Stock | - | - | - | Cable | - | - | - | - | Non-Compliant | Bulk | - | - | - | Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 15 m | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F5LD3-3M4 Panduit | In Stock | - | - | - | Cable | - | - | - | - | Compliant | Bulk | - | - | - | Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 4 m | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5LD3-3M20 Panduit | In Stock | - | - | - | Cable | - | - | - | - | Compliant | Bulk | - | - | - | Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | Fiber Optic | - | 20 m | - | - | Duplex SC | Duplex SC | - | - | - | - | - | - | - | ||
![]() F6B10V-NM8 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6E10P-10PM9 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6E10P-10PM6 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6B10V-NM2 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6B10V-NM1 Panduit | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6E10P-10PM10 Panduit | In Stock | - | - | Production (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |