- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Wire Gauge | Connector Support Type | Halogen Free | Insulation | Shielded | Temperature range | Number of Cores | Number of Strands | Bend radius | Outer Diameter | Test voltage | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 73220125 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | - | Lapp Group | 73220125 | 73220125 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 2x | 1 | 500V | - | 500 | 300V | - | 7 | 24mm | - | Active | - | -30 - 50 | No | 5.06 | - | Yes | - | 3500mm | 3500 | 1000mm | 1000 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | moves: -30 - +50°C | - | - | - | - | - | - | - | ||
![]() 1119902-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1.5 mm² without gn/ge | 1.50mm² | Grey | - | No | - | - | - | - | 1119902-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 500V | 300/500V | - | 300V | Yes | - | 6.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 2X1.5 | - | - | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 71220164 Lapp | In Stock | - | - | Cable | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 564P | VDE-Reg.-No: 6584-450/750 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 2.5 mmmm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | - | 71220164 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 5G | 2.5 | 750V | 450/750V | 750 | 450V | - | 13.4 | 51mm | - | - | - | -30 - 50 | Yes | - | Compliant | Yes | - | 2000mm | 2000 | 700mm | 700 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540P | -30 °C | Yellow | Unshielded | - | - | - | Halogen Free | - | No | moves: -30 - +50°C | - | - | - | - | - | - | - | ||
![]() 0034416-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 16 x 0.25mm² | 0.25mm² | Grey | - | No | - | PVC | - | - | 0034416-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 16x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 8.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | DATA CABLE UNITRONIC® LIYCY 16X0,25 | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 71220121 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | 551P | VDE-Reg.-Nr: 6583-300/500 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 5 x 0.75 mmmm² | 0.75mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | - | 71220121 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 5G | 0.75 | 500V | 300/500V | 500 | 300V | - | 8.5 | 31mm | - | - | - | -30 - 50 | Yes | - | - | Yes | - | 3000mm | 3500 | 1000mm | 1000 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540P | - | - | - | - | - | - | - | - | No | moves: -30 - +50°C | - | - | - | - | - | - | - | ||
![]() 10086-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 2.5 mm² without gn/ge | 2.50mm² | Grey | - | No | - | PVC | - | - | 10086-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 750V | U0/U: 450/750 V | - | 450V | No | - | 8.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2 x 2.5 mm² without gn/ge | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 46007-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Halogen-free,Flame-retardant,Oil-resistant,Heat-resistant | HEAT 180 SIHF | According to VDE 0250 | - | - | Sold per metre | - | Flexible to VDE 0295 · Class 5 / IEC 60228 Cl.5 | 2 x 1 mmmm² | 1mm² | Red,Brown | - | Yes | - | Silicone | - | - | 46007-1 | - | - | - | - | 300m | +180°C | - | - | -50°C | - | - | 2x | - | 500V | 300/500V | - | 300V | - | - | 6.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Color after VDE 0293 or VDE 0293-308 | - | SINGLE WIRE OILFLEX® HEAT 180 SIHF 2X1 | - | - | - | - | - | - | - | - | - | -50 - +180°C | - | - | For flexible Application: 15 x Outer-Ø, fixed installation: 4 x Outer-Ø | - | - | - | - | ||
![]() 0034304-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 0.14mm² | 0.14mm² | Grey | - | No | - | PVC | - | - | 0034304-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYCY | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 10100-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 4 mm² without gn/ge | 4mm² | Grey | - | No | - | PVC | - | - | 10100-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | - | 750V | U0/U: 450 - 750 V/AC | - | 450V | No | - | 10.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2 x 4 mm² without gn/ge | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 73220140 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | - | Lapp Group | 73220140 | 73220140 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 7G | 1 | 500V | - | 500 | 300V | - | 10.9 | 40mm | - | Active | - | -30 - 50 | Yes | 5.04 | - | Yes | - | 2000mm | 2000 | 700mm | 700 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | moves: -30 - +50°C | - | - | - | - | - | - | - | ||
![]() 100883-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 2.5mm² | 2.50mm² | Grey | - | No | - | PVC | - | - | 100883-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | 750V | U0/U: 450/750 | - | 450V | No | - | 10.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 4 x 2.5 mm² | - | - | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 34190-1 Lapp | In Stock | - | - | - | - | - | 6 | - | Flame-retardant | JE-Y(ST)Y...BD | In accordance with VDE 0815 | - | - | Sold per metre | - | Solid conductor (1-wired) | 2 x 2 x 0.50 mm² | 0.50mm² | Grey | - | No | - | PVC | - | - | 34190-1 | - | - | - | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 4x | - | - | - | - | - | - | - | 6mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | VDE 0815 | - | JE-Y(ST)Y...BD | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 1312107-1 Lapp | In Stock | - | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | ÖLFLEX® CLASSIC 400 P 2X1 | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 7 x 0.75mm² | 0.75mm² | Grey | - | No | - | Polyurethane | - | - | 1312107-1 | - | - | - | - | 300m | +85°C | +70°C | - | -40°C | -5°C | - | 7G | - | 500V | 300/500V | - | 300V | Yes | - | 7.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® CLASSIC 400 P 2X1 | - | - | - | - | - | - | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia. | - | - | - | - | ||
![]() 0034804-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 4 x 1mm² | 1mm² | Grey | - | No | - | PVC | - | - | 0034804-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYCY 4x1.0 | - | - | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 28312-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x 25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | - | 28312-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.0mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 12x0.25 | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 73220139 Lapp | In Stock | - | - | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | - | Lapp Group | 73220139 | 73220139 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | - | -30°C | -30°C | - | 7G | 1 | 500V | - | 500 | 300V | - | 10.9 | 40mm | - | Active | - | -30 - 50 | Yes | 5.03 | - | Yes | - | 1000mm | 1000 | 350mm | 350 | - | - | - | - | to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® SPIRAL 540 P | - | - | - | unknown | - | WIRE AND CABLE | - | - | No | moves: -30 - +50°C | - | - | - | - | - | - | - | ||
![]() 15305-1 Lapp | In Stock | - | - | - | - | 16 | 4 | 12 | Flame-retardant,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 QUATTRO | H05VV5-F HAR · HD21.13 · UL-AWM Style 2587+21098 · CSA-AWM I A/BII A/B | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | No | - | PVC | - | - | 15305-1 | - | - | - | - | 300m | +90°C | +90°C | - | -40°C | -5°C | - | 5G | - | 500V | according to HAR: 300/500 V, according to UL+CSA: 600V | - | 300V | Yes | - | 9.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® 150 QUATTRO | - | - | - | - | - | - | - | - | - | Moving: UL+CSA: -5 - +90 °C · HAR: -5 - +70 °C · Laid fixed: HAR: -40 - +70 °C, UL+CSA: -40 - +90°C | - | - | 12.5 x external diameter for flexible use, 4 x external diameter laid fixed | - | - | - | - | ||
![]() 28603-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.75 mmmm² | 0.75mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | - | 28603-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYY 3X0,0.75 | - | - | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 124653-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Halogen-free,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX® 540 P | VDE REGISTRATION NUMBER 6584 | - | - | Sold per metre | - | Finely stranded according to VDE 0293, Class 5/IEC 228 Class 55 | 5 x 1.5mm² | 1.50mm² | Yellow | - | Yes | - | Polyurethane | - | - | 124653-1 | - | Hydrolysis resistant one PUR-MIXTURE | - | - | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 5G | - | 500V | - | - | 300V | - | - | 10.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Wire identification colour coded according to VDE 0293 or VDE 0293-308, (7-core with printed numbering) | - | ÖLFLEX® 540 P | - | - | - | - | - | - | - | - | No | MOVED: -40 - +90 °C, FIXED: -50 - +90°C | - | - | Minimum bend radius for flexible application: 10 x external dia. · when fixed: 4 x external dia. | - | - | - | - | ||
![]() 73220239 Lapp | 21 | - | - | - | Bare Copper | - | - | - | Shielded,Common shield,Oil-resistant,UV-resistant,PUR coating | UNITRONIC® SPIRAL | - | Black | Class 5 = flexible | 1pc(s) | Colour | Extra-finely strands according to VDE 0295, class 6 | 18 x 0.14 mm² | 0.14mm² | Black | No | No | - | Polyurethane | PU | - | 73220239 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 18x | 0.14 | 250V | - | 50 | 50 | - | 8 | 29mm | - | - | (not for heavy current applications) 250V | -5 - 50 | No | - | - | Yes | - | 2000mm | 2000 | 500mm | 500 | CE | - | - | 350 V | DIN 47100 | UNITRONIC | UNITRONIC® SPIRAL DATA | - | - | - | - | 26AWG | - | - | - | Yes | When fixed : -5 - +50°C | 18 | 18 | - | 7.8mm | - | 500mm | 0.5m |