- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Wire ID code | Type | Reach Compliance Code | Connector Support Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70002654 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 3 G 1 mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002654 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 3G | 1 | 500V | 300/500V | 500 | 300V | - | 6.2 | 6mm | - | - | - | -5 - 50 | Yes | - | Yes | - | 6000mm | 6000 | 2000mm | 2000 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | No | Moved: +5 - +50°C | - | - | ||
![]() 70002707 Lapp | In Stock | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002707 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 1.5 | 500V | 300/500V | 500 | 300V | - | 9.1 | 8.90mm | - | - | - | -5 - 50 | Yes | - | Yes | - | 3750mm | 3750 | 1500mm | 1500 | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | No | Moved: +5 - +50°C | - | - | ||
![]() 73220146 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 2 x 1.50 mm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220146 | 73220146 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 2x | 1.5 | 750V | - | 750 | 450V | - | 8.4 | 31mm | - | Active | - | -30 - 50 | No | 5.06 | Yes | - | 5000mm | 5000 | 1500mm | 1500 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | unknown | WIRE AND CABLE | - | No | moves: -30 - +50°C | - | - | ||
![]() 73220160 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 73220160 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 3G | 2.5 | 750V | - | 750 | 450V | - | 10.6 | 40mm | - | - | - | -30 - 50 | Yes | - | Yes | - | 2500mm | 2000 | 700mm | 700 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | No | moves: -30 - +50°C | - | - | ||
![]() 73220161 Lapp | In Stock | - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 G 2.50 mm² | 2.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | - | Polyurethane | - | 73220161 | - | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 3G | 2.5 | 750V | - | 750 | 450V | - | 10.6 | 40mm | - | - | - | -30 - 50 | Yes | - | Yes | - | 3500mm | 3500 | 1200mm | 1200 | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | - | No | moves: -30 - +50°C | - | - | ||
![]() 1027701 Lapp | In Stock | - | - | - | 4 | 10 | Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 808 P | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 G 0.50 mm² | 0.50mm² | Grey | - | No | - | Polyurethane | - | 1027701 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3G | - | 500V | - | - | 300V | - | - | 5.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 808 CP | - | - | Wire: PVC · Outer cover: PUR | No | - | - | Wire/Wire: 4000V | ||
![]() 11020-GY Lapp | In Stock | - | - | - | 4 | 12 | Harmonised,Oil-resistant | ÖLFLEX® 140 | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 7 G 1 mm² | 1mm² | Grey | - | No | - | - | - | 11020-GY | - | - | - | - | 500m | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | 11.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX® 140 | - | - | - | - | - | - | 3000V | ||
![]() 11011-1 Lapp | In Stock | - | - | - | 4 | 12 | Harmonised,Oil-resistant | ÖLFLEX® 140 | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 5 | 7 G 0.75 mm² | 0.75mm² | Grey | - | No | - | - | - | 11011-1 | - | - | - | - | 300m | +70°C | +70°C | -40°C | -5°C | 7G | - | 500V | - | - | 300V | Yes | - | 11.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Black with white numbers according to VDE 0293 | CAT 5e/CCA | - | - | - | - | - | - | 3000V | ||
![]() 27576-1 Lapp | In Stock | - | - | - | 3 | 5 | Halogen-free,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® FD 855 P | HD 21.13 S1, VDE 0281-13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295 Class 5/IEC 60228 Cl. 6 | 3 G 1.50 mm² | 1.50mm² | Grey | - | No | - | - | - | 27576-1 | - | - | - | - | 300m | +70°C | +80°C | -40°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 7.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Black with white numbers according to VDE 0293 | ÖLFLEX® FD 855 P | - | - | - | No | Flexed: -40 to +80 °C · Fixed: -40 - +70 °C °C | 5 x outer diameter when flexed, 3 x outer diameter fixed | 3000V | ||
![]() 27950-1 Lapp | In Stock | - | - | - | 4 | 7 | Shielded,Halogen-free,PUR coating | ÖLFLEX® SERVO FD 796 CP | VDE-registered UL AWM Style 20234. CSA AWM<br>I/II, A/B 1000 V 80° FT1 | - | - | Sold per metre | - | Extra-fine strand | 4 G 1.50 mm² | 1.50mm² | Orange | - | Yes | - | Polyurethane | - | 27950-1 | - | PUR | - | - | 300m | +80°C | +80°C | -50°C | -40°C | 4G | - | 1000V | - | - | 600V | Yes | - | 9.20mm | No | - | - | - | - | - | - | Yes | - | - | - | - | Yes | Black with white numbers | ÖLFLEX<sup>®</sup> SERVO FD 796CP | - | - | - | - | - | - | 4kV | ||
![]() 28891-1 Lapp | In Stock | - | - | 24 | - | 7.5 | Halogen-free,Shielded,Suitable for drag chains,Flame-retardant,Oil-resistant,Suitable for drag chains | UNITRONIC® FD CP plus | CMX (UL/CSA) | - | - | Sold per metre | - | Braid, extra-fine strand to VDE 0295, single wire diameter 0.1 mm | 4 x 0.25 mm² | 0.25mm² | Grey | - | Yes | - | - | - | 28891-1 | - | - | - | - | 100m | +80°C | +80°C | -40°C | -40°C | 4x | - | - | - | - | - | - | - | 5.80mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | According to DIN 47100, see Annex T9 | UNITRONIC® FD CP plus | - | - | - | Yes | - | - | 1500V | ||
![]() 1026708-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026708-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 2x | - | 500V | - | - | 300V | - | - | 5.60mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 1026711-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 1026711-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 5G | - | 500V | - | - | 300V | - | - | 7.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 91210-1 Lapp | In Stock | - | - | - | 4 | 15 | Oil-resistant,Ozone-resistant,Acid-resistant,Heat-resistant | ÖLFLEX® HEAT 205 MC | - | - | - | Sold per metre | - | Fine-stranded, tin-plated copper conductor according to VDE 0295, Class 5/IEC 60228 | 2 x 0.50 mm² | 0.50mm² | Black | - | No | - | Fluorinated ethylene propylene | - | 91210-1 | - | Wire insulation and sheath of FEP (Fluorinated ethylene propylene) | - | - | 100m | +205°C | - | -100°C | - | 2x | - | 500V | - | - | 300V | - | - | 3.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Colored according to VDE 0293-308 | ÖLFLEX® HEAT 205 MC | - | - | - | - | - | - | 2500V | ||
![]() 1026718-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1026718-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 6.90mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 1026734-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 2.50 mm² | 2.50mm² | Grey | - | No | - | PVC | - | 1026734-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 12.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 27443-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 5 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 27443-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | - | - | - | - | - | 6.80mm | No | - | 500V | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | Yes | - | - | 1500V | ||
![]() 1026728-1 Lapp | In Stock | - | - | - | 4 | 10 | Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 1.50 mm² | 1.50mm² | Grey | - | No | - | PVC | - | 1026728-1 | - | - | - | - | 500m | +70°C | +70°C | -40°C | 0°C | 7G | - | 500V | - | - | 300V | - | - | 10.30mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 | - | - | Wire: PVC · Sheath: PVC | - | - | - | Wire/Wire: 4000V | ||
![]() 1026769-1 Lapp | In Stock | - | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 1 mm² | 1mm² | Grey | - | No | - | PVC | - | 1026769-1 | - | - | - | - | 100m | +70°C | +70°C | -40°C | 0°C | 4G | - | 500V | - | - | 300V | - | - | 7.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ÖLFLEX® CHAIN 809 CY | - | - | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 27444-1 Lapp | In Stock | - | - | - | 4 | 7.5 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® FD CY | Flame-resistant according to IEC 60332-1-2 | - | - | Sold per metre | - | Bare stranded conductor, extra-fine strand to VDE 0295, | 7 x 0.34 mm² | 0.34mm² | Grey | - | No | - | PVC | - | 27444-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 7x | - | - | - | - | - | - | - | 7.70mm | No | - | 500V | - | - | - | Yes | Yes | - | - | - | - | - | DIN 47100 | UNITRONIC® FD CY | - | - | - | Yes | - | - | 1500V |