- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Number-coded | Outside Ø | Package | Sold per metre | Suited for cable carriers | Wire ID code | Type | Insulation | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127643-100 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 100m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Yellow | Yes | - | 127643-100 | - | - | - | - | - | 4G | 750V | 450V | - | 12mm | Yes | No | - | - | ÖLFLEX 540 CP 4G1,5 | - | - | ||
![]() 1135812-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 12 x 0.75 mm² | 0.75mm² | Transparent | No | PVC | 1135812-50 | PVC | +80°C | +70°C | -40°C | -15°C | 12x | 500V | 300V | - | 12.30mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 12X0,75 | - | 4000V | ||
![]() 1135807-50 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 50m | Finely stranded | 7 x 0.75 mm² | 0.75mm² | Transparent | No | PVC | 1135807-50 | PVC | +80°C | +70°C | -40°C | -15°C | 7x | 500V | 300V | - | 9.70mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 7X0,75 | - | 4000V | ||
![]() 1135405-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 110 CY | VDE-Reg. 7030 | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Transparent | No | PVC | 1135405-100 | PVC | +80°C | +70°C | -40°C | -15°C | 5G | 500V | 300V | - | 12.60mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 CY 5G2,5 | - | 4000V | ||
![]() 1119206-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 6 G 1 mm² | 1mm² | Grey | No | PVC | 1119206-50 | PVC | +80°C | +70°C | -40°C | -15°C | 6G | 500V | 300V | Yes | 8mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 6G1 | - | 4000V | ||
![]() 10035035-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | Yes | - | 10035035-50 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 8.60mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 5G0,5 N | Halogen-free special mixture | 4000V | ||
![]() 10019933-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 5 G 1.50 mm² | 1.50mm² | Grey | Yes | - | 10019933-100 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 8.30mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 5G1,5 N | - | 4000V | ||
![]() 1120266-50 Lapp | In Stock | - | - | 4 | 15 | for underground installation,UV-resistant,High flexural strength | ÖLFLEX® CLASSIC BLACK 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | 50m | Finely stranded | 2 x 1 mm² | 1mm² | Black | No | PVC | 1120266-50 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 1000V | 600V | - | 8.60mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 BLACK 0,6/1KV 2X1 | PVC | 4000V | ||
![]() 10019947-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 H | - | 100m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | Yes | - | 10019947-100 | - | +80°C | +70°C | -40°C | -30°C | 5G | 500V | 300V | - | 10.10mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 H 5G2,5 N | - | 4000V | ||
![]() 1125220-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 20 G 1 mm² | 1mm² | Grey,Transparent | No | PVC | 1125220-50 | PVC | +80°C | +70°C | -40°C | -5°C | 20G | 500V | 300V | - | 16.80mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 20G1 | - | 4000V | ||
![]() 1119203-200 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 200m | Finely stranded | 3 G 1 mm² | 1mm² | Grey | No | PVC | 1119203-200 | PVC | +80°C | +70°C | -40°C | -15°C | 3G | 500V | 300V | Yes | 6mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3G1 | - | 4000V | ||
![]() 1125105-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 100m | Finely stranded | 5 G 0.75 mm² | 0.75mm² | Grey,Transparent | No | PVC | 1125105-100 | PVC | +80°C | +70°C | -40°C | -5°C | 5G | 500V | 300V | - | 9.70mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 5G0,75 | - | 4000V | ||
![]() 1125852-100 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Grey,Transparent | No | PVC | 1125852-100 | PVC | +80°C | +70°C | -40°C | -5°C | 2x | 500V | 300V | - | 8.50mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 2X1 | - | 4000V | ||
![]() 10035042-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 50m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | Yes | - | 10035042-50 | - | +80°C | +70°C | -40°C | -30°C | 3x | 500V | 300V | - | 8mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 3X0,75 N | Halogen-free special mixture | 4000V | ||
![]() 1119125-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 25 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 1119125-50 | PVC | +80°C | +70°C | -40°C | -15°C | 25G | 500V | 300V | Yes | 13.80mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 25G0,75 | - | 4000V | ||
![]() 1136403-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 1136403-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3G | 500V | 300V | Yes | 8.90mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3G2,5 | - | A/A 4000 V A/S 2000V | ||
![]() 10035067-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,Oil-resistant,highly flexible,Cold-resistant,Flame-retardant,UV-resistant | ÖLFLEX® CLASSIC 110 CH | - | 100m | Finely stranded | 2 x 1.50 mm² | 1.50mm² | Grey | Yes | - | 10035067-100 | - | +80°C | +70°C | -40°C | -30°C | 2x | 500V | 300V | - | 8.60mm | Yes | No | - | Black with white numbers according to VDE 0293-1 | ÖLFLEX CLASSIC 110 CH 2X1,5 N | Halogen-free special mixture | 4000V | ||
![]() 1119853-50 Lapp | In Stock | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. 7030 | 50m | Finely stranded | 3 x 1 mm² | 1mm² | Grey | No | PVC | 1119853-50 | PVC | +80°C | +70°C | -40°C | -15°C | 3x | 500V | 300V | Yes | 6mm | Yes | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX CLASSIC 110 3X1 | - | 4000V | ||
![]() 1136803-100 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant | ÖLFLEX® CLASSIC 115 CY | DIN VDE according to: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | PVC | 1136803-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | 300V | Yes | 6.50mm | Yes | No | No | Black conductors with white number printing (VDE 0293) | ÖLFLEX CLASSIC 115 CY 3X0,75 | - | A/A 4000 V A/S 2000V | ||
![]() 1125304-50 Lapp | In Stock | - | - | 6 | 20 | Shielded | ÖLFLEX® CLASSIC 110 SY | VDE Reg. No. 7030 | 50m | Finely stranded | 4 G 1.50 mm² | 1.50mm² | Grey,Transparent | No | PVC | 1125304-50 | PVC | +80°C | +70°C | -40°C | -5°C | 4G | 500V | 300V | - | 10.20mm | Yes | No | - | - | ÖLFLEX CLASSIC 110 SY 4G1,5 | - | 4000V |