- Manufacturer
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Number of Conductors
- RoHS Status
- 1st Connector
- 2nd Connector
- Color
- Style
- Current Rating
- Cord Type
Attribute column
Categories
Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Style | Reach Compliance Code | Number of Conductors | Reference Standard | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | 1st Connector | 2nd Connector | Cord Type | EMI Shielded | Terminal Length | Contact Pitch Circle Diameter | DIN Standard | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 010-9338 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010-9337 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNX-CBL-LDR-PW156-1206 Sanoxy | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86272030 Interpower | In Stock | - | Datasheet | - | - | - | 862720 | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C13, Right Angle | RVV | - | - | - | - | 8.20'' (2.50m) | - | ||
![]() 86290110 Interpower | In Stock | - | Datasheet | - | - | - | 862901 | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Female Sockets (Slots) to Leads | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C13, Right Angle | Cable | H05VV-F | - | - | - | - | 10.00'' (3.05m) | - | ||
![]() 1-828876-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | Active | Yes | - | - | - | - | Yes | - | - | CIRCULAR DIN CONNECTOR | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | compliant | - | - | - | FEMALE | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() 121583-0087 ITT Interconnect Solutions | In Stock | - | Datasheet | CABLE | - | - | - | - | TIN GOLD | - | ITT CANNON | - | STRAIGHT | - | - | - | - | Active | - | - | - | - | e3 | - | - | EAR99 | CIRCULAR DIN CONNECTOR | - | COMPATIBLE CONTACTS: 121668-0253, 121668-0271, POLARIZED | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | - | - | - | MALE | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | TIN | - | - | - | - | - | - | NO | - | - | 72585 | - | - | ||
![]() MH11063-D1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | - | - | e4 | - | - | EAR99 | MINI DIN CONNECTOR | - | OTHER STACKING CONNECTOR: 6 CONTACTS, STANDARD: UL 94V-0 | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | FEMALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() MH11063-P1G2-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (30) | - | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | - | - | e4 | - | - | EAR99 | MINI DIN CONNECTOR | - | - | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | FEMALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() MH11041-H3S6-4F Foxconn | In Stock | - | Datasheet | BOARD | STEEL | LOCKING | - | 0.606 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | 85 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | e4 | - | - | EAR99 | MINI DIN CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 4 | - | - | unknown | - | UL | 0.512 inch | FEMALE | 0.504 inch | 1 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | 500 Cycles | GOLD FLASH | 44.0352 N | 8.896 N | BLACK | - | - | - | NO | 0.125 inch | - | - | - | FLASH inch | ||
![]() MH11061-N7D2-4F Foxconn | In Stock | - | Datasheet | BOARD | STEEL | - | - | 0.551 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | 85 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 12 | - | - | unknown | - | UL | 1.112 inch | FEMALE | 0.78 inch | 1 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 2 | 500 Cycles | - | - | - | - | - | - | - | NO | 0.125 inch | - | - | - | FLASH inch | ||
![]() NUFUA-20PMFP-SC700T Amphenol ICC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86270020 Interpower | In Stock | - | Datasheet | - | - | - | 862700 | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | IRAM 2073 | IEC 320-C13 | H05VV-F | - | - | - | - | 8.20'' (2.50m) | - | ||
![]() 86557021 Interpower | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 70°C | Bulk | - | - | Active | - | - | Black | - | - | - | - | - | - | 12A | - | Unshielded | Male Pins (Blades) to Leads | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | Cable | H05VV-F, SJT | - | - | - | - | 9.84'' (3.00m) | - | ||
![]() 86610710 Interpower | In Stock | - | Datasheet | - | - | - | 866107 | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | - | - | 10.00'' (3.05m) | - | ||
![]() 86240150 Interpower | In Stock | - | Datasheet | - | - | - | 862401 | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | BS1363A | IEC 320-C13 | H05VV-F | - | - | - | - | 8.20'' (2.50m) | - | ||
![]() 86557051 Interpower | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 70°C | Bulk | - | - | Active | - | - | Black | - | - | - | - | - | - | 12A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | IEC 320-C13 | H05VV-F, SJT | - | - | - | - | 6.56'' (2.00m) | - | ||
![]() 4030860 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH11741-BZ6S-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.551 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 4 | - | - | unknown | - | UL | 0.512 inch | FEMALE | 0.307 inch | 2 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | 500 Cycles | - | 34.2496 N | 8.896 N | BLACK | - | - | - | NO | 0.094 inch | - | - | - | FLASH inch | ||
![]() MD-S7100-10 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD FLASH | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | - | - | - | - | Active | No | - | - | - | e4 | No | - | EAR99 | CIRCULAR DIN CONNECTOR | - | LOW PROFILE, HIGH DENSITY | 8536.69.40.20 | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | unknown | - | - | - | FEMALE | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | YES | - | 5 mm | - | - | - |