- Manufacturer
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Cable Length
- Series
- IP Rating
- Unit Weight
- Connector End A Pin Count
- Jacket Material
- Connector End B Pin Count
- Description/Function
Attribute column
Categories
Specialized Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Base Product Number | Data Converters | ElectricalLife | For Use With/Related Products | Mfr | Number of I/Os | Package | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Termination Style | Actuator Type | Output Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Mechanical Life | EEPROM Size | Coating, Housing Type | Actuator Marking | Max Output Power x Channels @ Load | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MINIPACK 3100 ECG LEADWIRE interlight | In Stock | - | - | Surface Mount | - | - | 30-WLP | MAX98372 | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Last Time Buy | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Class D | - | - | - | - | - | - | - | 5.5V ~ 18V | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAT 805 SHORT SPO2 SENSORS INFANT SOFT interlight | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | Vishay Sfernice | - | Box | Active | - | - | -55°C ~ 450°C | RWST | 1.772 Dia x 14.567 L (45.00mm x 370.00mm) | ±5% | - | ±75ppm/°C | - | 3 kOhms | - | Wirewound | - | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC-6P-AG0 interlight | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | RN732A | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±10ppm/°C | - | 1.26 kOhms | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | Axial | RNC55 | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | - | 7.23 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KHGU-0 interlight | In Stock | - | - | - | - | - | - | 068999 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC-KTN-UT0 interlight | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | Carling Technologies | - | Bulk | Active | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | - | - | - | - | 20A (DC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Quick Connect - 0.250 (6.3mm) | Paddle - Illuminated | - | SPDT | - | On-Off-On | - | Rectangular - 36.83mm x 21.08mm | Black | 12 VAC/DC | Incandescent, Amber/Amber | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | High Beam - Standby, Vertical | - | - | - | - | - | ||
![]() 729198950941 interlight | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LFQFP (20x20) | R5F64167 | A/D 34x10b; D/A 2x8b | - | - | Renesas Electronics America Inc | 120 | Tray | Active | - | - | -40°C ~ 85°C (TA) | M16C/R32C/100/116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 48K x 8 | - | 3V ~ 5.5V | - | R32C/100 | DMA, LVD, PWM, WDT | FLASH | 16/32-Bit | 640KB (640K x 8) | EBI/EMI, I²C, IEBus, UART/USART | - | 8K x 8 | - | - | - | - | - | - | - | ||
![]() FGS-MDSA-FB interlight | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | TE Connectivity Passive Product | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | RN73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | - | 2.49 kOhms | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() 581015 interlight | In Stock | - | - | - | Axial | - | Axial | ERC55 | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | - | 80.6 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | Bulk | Obsolete | - | - | -40°C ~ 105°C | SPEC Pak® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60-00184-01 DIRECT-CONNECT EKG CABLES interlight | In Stock | - | - | - | - | - | - | MX49004S | - | - | - | JAE Electronics | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 591223 interlight | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Active | 440VAC | - | -40°C ~ 125°C | VKO | 0.472 Dia (12.00mm) | ±20% | - | Y5U (E) | - | - | - | - | Safety | - | 3300 pF | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | X1, Y2 | ||
![]() 89306199120 interlight | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 200°C | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±1% | 2 | ±200ppm/°C | - | 200 mOhms | - | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ||
![]() WX-K632-7 interlight | In Stock | - | - | - | - | - | - | MS27496E25B | - | - | - | Corsair | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K9L6-9-IC-KTN-ED0 IBP ADAPTER CABLES interlight | In Stock | - | - | - | - | - | - | 120490 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K821-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | CWB Electronics Inc. | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-BUG4-4-10036 interlight | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | VJ0603 | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 50V | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 43 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.037 (0.94mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 0402 (1005 Metric) | - | 0402 | - | - | - | - | Vishay Sfernice | - | Tray | Active | - | - | -55°C ~ 155°C | CH | 0.039 L x 0.024 W (1.00mm x 0.60mm) | ±5% | 2 | ±100ppm/°C | - | 36 Ohms | - | Thin Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 0.025 (0.63mm) | - | - |