- Manufacturer
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Cable Length
- Series
- IP Rating
- Unit Weight
- Connector End A Pin Count
- Jacket Material
- Connector End B Pin Count
- Description/Function
Attribute column
Categories
Specialized Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Number of Elements | Package | Primary Material | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Fastening Type | Pitch | Max Power Dissipation | Orientation | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Housing Color | Failure Rate | Row Spacing | Power Dissipation | Contact Form | Continuous Drain Current (ID) | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Gate to Source Voltage (Vgs) | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Contact Mating Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8100EP ECG LEADWIRES interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-DX77-4-AA22850 AC ADAPTER interlight | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | Plastic | - | - | Bronze | Interlight | - | Retail Package | - | Active | Non-Compliant | - | Bulk | * | - | - | - | Solder | - | Male Pin | - | 42 | - | - | - | Black | 2 | Male | - | - | 2.54 mm | - | - | - | - | - | 42 | Black | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.0772 mm | 2.29 mm | - | 52.9 mm | 4.88 mm | - | Contains Lead | - | ||
![]() WX-DW8D-5-AC0655525YRE AC ADAPTER interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Compliant | - | Tape & Reel (TR) | * | - | 0.1 % | 2 | - | 5 ppm/°C | - | 274 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 660.4 µm | - | 3.2004 mm | 1.6002 mm | - | - | - | ||
![]() FGS-KT03-A1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-103-03 OXYGEN SENSORS interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KJ45-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X-AA-90S-LL-30 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATCB-B01-03 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM SHORT SPO2 SENSORS INFANT SOFT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KBRQ-5-S303-1250 SHORT SPO2 SENSORS interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | Interlight | 1 | Retail Package | - | Active | Compliant | - | Tape and Reel | * | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 W | - | 600 mA | - | - | - | - | - | -7 V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() V0 AC ADAPTER interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5082-168 NIBP CONNECTORS interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPB-3900 PINCH ECG LEADWIRE interlight | In Stock | - | - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | -55°C ~ 155°C | - | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | 1.2 MOhms | - | - | - | Thick Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.014 (0.35mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | Gold | Copper Alloy | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | F | Passivated | 42-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K5H8-8-E708-01P0 SPO2 ADAPTER CABLES interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K87W-3 interlight | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | 280Ohms | - | - | Sensata-Gigavac Clean Energy | - | Bulk | - | Active | - | -40°C ~ 65°C | - | PNC113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | SPST-NC (DB) (1 Form Y) | - | 25 ms | 24VDC | 1500VDC - Max | 85 mA | 8 ms | - | 15 VDC | 30 A | 2.04W | 0.4 VDC | Sealed - Hermetically | - | - | - | - | - | - | - | - |