- Manufacturer
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Cable Length
- Series
- IP Rating
- Unit Weight
- Connector End A Pin Count
- Jacket Material
- Connector End B Pin Count
- Description/Function
Attribute column
Categories
Specialized Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | PCB Mounting Orientation | Underplate Material | Mfr | Number of Elements | Package | Product Status | RoHS | Tail Length | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Capacitance | Power Rating | Pitch | Orientation | Lead Pitch | Housing Color | Dielectric | Contact Style | Row Spacing | Impedance | Power Dissipation | Contact Current Rating | Data Rate | Number of Signal Positions | Continuous Drain Current (ID) | Hole Diameter | Gate to Source Voltage (Vgs) | Number of Columns | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Height | Length | Width | Plating Thickness | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X-AA-90S-LL-30 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATCB-B01-03 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM SHORT SPO2 SENSORS INFANT SOFT interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KBRQ-5-S303-1250 SHORT SPO2 SENSORS interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4 | - | - | - | Interlight | 1 | Retail Package | Active | Compliant | - | - | - | - | Tape and Reel | * | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | - | 600 mA | - | -7 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() V0 AC ADAPTER interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-41-170 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Compliant | - | 160 V | 400 V | - | - | * | 5 % | Radial | - | - | - | - | 105 °C | -55 °C | - | - | 2.7 nF | - | - | - | 7.5 mm | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW600 ECG TRUNK CABLES MOLDED DIN STYLE interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold, Tin | - | - | Polymer | Vertical | Nickel | Interlight | - | Retail Package | Active | Non-Compliant | 1.4 mm | - | - | - | - | * | - | Press-Fit | - | Header, Pin, Plug | - | 72 | 185 °C | -67 °C | - | 6 | - | - | 1.905 mm | Vertical | - | Black | - | Press-Fit | 1.35 mm | 100 Ω | - | 750 mA | 25 Gbps | 48 | - | 457.2 µm | - | 12 | No | No | Yes | 24 | 2 | 24 | 11.95 mm | 24.09952 mm | 12.7 mm | 760 nm | 1 mm | - | UL94 V-0 | - | ||
![]() WX-K9QE-0 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S310-230 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D900 ECG LEADWIRES interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 596520 interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | 25 V | - | * | 0.25 % | - | 50 ppm/°C | - | 690 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KAGB-7-S803-01V0 SHORT SPO2 SENSORS interlight | In Stock | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |