- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Weight | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Voltage - Rated AC | Empty Shell | Body/Shell Style | ELV | Max Current Rating | Coupling Type | Cable Length | Wire/Cable Gauge | Contact Finish Termination | Usage | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1436097 Phoenix Contact | 20 |
| Datasheet | 9 Weeks | Gold | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round - Split | - | - | - | - | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 5 | Y-Adapter on One End | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1415694 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 5 | Standard | Wire Leads | A | M12 | - | - | - | 32.8' 10.00m | RoHS Compliant | ||
![]() 1440517 Phoenix Contact | 2627 |
| Datasheet | 7 Weeks | - | Cable | - | 719.851091g | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | Round | - | - | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Blue | Male to Male | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | not_compliant | - | - | - | - | - | - | - | - | - | - | Cat6a, Industrial Environments | Male Pins | All | Receptacle | - | 8 (Data) | Standard | - | X | M12 | Male Pins | 8 (Data) | - | 49.2' 15.00m | RoHS Compliant | ||
![]() 1414449 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle, Right Angle | - | 3 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1414571 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 3 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1415596 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 4 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1415625 Phoenix Contact | 26 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 4 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 1543676 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | 25.200005g | Panel Feed Through | Thermoplastic Elastomer (TPE) | - | Individual | GOLD | COPPER ZINC | - | 60V | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Multiple | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | NO | - | - | - | THREADED | - | - | GOLD | Industrial Environments | Female Sockets | All | Plug | - | 5 | Standard | Wire Leads | B | M12 | - | - | - | 1.64' 500.00mm | RoHS Compliant | ||
![]() 1415693 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 5 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1200680195 Molex | 26 | - | Datasheet | 3 Weeks | - | - | - | 107.671999g | Free Hanging (In-Line) | Thermoplastic Elastomer (TPE) | Free Hanging (In-Line) | Round - Split | - | - | TPE | - | 2012 | Brad Micro-Change 120068 | - | - | Active | Not Applicable | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Compliant | - | - | 300mm | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 4 | Y-Adapter on One End | Plug (2) | Keyed | M12 | Female Sockets | 5 | 3 | 0.98' 300.00mm | RoHS Compliant | ||
![]() 1554636 Phoenix Contact | 14062061 |
| Datasheet | 8 Weeks | - | Through Hole | - | 31.3g | Panel Feed Through | Thermoplastic Elastomer (TPE) | - | Individual | GOLD | COPPER ZINC | - | 30V | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | 85°C | -25°C | Multiple | - | - | NO | NO | NO | NO | NO | - | 8 | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 2A | - | NO | PLUG | - | 2A | - | 500mm | 24 AWG | GOLD | Industrial Environments | Male Pins | All | Receptacle | - | 8 | Standard | Wire Leads | A | M12 | - | - | - | 1.64' 500.00mm | RoHS Compliant | ||
![]() 1436136 Phoenix Contact | 49 |
| Datasheet | 9 Weeks | Gold, Nickel | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round - Split | - | - | - | - | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug | - | 5 | Y-Adapter on One End | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1430695 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Gold | Cable | - | 141.747616g | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | COPPER ZINC | - | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Black | - | 8536.69.40.20 | NO | NO | NO | NO | NO | - | 17 | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | NO | PLUG | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 17 | Standard | Wire Leads | A | M12 | - | - | - | 4.92' 1.50m | RoHS Compliant | ||
![]() 1513839 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | 819.18782g | Free Hanging (In-Line) | Polyurethane (PUR) | - | Round | - | - | - | - | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | 22 AWG | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | - | 4 | Standard | Wire Leads | A | M12 | - | - | - | 82.0' 25.0m | RoHS Compliant | ||
![]() 1415522 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | Free Hanging (In-Line) | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 3 | Standard | Plug, Right Angle | A | M12 | Female Sockets | - | - | 1.97' 600.00mm | RoHS Compliant | ||
![]() 1200660898 Molex | 11 | - | Datasheet | 9 Weeks | - | - | - | - | Free Hanging (In-Line) | Thermoplastic Elastomer (TPE) | Free Hanging (In-Line) | Round | - | - | PVC | - | 2013 | Brad Micro-Change 120066 | - | yes | Active | 1 (Unlimited) | Circular | - | - | Yellow | Male to Female | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | unknown | 4A | 250V | - | - | - | - | - | 6m | 22 AWG | - | Industrial Environments | Male Pins | 4 | Receptacle | - | 5 | Standard | Plug | Keyed | M12 | Female Sockets | - | All | 19.69' 6.00m | ROHS3 Compliant | ||
![]() 1404054 Phoenix Contact | 36 |
| Datasheet | 9 Weeks | Gold | - | 5 | - | Free Hanging (In-Line) | Ethylene Propylene Diene Monomer (EPDM), Polypropylene (PP) | - | Round | - | - | - | 60V | 2013 | - | - | yes | Active | 1 (Unlimited) | Circular, Wire Leads | - | - | Gray | Female | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68/69K - Dust Tight, Water Resistant, Waterproof | - | 4A | - | - | - | - | - | - | 3m | 22 AWG | - | Industrial Environments | Female Sockets | All | Plug, Right Angle | Circular | 8 | Standard | Wire Leads | A | M12 | - | - | - | 9.84' 3.00m | RoHS Compliant | ||
![]() 1415602 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | Round | - | - | - | - | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP65/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | Female Sockets | All | Plug | - | 4 | Standard | Wire Leads | A | M12 | - | - | - | 16.40' 5.00m | RoHS Compliant | ||
![]() 1405233 Phoenix Contact | 103 | - | Datasheet | 8 Weeks | - | - | - | 19.999993g | Panel Mount | Thermoplastic Elastomer (TPE) | - | Individual | - | - | - | 250V | 2012 | - | - | yes | Active | 1 (Unlimited) | Circular, Wire Leads | - | - | Multiple | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | - | - | - | - | - | - | - | - | Industrial Environments | Male Pins | All | Receptacle | - | 4 | Standard | Wire Leads | A | M12 | - | - | - | 1.64' 500.00mm | RoHS Compliant | ||
![]() 1452343 Phoenix Contact | 49 |
| Datasheet | 8 Weeks | - | - | - | 19.999993g | Panel Feed Through | Thermoplastic Elastomer (TPE) | - | Individual | - | - | - | 60V | 2011 | - | - | yes | Active | 1 (Unlimited) | Circular, Wire Leads | - | - | Multiple | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | - | - | - | - | - | 500mm | - | - | Industrial Environments | Female Sockets | All | Plug | - | 5 | Standard | Wire Leads | B | M12 | - | - | - | 1.64' 500.00mm | RoHS Compliant |