- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Maximum Voltage Rating | Mounting | Qualification | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Contact Type | Resistor Type | Pin Count | Contact Gender | Ripple Current | Number of Ports | Cable Length | Manufacturer Size Code | Data Bus Width | Shielded | ESR | Cable Diameter | Resistance Tolerance | Cable Pitch | Strain Relief | Product Length | Product Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK-70M-822-25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-50-794-20F Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 x 2.54 x 3.81 | - | ||
![]() RK-80M-898-4M Lumberg Automation | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | 2.2 mA | - | - | N | - | - | 3.8 mOhm | - | - | - | - | 2.05 mm | 2.05 x 1.3 x 1 mm | - | ||
![]() RK-90M-751-65F Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-90M-823-12-5M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | MIL-PRF-49470/1 | - | - | - | - | - | - | - | - | - | - | - | 3.9 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-90M-823-2M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK-90M-751-2M Lumberg Automation | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 13 V | - | -40 to 105 °C | Lead Wire | - | - | - | - | - | - | 445.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC-4-DUO Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.63 | - | ||
![]() RKC-5-7-5 Lumberg Automation | In Stock | - | - | - | - | - | - | - | 50 Vdc | Through Hole | - | - | - | - | - | -55 to 100 °C | PC Pins | - | EMI Filter | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 61 mm | - | - | ||
![]() RKCCS-5K-11-2-5 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | - | - | - | - | - | - | ||
![]() RKCW-4-3-9-5 Lumberg Automation | In Stock | - | - | Silver | - | Straight | - | - | - | Cable Mount | - | - | Solder | - | - | -40 to 100 °C | - | - | Circular | - | - | - | - | - | - | - | - | F | - | 1 | - | - | - | - | - | - | - | - | Yes | 68 mm | - | - | ||
![]() RKHS-8Y-922-5-M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | ||
![]() RKP-3-800-2M-R Lumberg Automation | In Stock | - | - | Gold | - | Straight | - | Copper-Tin/Phosphor Bronze | - | Cable Mount | - | - | Crimp | - | 32 to 20, 26 AWG | -65 to 105 °C | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 11.3 mm | - | 0.762 µm | ||
![]() RKCW-3-U-9-5 Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKH-12-2M Lumberg Automation | In Stock | - | - | - | - | - | 0.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.52 x 0.76 x 0.91 mm | - | ||
![]() RKW-40-839-15M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKWT-4-691-20M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.152 m | - | - | - | - | - | - | 1 mm | - | - | - | - | ||
![]() RSCW-3-U-7-5 Lumberg Automation | In Stock | - | - | Gold | - | Straight | - | Brass | - | Through Hole | - | - | Solder | - | - | - | - | - | - | - | - | Receptacle | - | - | Power | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 21.06 mm | - | - | ||
![]() RSH6S-5L-033-0-2-M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 100.0000 ppm/°C | - | 475 Ohm | - | - | - | 1.0000 W | - | High Power | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5 mm | 2.5 mm | - | ||
![]() RSHS-8Y-RKTS-8Y-922-1-M Lumberg Automation | In Stock | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | 1.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.813 x 0.889 | - |