- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Conductor Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Ambient temperature | Base Product Number | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insulation Materials | Jacket Material | Locking mechanism | Manufacturer Part Number | Material housing | Material of contact surface | Mfr | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | With protective conductor | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Color | Gender | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Number of Conductors | Cable Length | Wire/Cable Gauge | Number of Poles | Jacket Color | Usage | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Connector Type A | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | Number of Cores | 2nd Connector Number of Positions | Outer Diameter | Wire Gauge - AWG | Minimum Bend Radius | IP Rating | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1401350 Phoenix Contact | 23168260 |
| - | - | - | - | - | - | Bare Cu litz wires | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 | PHOENIX CONTACT GMBH & CO KG | - | PP | Polyurethane (PUR) | - | 1401350 | - | Other | - | - | - | - | Active | -40 - 80 | -20 - -20 | - | - | - | 5.81 | Details | Yes | - | 4 oz | - | 24 V DC | - | - | - | SAC-3P | - | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | compliant | 1 A | - | 3 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 4.5mm | - | 22.5 mm | IP67 | 3m | - | - | ||
![]() 1437591 Phoenix Contact | 16874443 |
| - | - | - | - | Panel Mount | - | - | - | - | - | 85 - 85 | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 | - | V0 | - | Polyurethane (PUR) | Other | - | Other | Nickel | - | II | - | - | - | - | - | 3 | - | 4 | - | Details | - | SPEEDCON | 11.432291 oz | - | 60 V | No | - | - | SACCBP | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | IP65, IP67 | 5m | - | - | ||
![]() 1200660402 Molex | 38 |
| - | - | - | - | - | - | - | - | - | - | - | 120066 | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | - | Straight to Angled Connectors | 1 | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | Molex | - | Bulk | 884032K05M020 | - | - | - | - | Active | - | - | Details | - | Brad Micro-Change | - | - | - | - | - | - | 120066 | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | ||
![]() 1407483 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Gold | Cable | - | 99.999994g | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | Blue | Male to Male | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | not_compliant | 500mA | 8 | - | 26 AWG | - | - | Cat6a, Industrial Environments | Male Pins | All | Receptacle | Plug | 8 (Data) | Standard | - | X | M12 | Male Pins | - | 8 (Data) | - | - | - | - | 3.28' 1.00m | - | RoHS Compliant | ||
![]() 1300130325 Molex | 36 |
| Datasheet | 3 Weeks | - | - | - | - | - | Panel Mount | Polyvinyl Chloride (PVC) | - | - | - | Individual | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Brad Mini-Change 130013 | yes | Active | 1 (Unlimited) | EAR99 | Circular, Wire Leads | Multiple | Female | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.83m | 16 AWG | 4 | - | Industrial Environments | Female Sockets | All | Receptacle | Circular, Receptacle | - | Standard | Wire Leads | Keyed | - | - | - | - | - | - | - | - | 6.00' 1.83m | Unknown | ROHS3 Compliant | ||
![]() 1407468 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | Gold | Cable | - | 119.999988g | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | Blue | Male | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | not_compliant | 500mA | 8 | - | 26 AWG | - | - | Cat6a, Industrial Environments | Male Pins | All | Receptacle | Plug | 8 (Data) | Standard | Wire Leads | X | M12 | - | - | - | - | - | - | - | 6.56' 2.00m | - | RoHS Compliant | ||
![]() PXPPVC12RAM04DCL150PVC Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 4 A | - | 15 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC12FBF05ACL050PVC Bulgin | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 5 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Female | - | - | - | - | 4 A | - | 5 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC08FIM05BCL150PVC Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B Coded | M8 | 5 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 30 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1.5 A | - | 15 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC12FIM12ACL150PVC Bulgin | 2864 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 12 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 30 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1.5 A | - | 15 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC05FIM04ACL100PVC Bulgin | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M5 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1 A | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPTPU12FIM04ACL100PUR Bulgin | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 4 A | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC12RAF04ACL050PVC Bulgin | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Female | - | - | - | - | 4 A | - | 5 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC12FIM08ACL030PVC Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 8 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 30 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 2 A | - | 3 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC12RAF12ACL050PVC Bulgin | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M12 | 12 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 30 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Female | - | - | - | - | 1.5 A | - | 5 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPTPU05FIM03ACL100PUR Bulgin | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M5 | 3 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1 A | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPTPU05FIM04ACL100PUR Bulgin | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M5 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1 A | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPPVC08RAF03ACL150PVC Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M8 | 3 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Female | - | - | - | - | 3 A | - | 15 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPTPU05FBF04ACL050PUR Bulgin | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M5 | 4 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Female | - | - | - | - | 1 A | - | 5 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXPTPU05FIM03ACL050PUR Bulgin | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | A Coded | M5 | 3 Position | No Connector | - | - | - | - | - | - | 25 | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 60 VAC/VDC | - | Bulk | - | Buccaneer M | - | - | - | - | - | - | Male | - | - | - | - | 1 A | - | 5 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |