- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Coding | Connection side A | Connection side B | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact surface | Content | Degree of protection (IP) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer part # | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Type | Gender | Current Rating | Cable Length | Jacket Color | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXPPVC08FIM04ACL150PVC Bulgin | 17 |
| - | - | A Coded | - | - | M8 | 4 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 30 VAC/VDC | Bulk | Buccaneer M | - | Male | 3 A | 15 m | Black | - | - | ||
![]() PXPPVC08RAM05BCL150PVC Bulgin | 33 |
| - | - | B Coded | - | - | M8 | 5 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 30 VAC/VDC | Bulk | Buccaneer M | - | Male | 1.5 A | 15 m | Black | - | - | ||
![]() 1300250211 Molex | 2422 |
| - | 130025 | - | - | - | Mini-Change | 5 Position | Mini-Change | 5 Position | - | - | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | Molex | - | - | - | - | - | Bulk | DN99A-M150 | - | Active | - | - | 300 V | - | 130025 | - | Female / Male | 8 A | - | Gray | - | - | ||
![]() PXPPVC12FIM04DCL050PVC Bulgin | 25 |
| - | - | D Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 250 VAC/VDC | Bulk | Buccaneer M | - | Male | 4 A | 5 m | Black | - | - | ||
![]() PXPPVC05RAM04ACL100PVC Bulgin | 25 |
| - | - | A Coded | - | - | M5, Right Angle | 4 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 60 VAC/VDC | Bulk | Buccaneer M | - | Male | 1 A | 10 m | Black | - | - | ||
![]() PXPPVC12FBF05ACL100PVC Bulgin | 21 |
| - | - | A Coded | - | - | M12 | 5 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 60 VAC/VDC | Bulk | Buccaneer M | - | Female | 4 A | 10 m | Black | - | - | ||
![]() PXPPVC12FBF08ACL050PVC Bulgin | In Stock | - | - | - | A Coded | - | - | M12 | 8 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 30 VAC/VDC | Bulk | Buccaneer M | - | Female | 2 A | 5 m | Black | - | - | ||
![]() PXPPVC12RAM12ACL100PVC Bulgin | 29 |
| - | - | A Coded | - | - | M12 | 12 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 30 VAC/VDC | Bulk | Buccaneer M | - | Male | 1.5 A | 10 m | Black | - | - | ||
![]() RST 4-RKWT/LED P 4-225/15 M Lumberg Automation | In Stock | - | - | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female 90 deg Connector with LED Operation and Function Indicator, Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 43762 | - | - | Details | 1.152 lbs | 32 V | - | - | - | Male / Female | 4 A | 15 m | Black | - | - | ||
![]() PXPPVC05RAF04ACL050PVC Bulgin | In Stock | - | - | - | A Coded | - | - | M5, Right Angle | 4 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 60 VAC/VDC | Bulk | Buccaneer M | - | Female | 1 A | 5 m | Black | - | - | ||
![]() PXPPVC12FBF04ACL150PVC Bulgin | In Stock | - | - | - | A Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | - | 25 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 250 VAC/VDC | Bulk | Buccaneer M | - | Female | 4 A | 15 m | Black | - | - | ||
![]() PXPTPU12FIM03ACL100PUR Bulgin | In Stock | - | - | - | A Coded | - | - | M12 | 3 Position | No Connector | - | - | - | - | - | 25 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 250 VAC/VDC | Bulk | Buccaneer M | - | Male | 4 A | 10 m | Black | - | - | ||
![]() RST 4 U-RKT 4 U-689/6F Lumberg Automation | In Stock | - | - | - | - | - | - | 1/2 in-20 | 4 Position | 1/2 in-20 | 4 Position | - | - | - | Actuator / Sensor Cordsets, Double-Ended, Male to Female Straight Connector, Dual Keyway, Automotive Color Code | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 600002262 | - | - | - | - | 250 V | - | - | - | Male / Female | 4 A | 6 ft | Yellow | - | - | ||
![]() 1416142 Phoenix Contact | In Stock | - | - | - | - | M12 socket, right angle | M12 plug, straight | - | - | - | - | Au | 1pc(s) | IP65 | - | 1 | Polyurethane (PUR) | 1416142 | Other | +80°C | - | -40°C | 5 | 4A | 4A | 24V | - | - | -25 - -25 | - | Details | 1.340411 oz | 24 V | - | - | SAC-5P-M12MS/0,3-810/M12FR-3L | - | - | - | - | + LED | IP65, IP68, IP69K | ||
![]() RSTS 5K-910/5 M Lumberg Automation | In Stock | - | - | - | K Coded | - | - | M12 | 5 Position | No Connector | - | - | - | - | Single-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 934851056 | - | - | Details | - | 600 VAC/VDC | - | - | - | Male | 16 A | 5 m | Black | - | - | ||
![]() RST 4S-733/5 M Lumberg Automation | In Stock | - | - | - | S Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 934851006 | - | - | Details | - | 600 VAC/DC | - | - | - | Male | 16 A | 5 m | Black | - | - | ||
![]() RKT 5K-911/5 M Lumberg Automation | In Stock | - | - | - | K Coded | - | - | M12 | 5 Position | No Connector | - | - | - | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 934849018 | - | - | Details | - | 600 VAC/DC | - | - | - | Female | 16 A | 5 m | Black | - | - | ||
![]() RSM 5-RKM 5-507/5 M Lumberg Automation | In Stock | - | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 934894014 | - | - | Details | - | 63 VAC/DC | - | - | - | Male / Female | 3 A | 5 m | Black | - | - | ||
![]() RSM 5-507/10 M Lumberg Automation | In Stock | - | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | 934876015 | - | - | Details | - | 63 VAC/DC | - | - | - | Male / Female | 3 A | 10 m | Black | - | - | ||
![]() PRSFM 4/0,5 M Lumberg Automation | In Stock | - | - | - | - | - | - | M12 | 4 Position | No Connector | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 600003565 | - | - | Details | - | 240 V | - | - | - | Male | 4 A | 500 mm | - | - | - |