- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Base Product Number | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Cable Length | Lead Style | Number of Resistors | Accuracy | Circuit Type | Power Per Element | Operating Pressure | Pressure Type | Port Style | Port Size | Coating, Housing Type | Maximum Pressure | Shrinkage Ratio | Shrink Temperature | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Features | Height Seated (Max) | Length | Recovered Wall Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1200700440 Molex | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | -- | - | 120070 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | - | ±200ppm/°C | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4 | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | -- | 2k | -- | - | 0.024 (0.60mm) | - | - | - | ||
![]() 1200110718 Molex | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | 120011 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | - | ±50ppm/°C | - | 1.74 Ohms | Wirewound | - | - | 30W | - | - | - | - | R (0.01%) | - | Solder Lugs | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Military, Moisture Resistant | 0.625 (15.87mm) | - | - | - | ||
![]() 1200845151 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120084 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 20 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() 1200878312 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120087 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | - | 931 Ohms | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() 1200655148 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120065 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 634 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() 1200888025 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120088 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.62 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() 1200845173 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120084 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 232 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() 1200698164 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120069 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 13 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | - | ||
![]() 1200698447 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120069 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.62 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200878083 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120087 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 287 Ohms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200695503 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120069 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 475 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | - | ||
![]() 1200668744 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120066 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 1.33 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200665188 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120066 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 9.05 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200695555 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120069 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | 147 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | - | ||
![]() 1200656755 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120065 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 2.43 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200390170 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120039 | - | - | - | Molex | Bulk | Active | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | 2 | ±100ppm/°C | - | 330 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() 1200678366 Molex | In Stock | - | - | - | Axial | - | - | Axial | - | 120067 | - | - | - | Molex | Bulk | Active | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | ±20ppm/°C | - | 47 Ohms | Wirewound | - | - | 1W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | -- | - | - | - | ||
![]() 1200698046 Molex | In Stock | - | - | - | - | - | - | - | Polyolefin (PO) | 120069 | 0.786 (19.96mm) | 1.500 (38.10mm) | -- | Molex | Bulk | Active | - | -55°C ~ 105°C | - | Q1 | - | - | Active | - | - | Tubing, Flexible | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 1 | 80°C | - | - | - | -- | - | 50.0 (15.2m) | 0.039 (0.99mm) | - | ||
![]() 1200688019 Molex | In Stock | - | - | - | Cylinder | - | - | -- | - | 120068 | - | - | - | Molex | Bulk | Active | Compliant | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | - | 600 mm | - | - | ±0.5% | - | - | 200 PSI (1378.95 kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | Unknown | ||
![]() 1200655121 Molex | In Stock | - | - | - | Cylinder | - | - | -- | - | 120065 | - | - | - | Molex | Bulk | Active | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | 36 Integral Harness | Analog Voltage | - | - | - | - | ±0.5% | - | - | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | 900 PSI (6205.28 kPa) | - | - | - | - | - | -- | - | - | - | - |