- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKU 19-242/35 M Lumberg Automation | In Stock | - | - | - | M23 | 19 Position | No Connector | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 87471 | Details | 125 V | Female | 8 A | 35 m | Black | ||
![]() RKPA 3-802/30M Lumberg Automation | In Stock | - | - | - | 7/8 in | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000736 | - | 600 V | Female | 18 A | 30 m | Black | ||
![]() RKT 5-794/3M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Thermoplastic Elastomer (TPE) | 600006543 | - | 250 V | Female | 4 A | 3 m | Yellow | ||
![]() RKWU 12-256/80 M Lumberg Automation | In Stock | - | - | - | M23, Right Angle | 12 Position | No Connector | - | Single-Ended Cordset | 1 | Polyurethane (PUR) | 15934 | Details | 250 VAC/VDC | Female | 8 A | 80 m | Black | ||
![]() RKWT 8-727/10M Lumberg Automation | In Stock | - | - | - | M12 | 8 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 600005868 | - | 30 VAC / 36 VDC | Female | 1.5 A | 10 m | Yellow | ||
![]() RKTS 5-298/20 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 49236 | Details | 63 V | Female | 4 A | 20 m | Black | ||
![]() RKU 19-242/40 M Lumberg Automation | In Stock | - | - | - | M23 | 19 Position | No Connector | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 61219 | Details | 125 V | Female | 8 A | 40 m | Black | ||
![]() RKMV 4-07/3 M Lumberg Automation | In Stock | - | - | - | M8 | 4 Position | No Connector | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 51052 | Details | 36 V | Female | 4 A | 3 m | Orange | ||
![]() RKT 5-228/3 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 53594 | Details | 63 V | Female | 4 A | 3 m | Black | ||
![]() RKWP 3-800/12M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000568 | - | 600 V | Female | 30 A | 12 m | Black | ||
![]() RKF 4-1/2-14/5M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | No Connector | - | - | 1 | - | 600005580 | - | 250 V | Female | 4 A | 5 m | - | ||
![]() RKTS 5K-916/5 M Lumberg Automation | In Stock | - | - | K Coded | M12 | 5 Position | No Connector | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 934849060 | Details | 600 VAC/DC | Female | 16 A | 5 m | Black | ||
![]() RKWP 3-800/22M Lumberg Automation | In Stock | - | - | - | 1-3/8 in, Right Angle | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000573 | - | 600 V | Female | 30 A | 22 m | Black | ||
![]() RKWPA 4-805/14M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 4 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000361 | - | 600 V | Female | 15 A | 14 m | Black | ||
![]() RKT 5L-949/15 M Lumberg Automation | In Stock | - | - | L Coded | M12 | 5 Position | No Connector | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | Polyurethane (PUR) | 934849078 | Details | 63 V | Female | 16 A | 15 m | Gray | ||
![]() RSMHL 3/S 5.5 Lumberg Automation | In Stock | - | - | - | M8 | 3 Position | No Connector | - | Single Ended Connector | 1 | - | 46316 | Details | 60 V | Male | 4 A | - | - | ||
![]() RKWPA 4-805/30M Lumberg Automation | In Stock | - | - | - | 7/8 in, Right Angle | 4 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 511000367 | - | 600 V | Female | 15 A | 30 m | Black | ||
![]() RKMW 3-224/10 M Lumberg Automation | In Stock | - | - | - | M8 | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 43468 | Details | 63 V | Female | 4 A | 10 m | Black | ||
![]() RKWT/LED A 4-3-224/200 M Lumberg Automation | In Stock | - | - | - | M12 | 3 Position | No Connector | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | 600006551 | Details | 10 VDC to 30 VDC | Female | 4 A | 200 m | Black | ||
![]() RKWT 4-07/3 M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | No Connector | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 13606 | Details | 250 V | Female | 4 A | 3 m | Orange |