- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Length - Lead Wire | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Gender | Current Rating | Cable Length | Jacket Color | Terminal Type | Temperature Range | Element Type | Conductor Type | IP Rating | Length - Protective Tube | Diameter - Protective Tube |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSWPA 4-RKWPA 4-805/1M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 4 Position | 7/8 in, Right Angle | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000258 | - | - | - | 600 VAC/DC | - | - | Male / Female | 15 A | 1 m | Black | - | - | - | - | - | - | - | ||
![]() RSWP 4-803/20M Lumberg Automation | In Stock | - | - | 1-3/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000134 | - | - | - | 600 VAC/DC | - | - | Male | 25 A | 20 m | Black | - | - | - | - | - | - | - | ||
![]() 43-15035 CONEC | In Stock | - | - | M12 | 8 Position | M12 | 8 Position | Connecting Cable M12x1, Male Connector Axial to Male Connector Axial, 360 deg | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | 30 V | - | - | Male / Male | 2 A | 5 m | - | - | - | - | - | - | - | - | ||
![]() RKF 1901M-669/10F Lumberg Automation | In Stock | - | - | 1-1/8 in | 9 Position | No Connector | - | - | 1 | - | - | - | - | 500004278 | - | - | - | 600 V | - | - | Female | 7 A | 10 ft | - | - | - | - | - | - | - | - | ||
![]() ASB 2-RKWT 4-3-637/3M Lumberg Automation | In Stock | - | - | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 600005465 | - | - | - | 250 V | - | - | Male / Female | 4 A | 3 m | Yellow | - | - | - | - | - | - | - | ||
![]() RK 120M-S4678/30F Lumberg Automation | In Stock | - | - | 1-1/8 in | 12 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 500004267 | - | - | - | 600 V | - | - | Female | 5 A | 30 ft | Yellow | - | - | - | - | - | - | - | ||
![]() 0985 806 102/8M Lumberg Automation | In Stock | - | - | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 900005028 | - | - | - | 250 V | - | - | Male / Female | 4 A | 8 m | Blue (Teal) | - | - | - | - | - | - | - | ||
![]() 0985 706 102/5M Lumberg Automation | In Stock | - | - | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 900004025 | - | - | - | 250 V | - | - | Male / Female | 4 A | 5 m | - | - | - | - | - | - | - | - | ||
![]() 455-00123B Laird Connectivity | 97 |
| - | - | - | - | - | - | 50 | - | 6.562 (2m) | Laird Connectivity Inc. | Bulk | - | Active | Details | 2.821917 oz | - | Bulk | Sentrius™ | - | - | 2 m | - | Connector | -50°C ~ 450°C | Pt100 | Non-Grounded | IP67 | 200mm | 4mm | ||
![]() RST 4-679/0.5M Lumberg Automation | In Stock | - | - | M12 | 4 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Male Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | - | - | - | 600000599 | - | - | - | 250 V | - | - | Male | 4 A | 500 mm | Yellow | - | - | - | - | - | - | - | ||
![]() RK 90M-751/10M Lumberg Automation | In Stock | - | - | 1-1/8 in | 9 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 500003972 | - | - | - | 300 V | - | - | Female | 7 A | 10 m | Yellow | - | - | - | - | - | - | - | ||
![]() RKW 50-794/1M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 5 Position | No Connector | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 500004378 | - | - | - | 300 V | - | - | Female | 5.6 A | 1 m | Yellow | - | - | - | - | - | - | - | ||
![]() RSP 4-803/45M Lumberg Automation | In Stock | - | - | 1-3/8 in | 4 Position | No Connector | - | TC-ER Rated Cable, Single-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000117 | - | - | - | 600 VAC/VDC | - | - | Male | 25 A | 45 m | Black | - | - | - | - | - | - | - | ||
![]() RSP 4-RKWP 4-803/1M Lumberg Automation | In Stock | - | - | 1-3/8 in | 4 Position | 1-3/8 in, Right Angle | 4 Position | Mini Power Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000028 | - | - | - | 600 V | - | - | Male / Female | 25 A | 1 m | Black | - | - | - | - | - | - | - | ||
![]() RSWT 3-RKWT 4-3-659/1M Lumberg Automation | In Stock | - | - | M12 | 3 Position | M12 | 3 Position | Actuator / Sensor Cordset, Double-Ended, Male 90 deg to Female 90 deg Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | - | - | - | 600006349 | - | - | - | 250 V | - | - | Male / Female | 4 A | 1 m | Gray | - | - | - | - | - | - | - | ||
![]() RSPA 4-805/1M Lumberg Automation | In Stock | - | - | 7/8 in | 4 Position | No Connector | - | TC-ER Rated Cable, Single-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000281 | - | - | - | 600 VAC/VDC | - | - | Male | 15 A | 1 m | Black | - | - | - | - | - | - | - | ||
![]() RSW 601A-697/15F Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 6 Position | No Connector | - | Mini, 7/8 in Single-Ended Cordset, Male 90 deg with Internal Threads and Molded Cable, US Color Code | 1 | Polyvinyl Chloride (PVC) | - | - | - | 500001905 | - | - | - | 600 V | - | - | Male | 5 A | 15 ft | Yellow | - | - | - | - | - | - | - | ||
![]() RSP 3-800/45M Lumberg Automation | In Stock | - | - | 1-3/8 in | 3 Position | No Connector | - | TC-ER Rated Cable | 1 | Thermoplastic Elastomer (TPE) | - | - | - | 511000509 | - | - | - | 600 VAC/VDC | - | - | Male | 30 A | 45 m | Black | - | - | - | - | - | - | - | ||
![]() RST 3-RKWT 4-3-610/1M Lumberg Automation | In Stock | - | - | M12 | 3 Position | M12 | 3 Position | Double-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | 600000716 | - | - | - | 250 VAC/VDC | - | - | Male / Female | 4 A | 1 m | Yellow | - | - | - | - | - | - | - | ||
![]() RST 3-645/5M Lumberg Automation | In Stock | - | - | M12 | 3 Position | No Connector | - | Single-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | 600001874 | - | - | - | 250 VAC/VDC | - | - | Male | 4 A | 5 m | Yellow | - | - | - | - | - | - | - |