- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connection side A | Connection side B | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact surface | Content | Degree of protection (IP) | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer part # | Material of contact surface | Max. temperature | Min. temperature | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Part # Aliases | Permitted cable outer temperature during assembling/handling | RoHS | Unit Weight | Voltage, Rating | Type | Gender | Current Rating | Cable Length | Jacket Color | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKW 40-637/50F Lumberg Automation | In Stock | - | - | - | - | - | 7/8 in, Right Angle | 4 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | 500003334 | - | - | - | 300 V | - | Female | 5.6 A | 50 ft | Yellow | - | - | ||
![]() RST 4S-RKT 4S-733/10 M Lumberg Automation | In Stock | - | - | S Coded | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | Power Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 934853006 | - | Details | - | 600 VAC/DC | - | Male / Female | 16 A | 10 m | Black | - | - | ||
![]() 1416142 Phoenix Contact | In Stock | - | - | - | M12 socket, right angle | M12 plug, straight | - | - | - | - | Au | 1pc(s) | IP65 | - | 1 | Polyurethane (PUR) | 1416142 | Other | +80°C | -40°C | 5 | 4A | 4A | 24V | - | -25 - -25 | Details | 1.340411 oz | 24 V | SAC-5P-M12MS/0,3-810/M12FR-3L | - | - | - | - | + LED | IP65, IP68, IP69K | ||
![]() RSTS 5K-910/5 M Lumberg Automation | In Stock | - | - | K Coded | - | - | M12 | 5 Position | No Connector | - | - | - | - | Single-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934851056 | - | Details | - | 600 VAC/VDC | - | Male | 16 A | 5 m | Black | - | - | ||
![]() RST 4S-733/5 M Lumberg Automation | In Stock | - | - | S Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 934851006 | - | Details | - | 600 VAC/DC | - | Male | 16 A | 5 m | Black | - | - | ||
![]() RKT 5K-911/5 M Lumberg Automation | In Stock | - | - | K Coded | - | - | M12 | 5 Position | No Connector | - | - | - | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934849018 | - | Details | - | 600 VAC/DC | - | Female | 16 A | 5 m | Black | - | - | ||
![]() RSM 5-RKM 5-507/5 M Lumberg Automation | In Stock | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 934894014 | - | Details | - | 63 VAC/DC | - | Male / Female | 3 A | 5 m | Black | - | - | ||
![]() RSM 5-507/10 M Lumberg Automation | In Stock | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 934876015 | - | Details | - | 63 VAC/DC | - | Male / Female | 3 A | 10 m | Black | - | - | ||
![]() PRSFM 4/0,5 M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 4 Position | No Connector | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 600003565 | - | Details | - | 240 V | - | Male | 4 A | 500 mm | - | - | - | ||
![]() RSM 5-RKM 5-671/15 M Lumberg Automation | In Stock | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 934894008 | - | Details | - | 63 VAC/DC | - | Male / Female | 4 A | 15 m | Black | - | - | ||
![]() RKTS 4T-722/10 M Lumberg Automation | In Stock | - | - | T Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934849049 | - | Details | - | 63 V | - | Female | 16 A | 10 m | Black | - | - | ||
![]() RSM 5-506/15 M Lumberg Automation | In Stock | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934876022 | - | Details | - | 63 VAC/DC | - | Male / Female | 3 A | 15 m | Black | - | - | ||
![]() RST 8-RKWT 8-282/0.4 M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | Double-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 600006216 | - | Details | - | 36 VAC/VDC | - | Male / Female | 2 A | 400 mm | Black | - | - | ||
![]() RST 4T-723/5 M Lumberg Automation | In Stock | - | - | T Coded | - | - | M12 | 4 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934851010 | - | Details | - | 63 V | - | Male | 16 A | 5 m | Black | - | - | ||
![]() RSTS 8-RKWTS 8-299/3 M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | Double-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934705016 | - | Details | - | 30 VAC/VDC | - | Male / Female | 2 A | 3 m | Black | - | - | ||
![]() RSTS 5-RKWTS 5-298/2 M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 5 Position | M12 | 5 Position | - | - | - | Double-Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934705011 | - | Details | - | 60 VAC/VDC | - | Male / Female | 4 A | 2 m | Black | - | - | ||
![]() RST 5-VAD 3C-4-2-228/5 M Lumberg Automation | In Stock | - | - | A Coded | - | - | M12 | 5 Position | Valve Connector | - | - | - | - | Double Ended Overmolded Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 14866 | - | Details | - | 32 V | - | Male | 4 A | 5 m | - | - | - | ||
![]() RST 5-RKT 5-794/10M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 5 Position | M12 | 5 Position | - | - | - | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | 600005534 | - | Non-Compliant | 2.381 lbs | 60 VAC/VDC | - | Male / Female | 4 A | 10 m | Yellow | - | - | ||
![]() RST 4T-RKT 4T-723/5 M Lumberg Automation | In Stock | - | - | T Coded | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | Power Double Ended Cordset | 1 | Polyurethane (PUR) | - | - | - | - | - | - | - | - | 934853017 | - | Details | - | 63 V | - | Male / Female | 16 A | 5 m | Black | - | - | ||
![]() RKT 8-727/10M Lumberg Automation | In Stock | - | - | - | - | - | M12 | 8 Position | No Connector | - | - | - | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | 600005516 | - | - | - | 30 VAC / 36 VDC | - | Female | 1.5 A | 10 m | Yellow | - | - |