- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Mounting Hole Diameter | Base Product Number | Contact Finish Mating | Contact Materials | Length Above Flange | Length Below Flange | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Tab Width | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Color | Gender | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Contact Finish - Post | Contact Resistance | Wire Gauge | Insulation Diameter | Insulation | Terminal Type | Termination Post Length | Pitch - Post | Flange Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Tab Thickness | Board Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1200400015 Molex | In Stock | - | - | Through Hole | - | -- | - | - | - | 0.070 ~ 0.077 (1.78mm ~ 1.96mm) | 120040 | - | Brass | -- | -- | - | - | Molex | Bulk | Active | - | - | Reel | AMPMODU | Obsolete | Press-Fit | - | - | - | - | - | -- | Tin | - | - | - | - | Non-Insulated | Single Post | - | - | -- | Pin Retention | 0.045 (1.14mm) Square | 0.045 (1.14mm) Square | - | 100.0µin (2.54µm) | - | - | 0.570 (14.48mm) | - | 0.100 (2.54mm) | - | ||
![]() 1200695303 Molex | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | 120069 | - | Brass | - | - | - | - | Molex | Bulk | Active | 0.250 (6.35mm) | - | Reel | PRONER | Active | Crimp | - | -- | Female | - | - | - | Tin | - | - | 10-12 AWG | 0.216 (5.49mm) | Non-Insulated | Standard | - | - | - | - | - | - | -- | - | - | - | 0.748 (19.00mm) | 0.031 (0.79mm) | - | - | ||
![]() 1200708052 Molex | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 11 (1 x 11) | Beryllium Copper | Brass | - | 120070 | Gold | - | - | - | - | - | Molex | Bulk | Active | - | -- | Bulk | 0513 | Active | Solder | SIP | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | -- | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | - | UL94 V-0 | ||
![]() 1200669140 Molex | In Stock | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 18 (1 x 18) | Beryllium Copper | Brass | - | 120066 | Gold | - | - | - | - | - | Molex | Bulk | Active | - | -- | Bulk | 518 | Active | Solder | SIP | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | 0.046 (1.17mm) | 0.100 (2.54mm) | - | - | - | - | Open Frame | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | - | UL94 V-0 | ||
![]() 1200657123 Molex | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Phosphor Bronze | - | 120065 | Gold | - | - | - | - | - | Molex | Bulk | Active | - | -55°C ~ 105°C | Bulk | 503 | Active | Wire Wrap | DIP, 0.2 (5.08mm) Row Spacing | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | 0.360 (9.14mm) | 0.100 (2.54mm) | - | - | - | - | Closed Frame | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | - | - | - | UL94 V-0 | ||
![]() 1200878467 Molex | 10 | - | - | - | - | - | - | - | - | - | 120087 | - | - | - | - | Turck | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200665356 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120066 | - | - | - | - | Cooper B-Line | 78101101155 | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200658738 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120065 | - | - | - | - | Cully-Minerallac | PR6380EG | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200390267 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120039 | - | - | - | - | GE - General Electric | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200875326 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120087 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200658560 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120065 | - | - | - | - | ABB | ACH580-BCR-022A-6+E213+F267+K451 | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200688041 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120068 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200669131 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120066 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200678443 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120067 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200878343 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120087 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200150015 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120015 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200668194 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120066 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200110747 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120011 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200830026 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120083 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200651049 Molex | In Stock | - | - | - | - | - | - | - | - | - | 120065 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |