- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Standards Met | Voltage, Rating | Packaging | Series | Gender | Current Rating | Cable Length | Jacket Color | Connector Type A | Connector Type B | Number of Strands | Outer Diameter | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T4152599L25-005 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | - | 2 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 5 m | Gray | M12 Plug | M12 Receptacle | - | - | 14 AWG | IP67 | - | ||
![]() T41512C9L25-004 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | - | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 3 m | Gray | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T41512C9L25-006 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | - | 2 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 7 m | Gray | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T4152699L25-020 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | - | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 2 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T4152699L25-007 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 10 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41514B9L25-003 TE Connectivity | 81 |
| - | Copper | L Coded | M12 | 5 Position | - | - | - | 5 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Female | 16 A | 1.5 m | Gray | - | - | 124 | 9.65mm | 14 AWG | IP67 | 1.5m | ||
![]() T41625B9L25-005 TE Connectivity | 2537 |
| - | Copper | L Coded | M12 | 5 Position | M12 | 5 Position | - | 2 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 5 m | Gray | M12 Plug | M12 Receptacle | 124 | 10.4mm | 14 AWG | IP67 | 5m | ||
![]() T41611B9L25-020 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | - | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 16 A | 2 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() 0985 806 127/70M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900004233 | - | - | 250 V | - | - | Male / Female | 4 A | 70 m | Blue (Teal) | - | - | - | - | - | - | - | ||
![]() RS 301-738/6F Lumberg Automation | In Stock | - | - | - | - | 7/8 in | 3 Position | No Connector | - | Round Plug Single Ended Cordset | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 500002665 | - | - | 600 V | - | - | Male | 8 A | 6 ft | Yellow | - | - | - | - | - | - | - | ||
![]() 0935 660 303/5M Lumberg Automation | In Stock | - | - | - | - | 7/8 in | 5 Position | No Connector | - | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 900004892 | - | - | 300 V | - | - | Female | 4 A | 5 m | Gray | - | - | - | - | - | - | - | ||
![]() RST 3-RKT 4-3-610/4M Lumberg Automation | In Stock | - | - | - | - | M12 | 3 Position | M12 | 3 Position | Double-Ended Cordset | 1 | - | Polyurethane (PUR) | - | - | 600000669 | Details | - | 250 VAC/VDC | - | - | Male / Female | 4 A | 4 m | Yellow | - | - | - | - | - | - | - | ||
![]() RSP 4-RKWP 4-803/6M Lumberg Automation | In Stock | - | - | - | - | 1-3/8 in | 4 Position | 1-3/8 in, Right Angle | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 511000035 | - | - | 600 VAC/VDC | - | - | Male / Female | 25 A | 6 m | Black | - | - | - | - | - | - | - | ||
![]() RKP 3-800/22M Lumberg Automation | In Stock | - | - | - | - | 1-3/8 in | 3 Position | No Connector | - | Single Ended Cordsets | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 511000550 | - | - | 600 V | - | - | Female | 30 A | 22 m | Black | - | - | - | - | - | - | - | ||
![]() RK 120M-676/20F Lumberg Automation | In Stock | - | - | - | - | 1-1/8 in | 12 Position | No Connector | - | - | 1 | - | Polyurethane (PUR) | - | - | 500000729 | - | - | 300 V | - | - | Female | 5 A | 20 ft | Yellow | - | - | - | - | - | - | - | ||
![]() RSRK 30-601/0.3M Lumberg Automation | In Stock | - | - | - | - | 7/8 in | 3 Position | 7/8 in | 3 Position | Double Ended Cordset | 1 | - | Polyvinyl Chloride (PVC) | - | - | 500000913 | - | - | 300 V | - | - | Male / Female | 8 A | 300 mm | Yellow | - | - | - | - | - | - | - | ||
![]() RKWT/LED A 4-3-224/125 M Lumberg Automation | In Stock | - | - | - | - | M12 | 3 Position | No Connector | - | Single Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | 18338 | Details | - | 10 VDC to 30 VDC | - | - | Female | 4 A | 125 m | Black | - | - | - | - | - | - | - | ||
![]() RKWTS 4-288/25 M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | No Connector | - | M12-Round-Plug Connector, Single-Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | 8129 | Details | - | 240 VAC/DC | - | - | Female | 4 A | 25 m | Black | - | - | - | - | - | - | - | ||
![]() RST 4-RKT 4-602/7M Lumberg Automation | In Stock | - | - | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | - | Polyurethane (PUR) | - | - | 600005343 | Details | - | 250 V | - | - | Male / Female | 4 A | 7 m | Yellow | - | - | - | - | - | - | - | ||
![]() RSWP 4-803/1.5M Lumberg Automation | In Stock | - | - | - | - | 1-3/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | 511000121 | - | - | 600 VAC/DC | - | - | Male | 25 A | 1.5 m | Black | - | - | - | - | - | - | - |