- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Number of Pins | Ambient temperature | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Country of Origin | Degree of protection (IP), mounted | Description/Function | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Jacket Material | Locking mechanism | Manufacturer Lifecycle Status | Material housing | Material of contact surface | Overvoltage category | Part # Aliases | Pollution degree | Rated current In | RoHS | Unit Weight | Voltage, Rating | With protective conductor | Series | Connector Type | Color | Gender | Orientation | Current Rating | Wire/Cable Type | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKM 5-506/20 M Lumberg Automation | In Stock | - | - | - | - | - | - | B Coded | M8 | 5 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934871023 | - | - | Details | - | 30 V | - | - | - | - | Female | - | 3 A | - | 20 m | Black | - | - | - | ||
![]() RKM 5-506/2 M Lumberg Automation | In Stock | - | - | - | - | - | - | B Coded | M8 | 5 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934871019 | - | - | Details | - | 30 V | - | - | - | - | Female | - | 3 A | - | 2 m | Black | - | - | - | ||
![]() 0985 342 100/40 M Lumberg Automation | In Stock | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | - | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 70053 | - | - | Details | - | 250 V | - | - | - | - | Male / Male | - | 4 A | - | 40 m | Green | - | - | - | ||
![]() RKT 5K-736/5 M Lumberg Automation | In Stock | - | - | - | - | - | - | K Coded | M12 | 5 Position | No Connector | - | - | - | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 934849026 | - | - | Details | - | 600 VAC/DC | - | - | - | - | Female | - | 16 A | - | 5 m | Black | - | - | - | ||
![]() RSM 5-293/20 M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M8 | 5 Position | M8 | 5 Position | - | - | - | Round Plug Snap Double Ended Cordset | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934876011 | - | - | Details | - | 63 VAC/DC | - | - | - | - | Male / Female | - | 4 A | - | 20 m | Black | - | - | - | ||
![]() RST 5K-735/2 M Lumberg Automation | In Stock | - | - | - | - | - | - | K Coded | M12 | 5 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 934851021 | - | - | Details | - | 600 VAC/DC | - | - | - | - | Male | - | 16 A | - | 2 m | Black | - | - | - | ||
![]() RSTS 4S-700/2 M Lumberg Automation | In Stock | - | - | - | - | - | - | S Coded | M12 | 4 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934851039 | - | - | Details | - | 600 VAC/DC | - | - | - | - | Male | - | 16 A | - | 2 m | Black | - | - | - | ||
![]() RKM 5-506/15 M Lumberg Automation | In Stock | - | - | - | - | - | - | B Coded | M8 | 5 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934871022 | - | - | Details | - | 30 V | - | - | - | - | Female | - | 3 A | - | 15 m | Black | - | - | - | ||
![]() 84854-6042 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | 5 | - | - | M12 | - | M12 | - | Brass | US | - | - | 1 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | NMEA-DND22NB-M080 | - | - | Compliant | - | 250 V | - | 84854 | Circular | Grey | Female / Male | Straight | 4 A | Round | 8 m | - | 22 AWG | IP67 | 8.001 m | ||
![]() 1410777 Phoenix Contact | In Stock | - | - | - | - | - | 85 - 85 | - | - | - | - | - | - | - | IP67 | - | 20 | V0 | - | Other | - | Other | Gold | II | - | 3 | 4 | Details | 0.479020 oz | 250 V | No | - | - | - | - | - | - | - | - | - | - | IP65, IP67 | - | ||
![]() ASB-R 8 5-4-331/10 M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M12 | 5 Position | No Connector | - | - | - | - | - | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934760002 | - | - | - | - | 30 V | - | - | - | - | Female | - | 8 A | - | 10 m | - | - | - | - | ||
![]() RKM 5-671/10 M Lumberg Automation | In Stock | - | - | - | - | - | - | B Coded | M8 | 5 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 934871003 | - | - | Details | - | 30 V | - | - | - | - | Female | - | 4 A | - | 10 m | Black | - | - | - | ||
![]() RST 8-RKT 8-727/15M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M12 | 8 Position | M12 | 8 Position | - | - | - | Double-Ended Cordset | 1 | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 600005572 | - | - | - | - | 30 VAC/36 VDC | - | - | - | - | Male / Female | - | 1.5 A | - | 15 m | Yellow | - | - | - | ||
![]() RSWU 12-SB 8/LED 3-333/5 M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M23 | 12 Position | M8 | 3 Position | - | - | - | Distribution Box | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 60724 | - | - | Non-Compliant | - | 32 V | - | - | - | - | Male / Female | - | 2 A | - | 5 m | Black | - | - | - | ||
![]() RSUF 19-RKWU 19-355/5 M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M23 | 19 Position | M23, Right Angle | 19 Position | - | - | - | Power Double Ended Cordset | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 94807 | - | - | Details | 3 lbs | 120 VAC/DC | - | - | - | - | Male / Female | - | 10 A | - | 5 m | Gray | - | - | - | ||
![]() RST 5K-911/5 M Lumberg Automation | In Stock | - | - | - | - | - | - | K Coded | M12 | 5 Position | No Connector | - | - | - | - | Power Single Ended Cordset | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934851018 | - | - | Non-Compliant | - | 600 VAC/DC | - | - | - | - | Male | - | 16 A | - | 5 m | Black | - | - | - | ||
![]() RKT 4S-733/15 M Lumberg Automation | In Stock | - | - | - | - | - | - | S Coded | M12 | 4 Position | No Connector | - | - | - | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 934849008 | - | - | Details | - | 600 VAC/DC | - | - | - | - | Female | - | 16 A | - | 15 m | Black | - | - | - | ||
![]() RKMWV 4-500/15 M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M8 | 4 Position | No Connector | - | - | - | - | Single Ended Cordsets | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 755 | - | - | Details | - | 30 V | - | - | - | - | Female | - | 4 A | - | 15 m | Black | - | - | - | ||
![]() RKT 4S-703/10 M Lumberg Automation | In Stock | - | - | - | - | - | - | S Coded | M12 | 4 Position | No Connector | - | - | - | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | - | Polyurethane (PUR) | - | - | - | - | - | 934849003 | - | - | Details | - | 600 VAC/DC | - | - | - | - | Female | - | 16 A | - | 10 m | Black | - | - | - | ||
![]() RST 4-RKT 4-633/25M Lumberg Automation | In Stock | - | - | - | - | - | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 600000812 | - | - | Details | - | 250 V | - | - | - | - | Male / Female | - | 4 A | - | 25 m | Yellow | - | - | - |