- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSTS 4S-700/5 M Lumberg Automation | In Stock | - | - | S Coded | M12 | 4 Position | No Connector | - | Power Single Ended Cordset | 1 | Polyurethane (PUR) | 934851040 | Details | - | 600 VAC/DC | Male | 16 A | 5 m | Black | - | ||
![]() RKT 4T-723/15 M Lumberg Automation | In Stock | - | - | T Coded | M12 | 4 Position | No Connector | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | Polyurethane (PUR) | 934849012 | Details | - | 63 V | Female | 16 A | 15 m | Black | IP65, IP67, IP69K | ||
![]() RST 4S-703/2 M Lumberg Automation | In Stock | - | - | S Coded | M12 | 4 Position | No Connector | - | Power Single Ended Cordset | 1 | Polyurethane (PUR) | 934851001 | Details | 10.102639 oz | 600 VAC/DC | Male | 16 A | 2 m | Black | - | ||
![]() ASBV-R 4/LED 5-256/10 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | - | 1 | Polyurethane (PUR) | 934764004 | - | - | 30 V | Female | 4 A | 10 m | Black | - | ||
![]() RSM 5-RKM 5-507/3 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 934894013 | Details | - | 63 VAC/DC | Male / Female | 3 A | 3 m | Black | - | ||
![]() RKT 5K-736/10 M Lumberg Automation | In Stock | - | - | K Coded | M12 | 5 Position | No Connector | - | M12 Power Single-Ended Cordset, Female, Molded, Unshielded, Straight Power Connector | 1 | Polyvinyl Chloride (PVC) | 934849027 | Details | - | 600 VAC/DC | Female | 16 A | 10 m | Black | - | ||
![]() RSM 5-507/5 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 934876014 | Details | - | 63 VAC/DC | Male / Female | 3 A | 5 m | Black | - | ||
![]() RSM 5-507/2 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 934876013 | Details | - | 63 VAC/DC | Male / Female | 3 A | 2 m | Black | - | ||
![]() RSM 5-506/2 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyurethane (PUR) | 934876019 | Details | - | 63 VAC/DC | Male / Female | 3 A | 2 m | Black | - | ||
![]() RSM 5-293/5 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyurethane (PUR) | 934876008 | Details | - | 63 VAC/DC | Male / Female | 4 A | 5 m | Black | - | ||
![]() RST 4T-RKT 4T-723/10 M Lumberg Automation | In Stock | - | - | T Coded | M12 | 4 Position | M12 | 4 Position | Power Double Ended Cordset | 1 | Polyurethane (PUR) | 934853018 | Details | - | 63 V | Male / Female | 16 A | 10 m | Black | - | ||
![]() RKT 5-644/1M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 600005431 | - | - | 250 V | Female | 4 A | 1 m | Yellow | - | ||
![]() RST 5K-RKT 5K-736/2 M Lumberg Automation | In Stock | - | - | K Coded | M12 | 5 Position | M12 | 5 Position | Power Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 934853043 | Details | - | 600 VAC/DC | Male / Female | 10 A | 2 m | Black | - | ||
![]() RSTS 4T-722/15 M Lumberg Automation | In Stock | - | - | T Coded | M12 | 4 Position | No Connector | - | Power Single-Ended Cordset | 1 | Polyurethane (PUR) | 934851050 | Details | - | 63 V | Male | 16 A | 15 m | Black | - | ||
![]() RST 4-RKT 4-633/15M Lumberg Automation | In Stock | - | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600003856 | Details | - | 250 V | Male / Female | 4 A | 15 m | Yellow | - | ||
![]() RSM 5-RKM 5-507/10 M Lumberg Automation | In Stock | - | - | - | M8 | 5 Position | M8 | 5 Position | Round Plug Snap Double Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 934894015 | Details | - | 63 VAC/DC | Male / Female | 3 A | 10 m | Black | - | ||
![]() RKT 5-228/15 M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | No Connector | - | Actuator / Sensor Cordset, Single-Ended, Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyurethane (PUR) | 44382 | Details | 1.665 lbs | 63 V | Female | 4 A | 15 m | - | - | ||
![]() RST 5-RKWT 5-644/10M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | M12 | 5 Position | Double-Ended Cordset | 1 | Polyurethane (PUR) | 600005487 | Non-Compliant | - | 250 VAC/VDC | Male / Female | 4 A | 10 m | Yellow | - | ||
![]() 0935 710 103/0.3M Lumberg Automation | In Stock | - | - | - | M12 | 5 Position | M12 | 5 Position | - | 1 | Thermoplastic Elastomer (TPE) | 900001715 | Non-Compliant | - | 250 V | Male / Female | 4 A | 300 mm | Black | - | ||
![]() RKM 5-671/20 M Lumberg Automation | In Stock | - | - | B Coded | M8 | 5 Position | No Connector | - | Single Ended Cordsets | 1 | Polyvinyl Chloride (PVC) | 934871005 | Details | - | 30 V | Female | 4 A | 20 m | Black | - |