- Manufacturer
- Series
- Cable Length
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Connector End B Pin Count
- Voltage, Rating
- Connector End A
- Connector End A Pin Count
- Connector End B
- Jacket Material
- RoHS
Attribute column
Categories
Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Part # Aliases | RoHS | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSWPA 3-RKPA 3-802/6M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 3 Position | 7/8 in | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000634 | - | 600 VAC/DC | Male / Female | 18 A | 6 m | Black | ||
![]() RSWPA 3-802/10M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 3 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000705 | - | 600 VAC/DC | Male | 18 A | 10 m | Black | ||
![]() RSWP 4-803/10M Lumberg Automation | In Stock | - | - | 1-3/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000129 | - | 600 VAC/DC | Male | 25 A | 10 m | Black | ||
![]() RSPA 4-RKPA 4-805/0.5M Lumberg Automation | In Stock | - | - | 7/8 in | 4 Position | 7/8 in | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000188 | - | 600 VAC/VDC | Male / Female | 15 A | 500 mm | Black | ||
![]() RSTS 5-183/2 M Lumberg Automation | In Stock | - | - | M12 | 5 Position | No Connector | - | Single-Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 12093 | Details | 63 VAC/VDC | Male | 4 A | 2 m | Orange | ||
![]() RSWP 3-RKWP 3-800/4M Lumberg Automation | In Stock | - | - | 1-3/8 in | 3 Position | 1-3/8 in, Right Angle | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000471 | - | 600 VAC/DC | Male / Female | 30 A | 4 m | Black | ||
![]() RSPA 4-RKWPA 4-805/10M Lumberg Automation | In Stock | - | - | 7/8 in | 4 Position | 7/8 in, Right Angle | 4 Position | TC-ER Rated Cable, Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000221 | - | 600 VAC/VDC | Male / Female | 15 A | 10 m | Black | ||
![]() RST 4-RKWT 4-637/7M Lumberg Automation | In Stock | - | - | M12 | 4 Position | M12 | 4 Position | Round Plug Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005602 | - | 250 V | Male / Female | 4 A | 7 m | Yellow | ||
![]() RST 5-56/5 M Lumberg Automation | In Stock | - | - | M12 | 5 Position | No Connector | - | Single-Ended Cordset | 1 | Polyvinyl Chloride (PVC) | 12017 | Details | 60 VAC/VDC | Male | 4 A | 5 m | Orange | ||
![]() RST 4-RKT/LED F 4-646/2M Lumberg Automation | In Stock | - | - | M12 | 4 Position | M12 | 4 Position | Actuator / Sensor Cordset, Double-Ended with LED, Male Straight to Female Straight Connector with Self-Locking Thread and Molded Cable | 1 | Polyvinyl Chloride (PVC) | 600006292 | - | 30 V | Male / Female | 4 A | 2 m | Gray | ||
![]() RSWP 3-800/6M Lumberg Automation | In Stock | - | - | 1-3/8 in, Right Angle | 3 Position | No Connector | - | Mini Power Single Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000519 | - | 600 V | Male | 30 A | 6 m | Black | ||
![]() RSW 501-742/15F Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 5 Position | No Connector | - | Mini, 7/8 in Single-Ended Cordset, Male 90 deg with Internal Threads and Molded Cable, Automotive Color Cable | 1 | Thermoplastic Elastomer (TPE) | 500002839 | - | 600 V | Male | 8 A | 15 ft | Yellow | ||
![]() RSWP 3-RKWP 3-800/1M Lumberg Automation | In Stock | - | - | 1-3/8 in | 3 Position | 1-3/8 in, Right Angle | 3 Position | - | 1 | Thermoplastic Elastomer (TPE) | 511000466 | - | 600 VAC/DC | Male / Female | 30 A | 1 m | Black | ||
![]() RSRK 100M-S4677/2M Lumberg Automation | In Stock | - | - | 1-1/8 in | 10 Position | 1-1/8 in | 10 Position | Mini, 1 1/8”-Round-Plug Connector, Double-Ended Cordsets | 1 | Thermoplastic Elastomer (TPE) | 500003404 | - | 600 V | Male / Female | 7 A | 2 m | Yellow | ||
![]() RST 8-727/10M Lumberg Automation | In Stock | - | - | M12 | 8 Position | No Connector | - | Single-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005883 | - | 30 VAC/36 VDC | Male | 1.5 A | 10 m | Yellow | ||
![]() RST 5-RKT 5-794/4M Lumberg Automation | In Stock | - | - | M12 | 5 Position | M12 | 5 Position | Double-Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 600005612 | - | 60 VAC/VDC | Male / Female | 4 A | 4 m | Yellow | ||
![]() RSWP 4-RKP 4-803/20M Lumberg Automation | In Stock | - | - | 1-3/8 in, Right Angle | 4 Position | 1-3/8 in | 4 Position | Mini Power Double Ended Cordset | 1 | Thermoplastic Elastomer (TPE) | 511000065 | - | 600 V | Female / Female | 25 A | 20 m | Black | ||
![]() RSWPA 4-805/0.5M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000303 | - | 600 VAC/DC | Male | 15 A | 500 mm | Black | ||
![]() RSTS 5-RKTS 5-298/5 M Lumberg Automation | In Stock | - | - | M12 | 5 Position | M12 | 5 Position | Double-Ended Cordset | 1 | Polyurethane (PUR) | 61630 | Details | 63 VAC/VDC | Male / Female | 4 A | 5 m | Black | ||
![]() RSWPA 4-805/10M Lumberg Automation | In Stock | - | - | 7/8 in, Right Angle | 4 Position | No Connector | - | - | 1 | Thermoplastic Elastomer (TPE) | 511000313 | - | 600 VAC/DC | Male | 15 A | 10 m | Black |