- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Systems | Overall Impedance | Package | PCMCIA | Product Status | RoHS | Shaft Type | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Ingress Protection | Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Max Output Current | Dielectric | Accuracy | Min Input Voltage | Max Input Voltage | 1st Connector | 2nd Connector | Display Type | Form Factor | Communications | Features | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W.FL-2LP6-04K1T-A-(140) Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | Miscellaneous | - | Hirose Electric Co Ltd | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | W.FL | - | - | - | - | - | - | - | - | W.FL to W.FL | - | - | - | - | - | - | - | - | - | - | W.FL Plug, Right Angle | W.FL Plug, Right Angle | - | - | - | - | - | - | - | 5.512 (140.00mm) | - | ||
![]() Q-2I03H0003018i Amphenol | 2270 |
| - | - | - | - | - | - | Male | - | Male | CE;cULus | Q-2I03H0 | RG-174 | 4 GHz | Sick | DFS60B-S1CZ0-S51 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | Solid | - | - | -40 to 100 Degrees C | - | - | - | - | - | - | Black | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Plug | - | - | - | Shielded | 10~32 VDC | IP65 | - | 18.00 (457.20mm) | - | ||
![]() Q-1T00V0005006i Amphenol | 210 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1T00V0 | RG-316 | 6 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | - | Shielded | - | - | - | 6.000 (152.40mm) | - | ||
![]() Q-0700K000R0.5M Amphenol | 2472 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0700K0 | RG-316 DB | 2 GHz | Siemens | 3TX7123-5DC13 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | BNC Jack | BNC Plug | - | - | - | Shielded | - | - | - | 19.69 (500.00mm) | - | ||
![]() Q-0405H0005108i Amphenol | 2878 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0405H0 | RG-316 | 4 GHz | Hammond Manufacturing | 3UHD9011824 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | - | BNC Jack | HD-BNC Plug | - | - | - | Shielded | - | - | - | 108.0 (2.7m) 9.0 | - | ||
![]() Q-2302O000D002M Amphenol | 2510 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2302O0 | LMR 195 | 6 GHz | ABB | KT7VD-IP54 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug | - | - | - | Shielded | - | - | - | 78.7 (2.0m) 6.6 | - | ||
![]() Q-0B00S000H009i Amphenol | 283 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-0B00S0 | RG-142 | 4 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | - | BNC Jack | HD-BNC Jack | - | - | - | Shielded | - | - | - | 9.000 (228.60mm) | - | ||
![]() Q-0J03B0003002M Amphenol | 210 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0J03B0 | RG-174 | 4 GHz | Thomas & Betts | EXN06ASC1 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Plug | - | - | - | Shielded | - | - | - | 78.7 (2.0m) 6.6 | - | ||
![]() Q-0M00Y000H1.5M Amphenol | 2945 |
| - | - | - | - | - | - | Male | - | Male | UL;cUL;CE | Q-0M00Y0 | RG-142 | 4 GHz | Fuji | - | Amphenol Custom Cable | Panel | Dedicated OS | 50 Ohms | Bag | No | Active | - | - | - | - | 32 to 122 Degrees F | - | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | - | BNC Plug | HD-BNC Plug | Color TFT | Standard | USB;Serial;Ethernet | Shielded | - | IP66;IP20 | - | 59.1 (1.5m) 4.9 | - | ||
![]() Q-2202X000R002M Amphenol | 2748 |
| - | Surface Mount | 6 | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-2202X0 | RG-316 DB | 11 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | Compliant | - | - | - | - | - | - | - | - | 125 °C | -40 °C | Copper | - | - | SMA to N-Type | 1 | - | - | 3 V | Fixed | 500 mA | - | 2 % | 2.6 V | 6 V | SMA Jack | N-Type Jack | - | - | - | Shielded | - | - | 550 µm | 1.6 mm | 1.6 mm | ||
![]() Q-280740013003M Amphenol | 2369 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-280740 | LMR 400 | 6 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | - | - | - | Shielded | - | - | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-1U0520003.25M Amphenol | 228 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-1U0520 | RG-174 | 11 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | - | - | - | Shielded | - | - | - | 9.843 (250.00mm) | - | ||
![]() Q-1Z0450001072i Amphenol | 228 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1Z0450 | RG-178 | 6 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | SMPM to N-Type | - | - | - | - | - | - | - | - | - | - | SMPM Jack | N-Type Jack | - | - | - | Shielded | - | - | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-0E0360008001M Amphenol | 261 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0E0360 | RG-58 | 4 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | SMA Plug, Right Angle | - | - | - | Shielded | - | - | - | 39.4 (1.0m) 3.3 | - | ||
![]() Q-0104B0001006i Amphenol | 261 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0104B0 | RG-178 | 4 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | - | - | - | Shielded | - | - | - | 6.000 (152.40mm) | - | ||
![]() Q-2005A00030.5M Amphenol | 261 |
| - | - | - | - | - | - | Female | - | Male | - | Q-2005A0 | RG-174 | 3 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Fakra Plug | - | - | - | Shielded | - | - | - | 19.69 (500.00mm) | - | ||
![]() Q-2C04T0003072i Amphenol | 261 |
| - | - | - | - | - | - | Male | - | Male | - | Q-2C04T0 | RG-174 | 11 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | - | - | - | Shielded | - | - | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-0O00W000S012i Amphenol | 261 |
| - | - | 2 | - | - | - | Male | - | Male | - | Q-0O00W0 | RG-179 | 3 GHz | - | - | Amphenol Custom Cable | - | - | 75 Ohms | Bag | - | Active | Compliant | - | 100 V | 100 V | - | - | 5 % | SMD/SMT | 30 ppm/°C | 125 °C | -55 °C | Copper | 470 pF | - | BNC to HD-BNC | - | 3216 | 1206 | - | - | - | C0G | - | - | - | BNC Plug | HD-BNC Plug | - | - | - | Shielded | - | - | - | 12.00 (304.80mm) | 1.6 mm | ||
![]() Q-0703C000R012i Amphenol | 2561 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0703C0 | RG-316 DB | 2 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | Compliant | - | - | - | - | - | - | - | - | - | - | White | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Plug | - | - | - | Shielded | - | - | - | 145 mm | - | ||
![]() Q-2500Y000H108i Amphenol | 2818 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-2500Y0 | RG-142 | 6 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Copper | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | - | Shielded | - | - | - | 108.0 (2.7m) 9.0 | - |