- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Contact Finish Mating | Contact Materials | Data Converters | For Use With/Related Products | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Plating | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Thread Size | Tool Type | Includes | 1st Connector | 2nd Connector | EEPROM Size | Cable Exit | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0301I0005018i Amphenol | 228 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-0301I0 | - | RG-316 | - | - | - | - | - | 4 GHz | Suntsu Electronics, Inc. | 50 Ohms | Bulk | - | Active | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | Copper | - | - | - | - | - | - | BNC to MMCX | 20 MHz | ±30ppm | - | - | - | - | - | - | 80 Ohms | - | - | - | 7pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | BNC Jack | MMCX Jack | - | - | - | Shielded | 0.026 (0.65mm) | 18.00 (457.20mm) | - | - | - | - | ||
![]() Q-0J02C0005072i Amphenol | 261 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0J02C0 | - | RG-316 | - | - | - | - | - | 4 GHz | Glenair | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Plug, Right Angle | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | - | ||
![]() Q-2C05C0005018i Amphenol | 261 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-2C05C0 | - | RG-316 | - | - | - | - | - | 3 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | Fakra Jack, Right Angle | - | - | - | Shielded | - | 18.00 (457.20mm) | - | - | - | - | ||
![]() Q-2N02Y0008072i Amphenol | 228 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | CA310 | 50 Ohms | RG-58 | 50 Ohms | Silver | - | - | - | 1 GHz | ITT Cannon, LLC | 50 Ohms | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | Solder Cup | Plug, Female Sockets | - | 1 | Olive Drab | Threaded | 22A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | SMA to N-Type | - | - | - | Olive Drab Cadmium | 12S-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Plug | - | - | - | Shrink Boot Adapter | - | 72.0 (1.8m) 6.0 | - | - | - | - | ||
![]() Q-0B00F000H012i Amphenol | 228 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Female | - | Male | Q-0B00F0 | - | RG-142 | - | - | - | - | - | 4 GHz | Suntsu Electronics, Inc. | 50 Ohms | Bulk | - | Active | - | -10°C ~ 60°C | SVC75C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | VCXO | - | Copper | - | - | 3.3V | - | - | - | BNC to BNC | 125 MHz | ±25ppm | CMOS | - | - | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | BNC Plug, Right Angle | - | - | ±50ppm | Shielded | 0.067 (1.70mm) | 12.00 (304.80mm) | - | - | - | - | ||
![]() Q-0I02T00011.5M Amphenol | 261 |
| - | Surface Mount | 120-LQFP | - | - | 120-LQFP (16x16) | - | - | - | - | Male | - | Female | CY90F025 | - | RG-178 | - | - | - | - | - | 4 GHz | Infineon Technologies | 50 Ohms | Tray | - | Obsolete | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Jack | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | - | ||
![]() Q-1U01J0003002M Amphenol | 2533 |
| - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1U01J0 | - | RG-174 | - | - | - | - | - | 6 GHz | Winchester Interconnect | 50 Ohms | Bulk | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Jack | - | - | - | - | - | 78.7 (2.0m) 6.6 | - | - | - | - | ||
![]() Q-2C0710003018i Amphenol | 228 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Male | - | Male | Q-2C0710 | - | RG-174 | - | - | - | - | - | 11 GHz | SiTime | 50 Ohms | Tape & Reel (TR) | - | Active | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | Black | - | - | 2.8V | - | - | - | RP-SMA to N-Type | 35.84 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | N-Type Plug, Right Angle | - | - | - | Shielded | 0.031 (0.80mm) | 18.00 (457.20mm) | - | - | - | - | ||
![]() Q-2C0710003006i Amphenol | 228 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2C0710 | - | RG-174 | - | - | - | - | - | 11 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | Black | - | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | N-Type Plug, Right Angle | - | - | - | Shielded | - | 6.000 (152.40mm) | - | - | - | - | ||
![]() Q-2M01R000R012i Amphenol | 2199 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2M01R0 | - | RG-316 DB | - | - | - | - | - | 6 GHz | EDAC Inc. | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Plug | N-Type Plug | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | - | ||
![]() Q-0B03F000H108i Amphenol | 2646 |
| - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0B03F0 | 50 Ohms | RG-142 | 50 Ohms | - | - | - | - | 4 GHz | Glenair | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Plug | - | - | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | - | ||
![]() Q-0306800050.5M Amphenol | 228 |
| - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | Female | - | Female | Q-030680 | - | RG-316 | - | Gold | Copper Alloy | - | - | 4 GHz | Glenair | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | Solder | Receptacle, Female Sockets | - | - | Silver | Threaded | - | - | A | - | - | RP-SMA to BNC | - | - | - | Passivated | 42-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Plug | BNC Jack | - | - | - | Ground | - | 19.69 (500.00mm) | - | - | - | - | ||
![]() Q-0A019000H1.5M Amphenol | 2684 |
| - | - | - | - | - | - | Aluminum Alloy | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | 10-552681 | - | RG-142 | - | - | - | - | MIL-DTL-38999 Series III TV Connectors | 4 GHz | Amphenol Aerospace Operations | 50 Ohms | Bulk | - | Active | - | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Cable Clamp | - | Olive Drab | - | - | - | - | Unshielded | - | BNC to MCX | - | - | - | - | 21, G | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.297 ~ 0.625 (7.54mm ~ 15.88mm) | M31x1 | - | - | BNC Jack | MCX Plug, Right Angle | - | 180° | - | Strain Relief | - | 59.1 (1.5m) 4.9 | - | 1.393 (35.38mm) | - | - | ||
![]() Q-0802N00080.5M Amphenol | 261 |
| - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0802N0 | - | RG-58 | - | - | - | - | - | 4 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | Black | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Plug | - | - | - | Shielded | - | 19.69 (500.00mm) | - | - | - | - | ||
![]() Q-0J03L0005003i Amphenol | 228 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0J03L0 | - | RG-316 | - | - | - | - | - | 4 GHz | Glenair | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMB Jack | - | - | - | Shielded | - | 3.000 (76.20mm) | - | - | - | - | ||
![]() Q-2I05G0003084i Amphenol | 2832 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2I05G0 | - | RG-174 | - | - | - | - | - | 6 GHz | KYOCERA AVX | 50 Ohms | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | Black | - | - | - | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug, Right Angle | N-Type Plug | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | ||
![]() Q-2C04F0003006i Amphenol | 261 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-2C04F0 | - | RG-174 | - | - | - | - | - | 11 GHz | SiTime | 50 Ohms | Strip | - | Active | - | -20°C ~ 70°C | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | Black | - | - | 2.25V ~ 3.63V | - | - | - | N-Type to TNC | 74.176 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Jack | - | - | - | Shielded | 0.031 (0.80mm) | 6.000 (152.40mm) | - | - | - | - | ||
![]() Q-2M03C000R036i Amphenol | 2273 |
| - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2M03C0 | - | RG-316 DB | - | - | - | - | - | 11 GHz | Glenair | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug | N-Type Plug | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | - | ||
![]() Q-010470001.25M Amphenol | 261 |
| - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-010470 | - | RG-178 | - | - | - | - | - | 4 GHz | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | Copper | - | - | - | - | - | - | BNC to SMPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMPM Plug | - | - | - | Shielded | - | 98.4 (2.5m) 8.2 | - | - | - | - | ||
![]() Q-1W03X0008024i Amphenol | 228 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | Female | - | Female | Q-1W03X0 | - | RG-58 | - | Gold | Copper Alloy | - | - | 4 GHz | Glenair | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | - | - | Olive Drab | Threaded | - | - | A | - | - | SMB to N-Type | - | - | - | Olive Drab Cadmium | 12-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug | N-Type Jack | - | - | - | Ground | - | 24.00 (609.60mm) | - | - | - | - |