- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Bezel Style | Cable Types | Frequency-Max | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Noise Level | Overall Impedance | Package | Product Status | RoHS | Shaft Type | Timing Range | Operating Temperature | Series | Termination | Type | Color | Ingress Protection | Style | Current Rating | Output Voltage | Output Type | Protections | Terminal Type | Coil Voltage | 1st Connector | Bearing Type | 2nd Connector | Air Flow | Lens Color | Power Consumption | Depth Behind Panel | Legend | Rotation | Mode of Operation | Connection Type | Lamp Type | Features | Operating Voltage | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0E02N0008108i Amphenol | 267 |
| - | Surface | - | - | - | - | - | Male | - | Male | CE, CSA, UL | Q-0E02N0 | - | RG-58 | 4 GHz | - | SSAC | HRDB3120M-SSAC | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | 20 | - | - | 0.250 in Flat Blade | - | Black | - | BNC to N-Type | - | - | - | - | - | 24 VDC | BNC Plug, Right Angle | - | N-Type Plug | - | - | - | - | - | - | Off Delay | - | - | Shielded | - | - | SPDT | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-040440003002M Amphenol | 267 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-040440 | - | RG-174 | 4 GHz | - | ABB | ACH580-BCR-017A-6+B056+K452+L501 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | BNC to SMP | - | - | - | - | - | - | BNC Jack | - | SMP Plug | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-2I02P00032.5M Amphenol | 2334 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2I02P0 | - | RG-174 | 11 GHz | - | Arrow Hart - Cooper Wiring Devices | VGFH20V | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | SMA to N-Type | - | - | - | - | - | - | SMA Jack, Right Angle | - | N-Type Plug | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-1Y0750013009i Amphenol | 2830 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CE, cURus | Q-1Y0750 | Metal Round | LMR 400 | 6 GHz | Dome | Altech | PLB4-024 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | RP-TNC to N-Type | - | - | - | - | - | - | RP-TNC Jack | - | N-Type Jack | - | Red | - | 16.24 | - | - | - | - | Incandescent | Shielded | - | - | - | - | IP65 | - | 9.000 (228.60mm) | ||
![]() Q-030040005.75M Amphenol | 244 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-030040 | - | RG-316 | 4 GHz | - | Weidmuller | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to BNC | - | - | - | - | - | - | BNC Jack | - | BNC Jack | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-1T05C0003048i Amphenol | 267 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1T05C0 | - | RG-174 | 3 GHz | - | Dynapar | HA62501000341 | - | Amphenol Custom Cable | - | Shafted | - | 50 Ohms | Bag | Active | - | Single Ended | - | 0 to 70 Degrees C | - | Side Mount Connector | - | Black | - | N-Type to Fakra | - | 5~26 VDC | Differential | - | - | - | N-Type Jack | - | Fakra Jack, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | 5~26 VDC | - | Yes | IP66 | Not Included | 48.0 (1.2m) 4.0 | ||
![]() Q-0700K000R.25M Amphenol | 2914 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0700K0 | - | RG-316 DB | 2 GHz | - | Cutler Hammer, Div of Eaton Corp | IBPHFD3110 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to BNC | - | - | - | - | - | - | BNC Jack | - | BNC Plug | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-1X0690008012i Amphenol | 2649 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1X0690 | - | RG-58 | 11 GHz | - | GE - General Electric | AF64SDN | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | RP-SMA to N-Type | - | - | - | - | - | - | RP-SMA Plug | - | N-Type Jack | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-0E03P0008060i Amphenol | 2813 |
| - | - | - | - | - | - | - | Male | - | Female | - | Q-0E03P0 | - | RG-58 | 4 GHz | - | Name Brand Replacementsâ„¢ | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | BNC to SMB | - | - | - | - | - | - | BNC Plug, Right Angle | - | SMB Jack | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-0J02C0005036i Amphenol | 244 |
| - | - | - | - | - | - | - | Male | - | Male | cUR, TUV, UR | Q-0J02C0 | - | RG-316 | 4 GHz | - | Orion | OA172SAN-22-3TB | - | Amphenol Custom Cable | - | - | 33 dB | 50 Ohms | Bag | Active | Yes | - | - | - | - | - | - | Copper | - | BNC to N-Type | - | - | - | - | - | - | BNC Plug | Ball | N-Type Plug, Right Angle | 135 CFM | - | 16 W | - | - | Counter Clockwise | - | 0.120 in. Flat Blade | - | Shielded | 230 VAC | - | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-1Z02H0001012i Amphenol | 266 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-1Z02H0 | - | RG-178 | 11 GHz | - | Miscellaneous | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | N-Type to N-Type | - | - | - | - | - | - | N-Type Jack | - | N-Type Plug | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-030340005003i Amphenol | 238 |
| - | - | - | - | - | - | - | Female | - | Male | CE, cURus | Q-030340 | Metal Round | RG-316 | 4 GHz | Dome | Altech | PLB7LB-024 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to SMA | - | - | - | - | - | - | BNC Jack | - | SMA Plug, Right Angle | - | Clear | - | 40.24 | - | - | - | - | LED | Shielded | - | - | - | - | IP65 | - | 3.000 (76.20mm) | ||
![]() Q-0901S0008108i Amphenol | 2323 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-0901S0 | - | RG-58 | 4 GHz | - | ABB | ACH580-BCR-017A-6+B058+J429+K452 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | BNC to N-Type | - | - | - | - | - | - | BNC Jack | - | N-Type Jack, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-0403I0003012i Amphenol | 235 |
| - | - | - | Vinyl | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0403I0 | - | RG-174 | 4 GHz | - | Brady | 120103 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Fire/Emergency Signs | Black | - | BNC to SMB | - | - | - | - | - | - | BNC Jack | - | SMB Jack, Right Angle | - | - | - | - | Emergency Fire Alarm | - | - | - | - | Shielded | - | - | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-2O04M000D2.5M Amphenol | 267 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-2O04M0 | - | LMR 195 | 6 GHz | - | Lumberg | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Black | - | N-Type to TNC | - | - | - | - | - | - | N-Type Plug | - | TNC Jack | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-0405H0005002M Amphenol | 267 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0405H0 | - | RG-316 | 4 GHz | - | Altech | K43.21A | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to HD-BNC | - | - | - | - | - | - | BNC Jack | - | HD-BNC Plug | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-0D00D0005003i Amphenol | 267 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0D00D0 | - | RG-316 | 4 GHz | - | Weidmuller | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to BNC | - | - | - | - | - | - | BNC Plug, Right Angle | - | BNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 3.000 (76.20mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Altech | 1D32UM | - | Hirose Electric Co Ltd | DIN Rail | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | Motor | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q-030110005060i Amphenol | 235 |
| - | - | - | - | - | - | - | Female | - | Female | UL;cUL | Q-030110 | - | RG-316 | 4 GHz | - | Edwards Signaling | 107DDV2BSTC-G1 | - | Amphenol Custom Cable | Conduit | - | - | 50 Ohms | Bag | Active | No | - | - | - | - | - | - | Clear | - | BNC to MCX | - | - | - | - | - | - | BNC Jack | - | MCX Jack | - | - | - | - | - | - | Strobe | - | Strobe | Shielded | 24 VDC | - | - | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-0304F0005036i Amphenol | 235 |
| - | Front Mount | 4 | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | CSA, UL | Q-0304F0 | - | RG-316 | 4 GHz | - | Turck | UX01474 | 250 VAC, 250 VDC | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Copper | - | BNC to TNC | 4 A | - | - | - | - | - | BNC Jack | - | TNC Jack | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | IP68 | - | 4 m |