- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Number of I/Os | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Number of Logic Elements/Cells | 1st Connector | 2nd Connector | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Card Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0J0200005012i Amphenol | 229 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0J0200 | - | RG-316 | - | - | 4 GHz | SiTime | - | 50 Ohms | Strip | - | Active | - | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | Copper | - | - | - | - | - | - | - | - | 2.8V | - | - | - | BNC to N-Type | 133.333333 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | Shielded | 0.031 (0.80mm) | 12.00 (304.80mm) | - | - | - | - | - | ||
![]() Q-0I0460001.75M Amphenol | 180 |
| - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | Male | - | Male | RN73R2A | - | RG-178 | - | - | 4 GHz | KOA Speer Electronics, Inc. | - | 50 Ohms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 21 kOhms | - | Thin Film | Copper | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | BNC to SMPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMPM Plug, Right Angle | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | 29.53 (750.00mm) | - | - | - | - | AEC-Q200 | ||
![]() Q-25019000H2.5M Amphenol | 2324 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CA310 | - | RG-142 | Gold | - | 6 GHz | ITT Cannon, LLC | - | 50 Ohms | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 2 | - | Olive Drab | - | - | - | - | Reverse Bayonet Lock | - | 22A | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | MCX to N-Type | - | - | - | Olive Drab Cadmium | 10SL-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Plug, Right Angle | N-Type Jack | - | - | - | - | - | - | 98.4 (2.5m) 8.2 | - | 19.7µin (0.50µm) | - | - | - | ||
![]() PT4008PP TE Connectivity | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | - | - | - | Male | - | Male | D38999/24ZF | - | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 28 | - | Black | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | C | Unshielded | Environment Resistant | UHF to UHF | - | - | - | Black Zinc Nickel | 19-28 | - | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | UHF Plug | UHF Plug | - | - | - | - | - | - | 96.0 (2.4m) 8.0 | - | 100.0µin (2.54µm) | - | - | - | ||
![]() Q-2N03X0008.75M Amphenol | 165 |
| - | Through Hole | - | - | - | - | - | Diallyl Phthalate (DAP) | - | - | - | - | Female | - | Male | 336-080 | - | RG-58 | - | Copper Alloy | 4 GHz | EDAC Inc. | - | 50 Ohms | Bulk | - | Active | - | -65°C ~ 125°C | 336 | - | - | - | Wire Wrap | - | - | - | - | 80 | - | Green | - | 2 | Female | - | - | Cantilever | - | 0.156 (3.96mm) | - | - | - | - | SMB to N-Type | - | - | - | - | - | Gold | - | - | - | - | - | Non Specified - Dual Edge | Dual | 40 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | SMB Plug | N-Type Plug | - | - | - | - | - | - | 29.53 (750.00mm) | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | ||
![]() Q-0404400031.5M Amphenol | 2095 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | MS3106F22 | - | RG-174 | Silver | - | 4 GHz | ITT Cannon, LLC | - | 50 Ohms | Bulk | Metal | Active | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 8 | - | Olive Drab | - | - | - | - | Threaded | - | 41A | - | - | N (Normal) | - | Environment Resistant | BNC to SMP | - | - | - | Olive Drab Cadmium | 22-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMP Plug | - | - | - | - | Cable Clamp, Coupling Nut | - | 59.1 (1.5m) 4.9 | - | - | - | - | - | ||
![]() Q-2F02R0008108i Amphenol | 2118 |
| - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | MS27497E12B | - | RG-58 | Gold | Copper Alloy | 11 GHz | Amphenol Aerospace Operations | - | 50 Ohms | Bulk | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 3 | - | Olive Drab | Aviation, Marine, Military | - | - | - | Bayonet Lock | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | SMA to N-Type | - | - | - | Olive Drab Cadmium over Nickel | 12-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | 108.0 (2.7m) 9.0 | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Q-1T03I0005009i Amphenol | 165 |
| - | - | Axial | - | - | Axial | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T03I0 | - | RG-316 | - | - | 4 GHz | Stackpole Electronics Inc | - | 50 Ohms | Bulk | - | Active | - | -55°C ~ 175°C | MG | 0.157 Dia x 0.453 L (4.00mm x 11.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 49.9 MOhms | - | Metal Film | Copper | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Jack | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Safety | - | 9.000 (228.60mm) | - | - | - | - | - | ||
![]() Q-0J01T0003036i Amphenol | 165 |
| - | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CA08C | - | RG-174 | Silver | Copper Alloy | 4 GHz | ITT Cannon, LLC | - | 50 Ohms | Bulk | Metal | Active | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 4 | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | - | - | Reverse Bayonet Lock | - | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | BNC to N-Type | - | - | - | Nickel | 12S-A10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | Strain Relief | - | 36.00 (914.40mm) | - | - | - | - | - | ||
![]() Q-1Z01H0001036i Amphenol | 2404 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1Z01H0 | - | RG-178 | - | - | 6 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Jack | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | - | - | ||
![]() Q-2G03F000H108i Amphenol | 2063 |
| - | Surface Mount | 100-TQFP | - | - | 100-VQFP (14x14) | - | - | - | - | - | - | Male | - | Male | XCS30 | - | RG-142 | - | - | 11 GHz | AMD | 77 | 50 Ohms | Tray | - | Obsolete | - | 0°C ~ 85°C (TJ) | Spartan® | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1368 | SMA Plug | N-Type Plug, Right Angle | 18432 | 30000 | 576 | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | - | - | ||
![]() Q-22035000R072i Amphenol | 2775 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-220350 | - | RG-316 DB | - | - | 11 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | - | - | ||
![]() Q-2204H000R018i Amphenol | 2386 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2204H0 | - | RG-316 DB | - | - | 11 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | Shielded | - | 18.00 (457.20mm) | - | - | - | - | - | ||
![]() Q-2M01L000R.25M Amphenol | 2300 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Female | - | Male | Q-2M01L0 | - | RG-316 DB | Gold | Copper Alloy | 6 GHz | Glenair | - | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Black | - | - | - | - | Threaded | - | - | - | - | F | - | - | MMCX to N-Type | - | - | - | Black Zinc Nickel | 25-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Plug | - | - | - | - | Ground | - | 98.4 (2.5m) 8.2 | - | - | - | - | - | ||
![]() H.FL75-2LP-084H-A-TY-165 Hirose | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | 1.50mm OD Coaxial Cable | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 604 kOhms | - | Thick Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | H.FL to H.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H.FL Plug, Right Angle | H.FL Plug, Right Angle | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.028 (0.70mm) | 6.496 (165.00mm) | - | - | - | - | - | ||
![]() U.FL-2LP-04N1-A-(260) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 50 Ohms | 0.81mm OD Coaxial Cable | - | - | 6 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | -40°C ~ 90°C | * | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | Shielded | - | 10.236 (260.00mm) | - | - | - | - | - | ||
![]() Q-2I03I0003036i Amphenol | 165 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2I03I0 | - | RG-174 | - | - | 4 GHz | Suntsu Electronics, Inc. | - | 50 Ohms | Bulk | - | Active | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | SMB to N-Type | 29.4912 MHz | ±20ppm | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 12pF | Fundamental | - | ±20ppm | - | - | - | SMB Jack, Right Angle | N-Type Plug | - | - | - | - | Shielded | 0.031 (0.80mm) | 36.00 (914.40mm) | - | - | - | - | - | ||
![]() Q-0802F0008.75M Amphenol | 234 |
| - | - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0802F0 | - | RG-58 | - | - | 4 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | - | - | - | ||
![]() Q-2K059000M084i Amphenol | 2821 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Male | - | Male | Q-2K0590 | - | LMR 240 | Gold | Copper Alloy | 6 GHz | Glenair | - | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | - | Threaded | - | - | - | - | E | - | - | N-Type to TNC | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | TNC Plug | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | - | ||
![]() Q-0J02V0005072i Amphenol | 2827 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Male | - | Female | Q-0J02V0 | - | RG-316 | Gold | Copper Alloy | 4 GHz | Glenair | - | 50 Ohms | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | E | - | - | BNC to SMA | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Jack | - | - | - | - | Ground | - | 72.0 (1.8m) 6.0 | - | - | - | - | - |