- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Contact Sizes | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Overall Impedance | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Shell Size, MIL | Includes | 1st Connector | 2nd Connector | Features | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2M053000R048i Amphenol | 2534 |
| - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | Male | - | Male | Q-2M0530 | - | RG-316 DB | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 200V | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT1817 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | General Purpose | 1000pF | - | - | - | - | - | N-Type to TNC | - | - | - | 0.197 (5.00mm) | - | - | - | N-Type Plug | TNC Plug | -- | 0.256 (6.50mm) | 48.0 (1.2m) 4.0 | - | -- | ||
![]() U.FL-2LPHF6-068N2T-A-90 Hirose | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | U.FL-2LPHF | 50 Ohms | 1.13mm OD Coaxial Cable | - | 6 GHz | -- | Hirose Electric Co Ltd | - | Bulk | Active | 160V | 250V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.13µF | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | 0.295 (7.50mm) | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | -- | 0.512 (13.00mm) | 3.543 (90.00mm) | - | -- | ||
![]() Q-1S03D0008108i Amphenol | 2297 |
| - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1S03D0 | - | RG-58 | - | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 160V | 250V | -55°C ~ 105°C | Tape & Box (TB) | MKT1817 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | ±10% | Active | -- | PC Pins | - | - | - | Black | General Purpose | 0.047µF | - | - | - | - | - | SMA to N-Type | - | - | - | 0.197 (5.00mm) | - | - | - | SMA Plug | N-Type Jack, Right Angle | -- | 0.354 (9.00mm) | 108.0 (2.7m) 9.0 | - | -- | ||
![]() Q-1U0340005018i Amphenol | 2206 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U0340 | - | RG-316 | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 700V | 2000V (2kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 1800pF | - | - | - | - | - | SMA to N-Type | - | - | - | 0.394 (10.00mm) | - | - | - | SMA Plug, Right Angle | N-Type Jack | -- | 0.394 (10.00mm) | 18.00 (457.20mm) | - | -- | ||
![]() Q-2C03L0003003i Amphenol | 250 |
| - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | Male | - | Male | Q-2C03L0 | - | RG-174 | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 200V | 400V | -55°C ~ 105°C | Bulk | MKT1817 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | General Purpose | 1000pF | - | - | - | - | - | SMB to N-Type | - | - | - | 0.197 (5.00mm) | - | - | - | SMB Jack | N-Type Plug, Right Angle | -- | 0.256 (6.50mm) | 3.000 (76.20mm) | - | -- | ||
![]() Q-2102Q000R009i Amphenol | 2071 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2102Q0 | - | RG-316 DB | - | 11 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 350V | 1000V (1kV) | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.276 W (17.50mm x 7.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | High Pulse, DV/DT | 0.027µF | - | - | - | - | - | SMA to N-Type | - | - | - | 0.591 (15.00mm) | - | - | - | SMA Jack, Right Angle | N-Type Jack | -- | 0.532 (13.50mm) | 9.000 (228.60mm) | - | -- | ||
![]() Q-23023000D.25M Amphenol | 2659 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-230230 | - | LMR 195 | - | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 100V | 160V | -55°C ~ 100°C | Bulk | MKP1841 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±20% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.1µF | - | - | - | - | - | N-Type to N-Type | - | - | - | 0.591 (15.00mm) | - | - | - | N-Type Jack | N-Type Jack | -- | 0.433 (11.00mm) | 98.4 (2.5m) 8.2 | - | -- | ||
![]() 0734199220 Molex | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | 073419 | - | - | - | - | -- | Molex | - | Bulk | Active | 305V | -- | -40°C ~ 110°C | Bulk | MPX | 1.260 L x 0.709 W (32.00mm x 18.00mm) | ±10% | Active | - | PC Pins | - | - | - | - | EMI, RFI Suppression | 2µF | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | -- | 1.319 (33.50mm) | - | - | X2 | ||
![]() 0731358741 Molex | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | 073135 | - | - | - | - | -- | Molex | - | Bulk | Active | 110V | 160V | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±5% | Active | -- | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.75µF | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | -- | 0.591 (15.00mm) | - | - | -- | ||
![]() H.FL-2LP-0733-A-(150) Hirose | In Stock | - | - | Through Hole | Axial | - | - | - | Polyester, Metallized | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | 1.32mm OD Coaxial Cable | - | - | -- | Hirose Electric Co Ltd | - | Bag | Obsolete | 220V | 1000V (1kV) | -55°C ~ 100°C | Bulk | MKT1813 | 0.512 Dia x 1.043 L (13.00mm x 26.50mm) | ±10% | Active | -- | PC Pins | - | - | - | - | General Purpose | 0.1µF | - | - | - | - | - | H.FL to H.FL | - | - | - | -- | - | - | - | H.FL Plug, Right Angle | H.FL Plug, Right Angle | -- | -- | 5.906 (150.00mm) | - | -- | ||
![]() Q-2I01A0005084i Amphenol | 250 |
| - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | - | - | - | Male | - | Male | Q-2I01A0 | - | RG-316 | 16 | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 35 | Copper | - | - | Threaded | Crimp | Z | Unshielded | Fluid Resistant | MCX to N-Type | Cadmium | 28-15 | Olive Drab | - | Contacts Not Included | -- | -- | MCX Plug, Right Angle | N-Type Plug | -- | - | 84.0 (2.1m) 7.0 | -- | - | ||
![]() UFL-LPVHF6-04N2TV-A-110 Hirose | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | - | - | Female | - | - | UFL-LPVHF | 50 Ohms | 0.81mm OD Coaxial Cable | - | 6 GHz | -- | Hirose Electric Co Ltd | - | Bulk | Active | 700V | 2000V (2kV) | -55°C ~ 105°C | Bulk | MMKP383 | - | ±5% | Active | -- | PC Pins | - | - | - | Black | High Pulse, DV/DT | 0.022µF | - | - | - | - | - | U.FL (UMCC) to Cable | - | - | - | 0.886 (22.50mm) | - | - | - | U.FL (UMCC) Plug, Right Angle | Cable (Round) | -- | - | 4.331 (110.00mm) | - | -- | ||
![]() Q-2C03M0003084i Amphenol | 250 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | Q-2C03M0 | - | RG-174 | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 700V | 2000V (2kV) | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.043µF | - | - | - | - | - | SMB to N-Type | - | - | - | 0.886 (22.50mm) | - | - | - | SMB Jack | N-Type Plug, Right Angle | -- | 0.768 (19.50mm) | 84.0 (2.1m) 7.0 | - | -- | ||
![]() Q-07012000R001M Amphenol | 2741 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-070120 | - | RG-316 DB | - | 2 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 450V | 1250V (1.25kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.15µF | - | - | - | - | - | BNC to MCX | - | - | - | 0.886 (22.50mm) | - | - | - | BNC Jack | MCX Jack | -- | 0.866 (22.00mm) | 39.4 (1.0m) 3.3 | - | -- | ||
![]() U.FL-2LP-04N1T-A-(230) Hirose | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 50 Ohms | 0.81mm OD Coaxial Cable | - | 6 GHz | -- | Hirose Electric Co Ltd | - | Bulk | Obsolete | 220V | 630V | -55°C ~ 100°C | Bulk | MKT1822 | 1.240 L x 0.453 W (31.50mm x 11.50mm) | ±10% | Active | -- | PC Pins | - | - | - | White | General Purpose | 0.33µF | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | 1.083 (27.50mm) | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | -- | 0.807 (20.50mm) | 9.055 (230.00mm) | - | -- | ||
![]() U.FL-2LPHF6-066N1-AC-145 Hirose | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | U.FL-2LPHF | 50 Ohms | 1.32mm OD Coaxial Cable | - | 6 GHz | -- | Hirose Electric Co Ltd | - | Bulk | Active | 900V | 2500V (2.5kV) | -55°C ~ 110°C | Tray | MKP385 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Gray | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.022µF | - | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | 1.083 (27.50mm) | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | -- | 0.827 (21.00mm) | 5.709 (145.00mm) | - | -- | ||
![]() Q-1W03P0008060i Amphenol | 2135 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Female | Q-1W03P0 | - | RG-58 | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 550V | 1600V (1.6kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | High Pulse, DV/DT | 0.047µF | - | - | - | - | - | SMB to N-Type | - | - | - | 1.083 (27.50mm) | - | - | - | SMB Jack | N-Type Jack | -- | 0.827 (21.00mm) | 60.0 (1.5m) 5.0 | - | -- | ||
![]() Q-280750013018i Amphenol | 2412 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-280750 | - | LMR 400 | - | 6 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 630V | -55°C ~ 110°C | Tray | MKP385 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.56µF | - | - | - | - | - | RP-TNC to N-Type | - | - | - | 1.083 (27.50mm) | - | - | - | RP-TNC Jack | N-Type Jack | -- | 0.827 (21.00mm) | 18.00 (457.20mm) | - | -- | ||
![]() Q-040200003003M Amphenol | 183 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-040200 | - | RG-174 | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 450V | 1250V (1.25kV) | -55°C ~ 110°C | Bulk | MKP385 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | Active | -- | PC Pins | - | - | - | Black | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.16µF | - | - | - | - | - | BNC to N-Type | - | - | - | 1.083 (27.50mm) | - | - | - | BNC Jack | N-Type Jack | -- | 0.827 (21.00mm) | 118.1 (3.0m) 9.8 | - | -- | ||
![]() Q-0K03C000R018i Amphenol | 2336 |
| - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | Male | - | Male | Q-0K03C0 | - | RG-316 DB | - | 4 GHz | -- | Amphenol Custom Cable | 50 Ohms | Bag | Active | 220V | 400V | -55°C ~ 100°C | Bulk | MKP1841 | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±10% | Active | -- | PC Pins | - | - | - | Copper | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.47µF | - | - | - | - | - | BNC to SMA | - | - | - | 1.083 (27.50mm) | - | - | - | BNC Plug | SMA Plug | -- | 0.906 (23.00mm) | 18.00 (457.20mm) | - | -- |