- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Sizes | Frequency-Max | Impulse Discharge Current (8/20µs) | Mfr | Number of I/Os | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Memory Size | Shell Size, MIL | Number of Poles | Data Rate | Utilized IC / Part | Number of Logic Elements/Cells | Protocol | Includes | 1st Connector | 2nd Connector | Total RAM Bits | Number of LABs/CLBs | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Fail Short | Voltage - DC Spark Over (Nom) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0J04800030.5M Amphenol | 220 |
| - | - | 0402 (1005 Metric) | - | - | - | 402 | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J0480 | RG-174 | - | - | 4 GHz | - | Kamaya Inc. | - | 50 Ohms | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 910 kOhms | - | Thick Film | Black | 0.1W, 1/10W | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | TNC Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | 19.69 (500.00mm) | - | - | - | ||
![]() Q-2I05E0005108i Amphenol | 287 |
| - | Panel Mount | - | Flange | Circular | Composite | - | - | - | - | - | Male | - | Female | D38999/20JE | RG-316 | - | 12 | 3 GHz | - | Amphenol Aerospace Operations | - | 50 Ohms | Bulk | - | Active | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 6 | - | Copper | - | Threaded | Crimp | - | - | E | Shielded | Environment Resistant | N-Type to Fakra | - | - | - | Cadmium | 17-6 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | E | - | - | - | - | - | - | N-Type Plug | Fakra Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() Q-2002C00050.5M Amphenol | 287 |
| - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | Female | - | Male | KPT06 | RG-316 | Gold | - | 11 GHz | - | ITT Cannon, LLC | - | 50 Ohms | Bulk | Metal | Obsolete | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 41 | - | Olive Drab | - | Bayonet Lock | - | 7.5A | - | W | - | - | N-Type to N-Type | - | - | - | Olive Drab Cadmium | 20-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 19.69 (500.00mm) | 50.0µin (1.27µm) | - | - | ||
![]() Q-1Z04D0001012i Amphenol | 287 |
| - | Surface Mount | 225-LFBGA, CSPBGA | - | - | - | 225-CSPBGA (13x13) | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | XC7S6 | RG-178 | - | - | 11 GHz | - | AMD | 100 | 50 Ohms | Tray | - | Active | - | -40°C ~ 125°C (TJ) | - | Spartan®-7 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 0.95V ~ 1.05V | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 | - | - | N-Type Jack | TNC Jack | 184320 | 469 | - | - | - | - | - | - | - | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-290740013072i Amphenol | 2437 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Female | - | Male | RN73R2A | LMR 400 | - | - | 6 GHz | - | KOA Speer Electronics, Inc. | - | 50 Ohms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | 2 | - | ±50ppm/°C | - | - | 505 kOhms | - | Thin Film | Black | 0.125W, 1/8W | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Plug | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | 72.0 (1.8m) 6.0 | - | - | AEC-Q200 | ||
![]() Q-0703N000R012i Amphenol | 2599 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-0703N0 | RG-316 DB | - | - | 2 GHz | - | PEI-Genesis | - | 50 Ohms | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Jack | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-1S02R0008012i Amphenol | 2555 |
| - | Surface Mount | 239-BFLGA Module | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | WP7607 | RG-58 | - | - | 6 GHz | - | Sierra Wireless | - | 50 Ohms | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | WP - AirPrime® | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | SMA to N-Type | 900MHz, 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPRS, GPS, GSM, HSPA+, LTE, UMTS | - | SMA Jack, Right Angle | N-Type Jack, Right Angle | - | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, I²S, PCM, UART, USB | - | - | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-2C03H0005060i Amphenol | 2992 |
| - | Through Hole | Module, Plug-In | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | Q-2C03H0 | RG-316 | - | - | 4 GHz | 10000A (10kA) | Bourns Inc. | - | 50 Ohms | Bulk | - | Obsolete | - | - | - | C-303â„¢ | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | SMB Jack, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | Yes | 390 V | Shielded | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() U.FL-2LP-04N2T-A-(150) Hirose | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 0.81mm OD Coaxial Cable | - | - | - | - | Hirose Electric Co Ltd | - | - | Bulk | - | Obsolete | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | 2.5V | - | - | - | U.FL (UMCC) to U.FL (UMCC) | 200MHz | ±100ppm | LVPECL | - | - | Enable/Disable | Crystal | 41mA | - | - | -- | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.055 (1.40mm) | 5.906 (150.00mm) | - | - | -- | ||
![]() Q-0H01C000S001M Amphenol | 234 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0H01C0 | RG-179 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 75 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Plug | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 39.4 (1.0m) 3.3 | - | - | - | ||
![]() Q-0J0200005036i Amphenol | 234 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0J0200 | RG-316 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-2403Y000H.25M Amphenol | 2376 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-2403Y0 | RG-142 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 9.843 (250.00mm) | - | - | - | ||
![]() Q-2602K000M018i Amphenol | 2679 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2602K0 | LMR 240 | - | - | 6 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 18.00 (457.20mm) | - | - | - | ||
![]() Q-0303I0005003i Amphenol | 262 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-0303I0 | RG-316 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 3.000 (76.20mm) | - | - | - | ||
![]() Q-0804W0008003M Amphenol | 262 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0804W0 | RG-58 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 118.1 (3.0m) 9.8 | - | - | - | ||
![]() Q-0D04800031.5M Amphenol | 166 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0D0480 | RG-174 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | TNC Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Q-2F0720008024i Amphenol | 166 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2F0720 | RG-58 | - | - | 11 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 24.00 (609.60mm) | - | - | - | ||
![]() Q-0305G0005072i Amphenol | 2392 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0305G0 | RG-316 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | HD-BNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-06006000S2.5M Amphenol | 262 |
| - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-060060 | RG-179 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 75 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | BNC Jack | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 98.4 (2.5m) 8.2 | - | - | - | ||
![]() Q-27032000M072i Amphenol | 2933 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-270320 | LMR 240 | - | - | 6 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - |