- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Ingress Protection | Style | Failure Rate | 1st Connector | 2nd Connector | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0D0710005108i Amphenol | 216 |
| - | Axial | Axial | - | - | - | Male | - | Male | Q-0D0710 | - | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 1.78 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | RP-SMA to BNC | R (0.01%) | RP-SMA Jack | BNC Plug, Right Angle | Military, Moisture Resistant, Weldable | -- | 108.0 (2.7m) 9.0 | ||
![]() Q-2F0720008.75M Amphenol | 216 |
| - | Axial | Axial | - | - | - | Male | - | Male | Q-2F0720 | - | RG-58 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 30.1 kOhms | Metal Film | Black | 0.125W, 1/8W | - | RP-SMA to N-Type | M (1%) | RP-SMA Jack | N-Type Plug, Right Angle | Military, Moisture Resistant | -- | 29.53 (750.00mm) | ||
![]() Q-0500R000S072i Amphenol | 216 |
| - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-0500R0 | - | RG-179 | 4 GHz | Amphenol Custom Cable | 75 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 2.49 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | BNC to HD-BNC | S (0.001%) | BNC Jack | HD-BNC Jack | Military, Moisture Resistant, Weldable | -- | 72.0 (1.8m) 6.0 | ||
![]() Q-0J04G00050.5M Amphenol | 265 |
| - | Axial | Axial | - | - | - | Male | - | Female | Q-0J04G0 | - | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 361 Ohms | Metal Film | Copper | 0.125W, 1/8W | - | BNC to TNC | S (0.001%) | BNC Plug | TNC Jack | Military, Moisture Resistant, Weldable | -- | 19.69 (500.00mm) | ||
![]() Q-2101L000R084i Amphenol | 2746 |
| - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2101L0 | - | RG-316 DB | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 2.46 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | MMCX to N-Type | S (0.001%) | MMCX Jack | N-Type Jack | Military, Moisture Resistant, Weldable | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-0305A0003.25M Amphenol | 216 |
| - | Axial | Axial | - | - | - | Female | - | Male | Q-0305A0 | - | RG-174 | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 40.2 Ohms | Metal Film | Black | 0.125W, 1/8W | - | BNC to Fakra | S (0.001%) | BNC Jack | Fakra Plug | Military, Moisture Resistant, Weldable | -- | 98.4 (2.5m) 8.2 | ||
![]() Q-1T02W0003009i Amphenol | 216 |
| - | Axial | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1T02W0 | - | RG-174 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±100ppm/°C | 66.5 kOhms | Metal Film | Black | 0.25W, 1/4W | - | SMA to N-Type | P (0.1%) | SMA Jack | N-Type Jack | Military, Moisture Resistant | -- | 9.000 (228.60mm) | ||
![]() Q-0F02S000H001M Amphenol | 2038 |
| - | Axial | Axial | - | - | - | Male | - | Female | Q-0F02S0 | - | RG-142 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | 103 kOhms | Metal Film | Copper | 0.25W, 1/4W | - | BNC to SMA | S (0.001%) | BNC Plug, Right Angle | SMA Jack, Right Angle | Military, Moisture Resistant, Weldable | -- | 39.4 (1.0m) 3.3 | ||
![]() Q-1U05C0005012i Amphenol | 216 |
| - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1U05C0 | - | RG-316 | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | 35.1 Ohms | Metal Film | Copper | 0.25W, 1/4W | - | N-Type to Fakra | S (0.001%) | N-Type Jack | Fakra Jack, Right Angle | Military, Moisture Resistant, Weldable | -- | 12.00 (304.80mm) | ||
Tiny WHSL | In Stock | - | - | Axial | Axial | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 50 Ohms | 0.81mm OD Coaxial Cable | - | Hirose Electric Co Ltd | - | Bulk | Obsolete | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | 100 Ohms | Metal Film | White | 0.5W, 1/2W | - | U.FL (UMCC) to U.FL (UMCC) | P (0.1%) | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | Military, Moisture Resistant, Weldable | -- | 7.480 (190.00mm) | ||
![]() Q-26067000M2.5M Amphenol | 2869 |
| - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-260670 | - | LMR 240 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | 21.3 kOhms | Metal Film | Black | 0.1W, 1/10W | - | RP-SMA to N-Type | S (0.001%) | RP-SMA Plug | N-Type Jack | Military, Moisture Resistant, Weldable | -- | 98.4 (2.5m) 8.2 | ||
![]() Q-2I03I0005084i Amphenol | 2736 |
| - | Axial | Axial | - | - | - | Male | - | Male | Q-2I03I0 | - | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | 215 Ohms | Metal Film | Copper | 0.5W, 1/2W | - | SMB to N-Type | R (0.01%) | SMB Jack, Right Angle | N-Type Plug | Military, Moisture Resistant, Weldable | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-2G00S000H2.5M Amphenol | 2385 |
| - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2G00S0 | - | RG-142 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 619 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | HD-BNC to N-Type | -- | HD-BNC Jack | N-Type Plug, Right Angle | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 9.843 (250.00mm) | ||
![]() H.FL-2LP(A)-FHSB-A-(60) Hirose | In Stock | - | - | Axial | Axial | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | 0.84mm OD Coaxial Cable | - | Hirose Electric Co Ltd | - | Bag | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 291 kOhms | Metal Film | - | 0.125W, 1/8W | - | H.FL to H.FL | S (0.001%) | H.FL Plug, Right Angle | H.FL Plug, Right Angle | Military, Moisture Resistant, Weldable | -- | 2.362 (60.00mm) | ||
![]() Q-2503Y000H.75M Amphenol | 2586 |
| - | Axial | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2503Y0 | - | RG-142 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | 8.66 kOhms | Metal Film | Copper | 0.5W, 1/2W | - | SMB to N-Type | R (0.01%) | SMB Plug | N-Type Jack | Military, Moisture Resistant, Weldable | -- | 29.53 (750.00mm) | ||
![]() Q-2I03S0005012i Amphenol | 2864 |
| - | Axial | Axial | - | - | - | Female | - | Male | Q-2I03S0 | - | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 2.15 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | SMB to N-Type | S (0.001%) | SMB Plug, Right Angle | N-Type Plug | Military, Moisture Resistant, Weldable | -- | 12.00 (304.80mm) | ||
![]() U.FL-LP-068N1T-A-(85) Hirose | In Stock | - | - | Axial | Axial | Free Hanging (In-Line) | - | - | Female | - | - | - | - | 1.13mm OD Coaxial Cable | - | Hirose Electric Co Ltd | - | Bulk | Obsolete | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 3.01 kOhms | Metal Film | - | 0.1W, 1/10W | - | U.FL (UMCC) to Cable | S (0.001%) | U.FL (UMCC) Plug, Right Angle | Cable (Round) | Military, Moisture Resistant, Weldable | -- | 3.346 (85.00mm) | ||
![]() Q-2A03G000M036i Amphenol | 2474 |
| - | Axial | Axial | - | - | - | Male | - | Male | Q-2A03G0 | - | LMR 240 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 365 Ohms | Metal Film | Black | 0.125W, 1/8W | - | SMA to N-Type | S (0.001%) | SMA Plug | N-Type Plug, Right Angle | Military, Moisture Resistant, Weldable | -- | 36.00 (914.40mm) | ||
![]() Q-0703T000R009i Amphenol | 2657 |
| - | Axial | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0703T0 | - | RG-316 DB | 2 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 4.99 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | BNC to SMB | P (0.1%) | BNC Jack | SMB Plug, Right Angle | Military, Moisture Resistant, Weldable | -- | 9.000 (228.60mm) | ||
![]() Q-2403F000H060i Amphenol | 2104 |
| - | Axial | Axial | - | - | - | Male | - | Female | Q-2403F0 | - | RG-142 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 61.9 kOhms | Metal Film | Copper | 0.125W, 1/8W | - | SMA to N-Type | S (0.001%) | SMA Plug | N-Type Jack | Military, Moisture Resistant, Weldable | -- | 60.0 (1.5m) 5.0 |