- Manufacturer
- Cable Length
- Cable Types
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Factory Lead Time
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Ihs Manufacturer
- Manufacturer Part Number
Attribute column
Categories
Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Connector A Gender | Connector A Polarity | Connector A Series | Connector B Gender | Connector B Polarity | Connector B Series | Contact Materials | Convert From | Convert To | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Frequency-Max | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | MSL | NEMA Rating | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Overall Impedance | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch Spacing | Product Status | RoHS | Shipping Restrictions | Voltage, Rating | Operating Temperature | Packaging | Series | Color | Gender | Subcategory | Ingress Protection | Depth | Style | Current Rating | Memory Size | Cable Length | Accessory Type | Clock Frequency | Access Time | Product Type | 1st Connector | 2nd Connector | Connector Type A | Core Architecture | Connector Type B | Overall Length | Features | Kit Contents | Enclosure Type | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102460 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | 111183 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | Other | - | - | - | - | - | - | - | - | - | - | Molex | - | Stop door | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 815 | ||
![]() VB01581561219TF Radiall | 537 |
| - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | VB0158156 | Radiall | 14.10mm OD Coaxial Cable | Colourless | Class 5 = flexible | Bare | Jack (Female) | Normal | 2.4 mm | Jack (Female) | Normal | 2.4 mm | - | - | - | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | 50 GHz | No | No | No | Radiall | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Radiall USA, Inc. | 53.4 | - | - | - | 0.75 | 500 | 8.9 | 50 Ohms | Bulk | -40 - 80 | -5 - 70 | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | Bulk | TestPro VNA | Black, Blue | - | Cable Assemblies | - | - | 2.4mm to 2.4mm | - | - | 4 ft | - | - | - | RF Cable Assemblies | 2.4mm Jack | 2.4mm Jack | - | - | - | - | - | - | - | RF Cable Assemblies | - | - | 48.0 (1.2m) 4.0 | - | ||
![]() Q-0D01N00050.5M Amphenol | 205 |
| - | - | - | - | - | - | Male | - | Male | Q-0D01N0 | - | RG-316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | BNC Plug, Right Angle | MMCX Plug, Right Angle | HDMI Type A Plug | - | HDMI Type A Plug | - | Shielded | - | - | - | - | - | 19.69 (500.00mm) | - | ||
![]() Q-0202T00011.5M Amphenol | 205 |
| - | - | - | - | - | - | Female | - | Female | Q-0202T0 | - | RG-178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | BNC Jack | SMA Jack | - | - | - | - | Shielded | - | - | - | - | - | 59.1 (1.5m) 4.9 | - | ||
![]() Q-020430001009i Amphenol | 228 |
| - | - | - | - | - | - | Female | - | Male | Q-020430 | - | RG-178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to SMP | - | - | - | - | - | - | - | BNC Jack | SMP Plug | - | - | - | 117mm | Shielded | - | - | - | - | - | 9.000 (228.60mm) | - | ||
![]() 0732304570 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 073230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | - | - | ||
![]() H.FL75-2LP-WMF-A-TR-70 Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | H.FL75 | - | - | - | - | - | H.FL to H.FL | - | - | - | - | - | - | - | H.FL Plug, Right Angle | H.FL Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q-2C0110003006i Amphenol | 228 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2C0110 | - | RG-174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | MCX Jack | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | - | 6.000 (152.40mm) | - | ||
![]() Q-2204H000R036i Amphenol | 2220 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2204H0 | - | RG-316 DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | MSL 1 - Unlimited | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | N-Type to TNC | - | 512Kbit | - | - | 104MHz | - | - | N-Type Jack | TNC Jack | - | - | - | - | Shielded | - | - | - | - | - | 36.00 (914.40mm) | - | ||
![]() Q-1T02W0005060i Amphenol | 205 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1T02W0 | - | RG-316 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | SMA to N-Type | - | - | - | Indoor Matching Transformer | - | - | - | SMA Jack | N-Type Jack | - | - | - | - | Shielded | - | - | - | - | - | 60.0 (1.5m) 5.0 | - | ||
![]() Q-0702M000R060i Amphenol | 2025 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0702M0 | - | RG-316 DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | BNC Jack | N-Type Plug | - | - | - | - | Shielded | - | - | - | - | 12.2mm | 60.0 (1.5m) 5.0 | - | ||
![]() Q-0K02Q000R003M Amphenol | 2868 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0K02Q0 | - | RG-316 DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | BNC Plug | SMA Jack, Right Angle | - | ARM | - | - | Shielded | Dev Board BCM2837B0 Module | - | - | - | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-61063000K048i Amphenol | 228 |
| - | - | - | - | - | - | Male | - | Female | Q-610630 | - | Belden 4855R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 75 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | BNC Plug | BNC Jack | - | - | - | - | Shielded | - | - | - | - | - | 48.0 (1.2m) 4.0 | - | ||
![]() Q-2C01F0003012i Amphenol | 228 |
| - | - | - | - | - | - | Male | - | Male | Q-2C01F0 | - | RG-174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | MCX Plug | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | - | 12.00 (304.80mm) | - | ||
![]() Q-2N0720008012i Amphenol | 228 |
| - | Nickel Plated Contacts | - | - | - | - | Male | - | Male | Q-2N0720 | - | RG-58 | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | Plug | - | - | - | RP-SMA to N-Type | 10A | - | - | - | - | - | - | RP-SMA Jack | N-Type Plug | - | - | - | - | Shielded | - | - | - | - | - | 12.00 (304.80mm) | - | ||
![]() Q-1T02I0005012i Amphenol | 228 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-1T02I0 | - | RG-316 | - | - | - | - | - | - | - | - | - | - | 32-TQFP to 64-TQFP | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | 2.54mm | Active | - | - | - | - | - | - | Copper | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug | - | - | - | - | Shielded | - | - | - | - | - | 12.00 (304.80mm) | - | ||
![]() Q-2H0430001108i Amphenol | 205 |
| - | - | - | - | - | - | Male | - | Male | Q-2H0430 | - | RG-178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | SMP to N-Type | - | - | - | - | - | - | - | SMP Plug | N-Type Plug | - | - | - | - | Shielded | - | Electrical / Industrial | - | IP66 | - | 108.0 (2.7m) 9.0 | - | ||
![]() Q-1W05D0008072i Amphenol | 205 |
| - | - | - | - | - | - | Female | - | Female | Q-1W05D0 | - | RG-58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | NEMA 4X | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | N-Type Jack | Fakra Jack, Right Angle | - | - | - | - | Shielded | - | Electrical / Industrial | - | IP66 | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-0L01E0008084i Amphenol | 205 |
| - | - | - | - | - | - | Male | - | Male | Q-0L01E0 | - | RG-58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | BNC Plug | MCX Plug | - | - | - | - | Shielded | - | - | - | - | - | 84.0 (2.1m) 7.0 | - | ||
![]() Q-0F04X000H018i Amphenol | 205 |
| - | - | - | - | - | - | Male | - | Male | Q-0F04X0 | - | RG-142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | Copper | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | BNC Plug, Right Angle | TNC Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | - | 18.00 (457.20mm) | - |